Newport MKS Mirror Mount, Industrial, Vertical Drive, Thin Optic, 1 in., 2 Locking Allen-Keys HVM-1t

Description
The HVM-1t is a vertical drive optic mount specifically made for thin 1-in. optics. The mount uses a threaded retaining ring to secure optics having a thickness of 6.2 mm or less. Also included with the mount is a 0.5-mm thick Delrin washer to protect the optic from damage during tightening of the retaining ring. The HVM-1t also features a rear-loading design to ensure the front face of the optic is always in the same location regardless of its thickness. The mount has standard features like a 1-in. optical axis height, 80-TPI hex key locking actuators, and an exceptionally thin 16-mm profile. The HVM-1t is designed with several mounting options including a center clearance hole for #8 or M4 screws, two #8 threaded mounting holes and two M4 threaded mounting holes.
Request a Quote
Description
The HVM-1t is a vertical drive optic mount specifically made for thin 1-in. optics. The mount uses a threaded retaining ring to secure optics having a thickness of 6.2 mm or less. Also included with the mount is a 0.5-mm thick Delrin washer to protect the optic from damage during tightening of the retaining ring. The HVM-1t also features a rear-loading design to ensure the front face of the optic is always in the same location regardless of its thickness. The mount has standard features like a 1-in. optical axis height, 80-TPI hex key locking actuators, and an exceptionally thin 16-mm profile. The HVM-1t is designed with several mounting options including a center clearance hole for #8 or M4 screws, two #8 threaded mounting holes and two M4 threaded mounting holes.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Mirror Mount, Industrial, Vertical Drive, Thin Optic, 1 in., 2 Locking Allen-Keys - HVM-1t - Newport MKS
Irvine, CA, United States
Mirror Mount, Industrial, Vertical Drive, Thin Optic, 1 in., 2 Locking Allen-Keys
HVM-1t
Mirror Mount, Industrial, Vertical Drive, Thin Optic, 1 in., 2 Locking Allen-Keys HVM-1t
The HVM-1t is a vertical drive optic mount specifically made for thin 1-in. optics. The mount uses a threaded retaining ring to secure optics having a thickness of 6.2 mm or less. Also included with the mount is a 0.5-mm thick Delrin washer to protect the optic from damage during tightening of the retaining ring. The HVM-1t also features a rear-loading design to ensure the front face of the optic is always in the same location regardless of its thickness. The mount has standard features like a 1-in. optical axis height, 80-TPI hex key locking actuators, and an exceptionally thin 16-mm profile. The HVM-1t is designed with several mounting options including a center clearance hole for #8 or M4 screws, two #8 threaded mounting holes and two M4 threaded mounting holes.

The HVM-1t is a vertical drive optic mount specifically made for thin 1-in. optics. The mount uses a threaded retaining ring to secure optics having a thickness of 6.2 mm or less. Also included with the mount is a 0.5-mm thick Delrin washer to protect the optic from damage during tightening of the retaining ring. The HVM-1t also features a rear-loading design to ensure the front face of the optic is always in the same location regardless of its thickness. The mount has standard features like a 1-in. optical axis height, 80-TPI hex key locking actuators, and an exceptionally thin 16-mm profile. The HVM-1t is designed with several mounting options including a center clearance hole for #8 or M4 screws, two #8 threaded mounting holes and two M4 threaded mounting holes.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Optical Mounts
Product Number HVM-1t
Product Name Mirror Mount, Industrial, Vertical Drive, Thin Optic, 1 in., 2 Locking Allen-Keys
Mount Type Mirror Mount; Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Piezo Mirror Mount, Agilis 1 in. Diameter - AG-M100N - Newport MKS
Specs
Mount Type Mirror Mount; Motorized
Diameter, Side Length, Elliptical Major Axis or Rectangular Length 25.4 mm (1 inch)
View Details
Lens Mount, Insertable, 50.8 mm Diameter, A-LINE - LH-2N - Newport MKS
Specs
Mount Type Lens Holder; Fixed Lens Mount
Adjustment Type Fixed
Clear Aperture 47.5 mm (1.87 inch)
View Details
Motorized Mirror Mount, Picomotor, Clear Edge, 2.0 in., 2-Axis, Left-handed - 8822-L - Newport MKS
Specs
Mount Type Mirror Mount; Motorized
Diameter, Side Length, Elliptical Major Axis or Rectangular Length 50.8 mm (2 inch)
View Details