The LDM-4982M is designed for typical telecommunication miniature dual in-line (mini-DIL) laser diode packages includes case temperature control with a temperature range of -5°C to 50°C. Zero insertion force (ZIF) sockets and spring-loaded clamps facilitate ease of mounting. The LDM4982M features the ILX Lightwave® standard 9-pin D-sub input connectors with configurable pin designations to accommodate virtually any laser diode pin configuration.
| Newport MKS | |
|---|---|
| Product Category | UV Light Systems |
| Product Number | LDM-4982M |
| Product Name | Laser Diode Mount, 8-pin Mini-DIL, Temp Controlled (RoHS and / or CE Pending) |