Easily locate and analyze light beams in the 700-1600 nm wavelength range with this pocket sized, low-cost alternative to an IR viewer. This IR viewing card contains a phosphor-coated sensor area that emits clearly visible light when illuminated by NIR and IR sources. This allows for the easy location of infrared beams and their focal point (even in the dark) and the visualization of spatial mode patterns. 2 inch square sensor area encapsulated between durable clear plastic layers, allowing for easy handling and carrying in your shirt pocket.
Wavelength Coverage From 700 to 1700 nm
These viewing cards contain a phosphor-coated sensor area that emits clearly visible light when illuminated by NIR sources. This allows for the easy location of near-infrared beams and their focal point, even in the dark, and the visualization of spatial mode patterns.
Large Sensor Area
The standard sized card has a 2 inch (50 mm) square sensor area for locating and analyzing light beams within the specified wavelength range. These are also available in smaller versions.
| Newport MKS | |
|---|---|
| Product Category | UV Light Systems |
| Product Number | F-IRC4 |
| Product Name | IR Sensor Card, 700-1600 nm, 2 in. Square Sensor |
| Type | IR Sensor Card |