The F-UVC1-S UV Sensor Card allows you to easily locate and analyze light beams in the 200-400 nm wavelength range with this pocket sized, low-cost Ultraviolet viewing card. A phosphor-coated sensor area that emits clearly visible light when illuminated by UV sources. This allows for the easy location of ultraviolet beams and their focal point, even in the dark, and the visualization of spatial mode patterns. 1.0 x 1.5 inch sensor.
200 nm to 400 nm UV Wavelength Coverage
These viewing cards contain a phosphor-coated sensor area that emits clearly visible light when illuminated by UV sources. This allows for the easy location of UV beams and their focal point, even in the dark, and the visualization of spatial mode patterns.
Protective Plastic Coating for Durability
The UV sensor cards features a protective polyester coating for durability and portability.
Large 50 mm Square Sensor Area
The larger F-UVC1 card has a 2 inch (50 mm) square sensor area for locating and analyzing light beams in the 200 to 400 nm wavelength range. These are also available in the smaller F-UVC1-S version.
| Newport MKS | |
|---|---|
| Product Category | UV Light Systems |
| Product Number | F-UVC1-S |
| Product Name | UV Sensor Card, 200-400 nm, 1 in. x 1.5 in. Sensor |
| Type | UV Sensor Card |