Newport MKS LED Light Source, Visible, 15 W, Fiber Optic Coupling Output 66088-LED

Description
The 66088-LED is a high intensity visible light source. Its 15 W white light LED allows it to emit exclusively visible light, omitting ultraviolet and infrared wavelengths, in a much more compact package than typical arc or Quartz Tungsten Halogen (QTH) lamps. Additional benefits to traditional arc or QTH light sources include a much more efficient energy operation and a much longer lifetime with a typical 30,000 hour operation time. This light source can be used as a simple plug and play, standalone device by using the buttons on the front panel, or integrated into a fully automated system. Light intensity can be controlled remotely via an RS232 port, an external 0-5 VDC power supply, or with pulse width modulation from an external digital signal. The 66088-LED is ideal for fiber coupled applications. A liquid light guide should be used due to its high transmittance in the visible wavelength range. For coupling a light guide with Oriel’s 11 mm ferrule termination, contact your Newport Technical Sales Engineer for advice on optimum coupling. The adapter on the front of the light source is also adjustable, capable of fitting most existing light guides in a setup.
Request a Quote Datasheet
Description
The 66088-LED is a high intensity visible light source. Its 15 W white light LED allows it to emit exclusively visible light, omitting ultraviolet and infrared wavelengths, in a much more compact package than typical arc or Quartz Tungsten Halogen (QTH) lamps. Additional benefits to traditional arc or QTH light sources include a much more efficient energy operation and a much longer lifetime with a typical 30,000 hour operation time. This light source can be used as a simple plug and play, standalone device by using the buttons on the front panel, or integrated into a fully automated system. Light intensity can be controlled remotely via an RS232 port, an external 0-5 VDC power supply, or with pulse width modulation from an external digital signal. The 66088-LED is ideal for fiber coupled applications. A liquid light guide should be used due to its high transmittance in the visible wavelength range. For coupling a light guide with Oriel’s 11 mm ferrule termination, contact your Newport Technical Sales Engineer for advice on optimum coupling. The adapter on the front of the light source is also adjustable, capable of fitting most existing light guides in a setup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Light Source, Visible, 15 W, Fiber Optic Coupling Output - 66088-LED - Newport MKS
Irvine, CA, United States
LED Light Source, Visible, 15 W, Fiber Optic Coupling Output
66088-LED
LED Light Source, Visible, 15 W, Fiber Optic Coupling Output 66088-LED
The 66088-LED is a high intensity visible light source. Its 15 W white light LED allows it to emit exclusively visible light, omitting ultraviolet and infrared wavelengths, in a much more compact package than typical arc or Quartz Tungsten Halogen (QTH) lamps. Additional benefits to traditional arc or QTH light sources include a much more efficient energy operation and a much longer lifetime with a typical 30,000 hour operation time. This light source can be used as a simple plug and play, standalone device by using the buttons on the front panel, or integrated into a fully automated system. Light intensity can be controlled remotely via an RS232 port, an external 0-5 VDC power supply, or with pulse width modulation from an external digital signal. The 66088-LED is ideal for fiber coupled applications. A liquid light guide should be used due to its high transmittance in the visible wavelength range. For coupling a light guide with Oriel’s 11 mm ferrule termination, contact your Newport Technical Sales Engineer for advice on optimum coupling. The adapter on the front of the light source is also adjustable, capable of fitting most existing light guides in a setup.

The 66088-LED is a high intensity visible light source. Its 15 W white light LED allows it to emit exclusively visible light, omitting ultraviolet and infrared wavelengths, in a much more compact package than typical arc or Quartz Tungsten Halogen (QTH) lamps. Additional benefits to traditional arc or QTH light sources include a much more efficient energy operation and a much longer lifetime with a typical 30,000 hour operation time. This light source can be used as a simple plug and play, standalone device by using the buttons on the front panel, or integrated into a fully automated system. Light intensity can be controlled remotely via an RS232 port, an external 0-5 VDC power supply, or with pulse width modulation from an external digital signal. The 66088-LED is ideal for fiber coupled applications. A liquid light guide should be used due to its high transmittance in the visible wavelength range. For coupling a light guide with Oriel’s 11 mm ferrule termination, contact your Newport Technical Sales Engineer for advice on optimum coupling. The adapter on the front of the light source is also adjustable, capable of fitting most existing light guides in a setup.

Supplier's Site Datasheet

Technical Specifications

  Newport MKS
Product Category UV Light Systems
Product Number 66088-LED
Product Name LED Light Source, Visible, 15 W, Fiber Optic Coupling Output
Power 15 watts
Unlock Full Specs
to access all available technical data

Similar Products

Laser Diode, Fiber Pigtailed, 980 nm, 3 mW, 7/125 SM Fiber, FC - PL98E0038FCB-T - Newport MKS
Specs
Type Fiber Pigtailed Laser Diode
Power 0.0030 watts
View Details
Mercury-Xenon Arc Lamp, 1000 W, Ozone Free - 6295NS - Newport MKS
Specs
Type Mercury-Xenon Lamp
Power 1000 watts
View Details
Laser Diode, Fiber Pigtailed, 850 nm, 3 mW, 50/125 MM Fiber,FC - PL85D0032FCB-T - Newport MKS
Specs
Type Fiber Pigtailed Laser Diode
Power 0.0030 watts
View Details