Newport MKS Aspheric Lens, Molded Glass, 6.325 mm, 4.00 mm FL, 0.60 NA, 600-1050 nm KGA671-B

Description
The KGA671-B Geltech Molded Glass Aspheric Lens is a very economic choice for collimating or focusing light at high magnification. It is made from ECO550 glass, which features low dispersion (Vd=50.02). Typical applications include fiber coupling, laser diodes, medical lasers, optical data storage, and barcode scanners. This 6.325 mm diameter lens has an effective focal length of 4.00 mm and a 0.60 NA. It has a NIR anti-reflective coating for 600-1050 nm.
Request a Quote
Description
The KGA671-B Geltech Molded Glass Aspheric Lens is a very economic choice for collimating or focusing light at high magnification. It is made from ECO550 glass, which features low dispersion (Vd=50.02). Typical applications include fiber coupling, laser diodes, medical lasers, optical data storage, and barcode scanners. This 6.325 mm diameter lens has an effective focal length of 4.00 mm and a 0.60 NA. It has a NIR anti-reflective coating for 600-1050 nm.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Aspheric Lens, Molded Glass, 6.325 mm, 4.00 mm FL, 0.60 NA, 600-1050 nm - KGA671-B - Newport MKS
Irvine, CA, United States
Aspheric Lens, Molded Glass, 6.325 mm, 4.00 mm FL, 0.60 NA, 600-1050 nm
KGA671-B
Aspheric Lens, Molded Glass, 6.325 mm, 4.00 mm FL, 0.60 NA, 600-1050 nm KGA671-B
The KGA671-B Geltech Molded Glass Aspheric Lens is a very economic choice for collimating or focusing light at high magnification. It is made from ECO550 glass, which features low dispersion (Vd=50.02). Typical applications include fiber coupling, laser diodes, medical lasers, optical data storage, and barcode scanners. This 6.325 mm diameter lens has an effective focal length of 4.00 mm and a 0.60 NA. It has a NIR anti-reflective coating for 600-1050 nm.

The KGA671-B Geltech Molded Glass Aspheric Lens is a very economic choice for collimating or focusing light at high magnification. It is made from ECO550 glass, which features low dispersion (Vd=50.02). Typical applications include fiber coupling, laser diodes, medical lasers, optical data storage, and barcode scanners. This 6.325 mm diameter lens has an effective focal length of 4.00 mm and a 0.60 NA. It has a NIR anti-reflective coating for 600-1050 nm.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Optical Lenses
Product Number KGA671-B
Product Name Aspheric Lens, Molded Glass, 6.325 mm, 4.00 mm FL, 0.60 NA, 600-1050 nm
Lens Type Aspheric
Edge Thickness 0.2500 mm (0.0098 inch)
Diameter / Length 6.33 mm (0.2490 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Aspheric Objective Lens, 10x, 15.3 mm EFL, 600-1050 nm - 5726-B-H - Newport MKS
Specs
Lens Type Aspheric; Objective Lens
Center Thickness 2.21 mm (0.0870 inch)
Diameter / Length 6.5 mm (0.2559 inch)
View Details
Aspheric Objective Lens, 40x, 4.5 mm EFL, 600-1050 nm - 5722-B-H - Newport MKS
Specs
Lens Type Aspheric; Objective Lens
Center Thickness 2.71 mm (0.1067 inch)
Diameter / Length 6.3 mm (0.2480 inch)
View Details
Mounted Aspheric Lens, Molded Glass, 6.325 mm, 4.03 mm FL, 350-700 nm - KGA340-A-MT - Newport MKS
Specs
Lens Type Aspheric
Diameter / Length 6.35 mm (0.2500 inch)
Materials D-ZK3
View Details
Cylindrical Lens, Plano-Concave, N-BK7, 1 x 0.5 in, -25 mm FL, 1064 nm - CKV025AR.33 - Newport MKS
Specs
Lens Type Cylindrical Lens; Spherical Lens
Focal Length -28.96 mm (-1.14 inch)
Center Thickness 6 mm (0.2362 inch)
View Details