Newport MKS Mounted Aspheric Lens, Molded Glass, 6.325 mm, 4.03 mm FL, 350-700 nm KGA340-A-MT

Description
The KGA340-A-MT Geltech Molded Glass Aspheric Lens is a very economic choice for collimating or focusing light at high magnification. It is made from CDGM D-ZK3 glass, which features low dispersion (Vd=61.15). Typical applications include fiber coupling, laser diodes, medical lasers, optical data storage, and barcode scanners. This 6.325 mm diameter lens has an effective focal length of 4.03 mm and a 0.62 NA. It has a Visible anti-reflective coating for 350-700 nm and is mounted in a durable stainless steel housing with a threaded exterior.
Request a Quote
Description
The KGA340-A-MT Geltech Molded Glass Aspheric Lens is a very economic choice for collimating or focusing light at high magnification. It is made from CDGM D-ZK3 glass, which features low dispersion (Vd=61.15). Typical applications include fiber coupling, laser diodes, medical lasers, optical data storage, and barcode scanners. This 6.325 mm diameter lens has an effective focal length of 4.03 mm and a 0.62 NA. It has a Visible anti-reflective coating for 350-700 nm and is mounted in a durable stainless steel housing with a threaded exterior.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Mounted Aspheric Lens, Molded Glass, 6.325 mm, 4.03 mm FL, 350-700 nm - KGA340-A-MT - Newport MKS
Irvine, CA, United States
Mounted Aspheric Lens, Molded Glass, 6.325 mm, 4.03 mm FL, 350-700 nm
KGA340-A-MT
Mounted Aspheric Lens, Molded Glass, 6.325 mm, 4.03 mm FL, 350-700 nm KGA340-A-MT
The KGA340-A-MT Geltech Molded Glass Aspheric Lens is a very economic choice for collimating or focusing light at high magnification. It is made from CDGM D-ZK3 glass, which features low dispersion (Vd=61.15). Typical applications include fiber coupling, laser diodes, medical lasers, optical data storage, and barcode scanners. This 6.325 mm diameter lens has an effective focal length of 4.03 mm and a 0.62 NA. It has a Visible anti-reflective coating for 350-700 nm and is mounted in a durable stainless steel housing with a threaded exterior.

The KGA340-A-MT Geltech Molded Glass Aspheric Lens is a very economic choice for collimating or focusing light at high magnification. It is made from CDGM D-ZK3 glass, which features low dispersion (Vd=61.15). Typical applications include fiber coupling, laser diodes, medical lasers, optical data storage, and barcode scanners. This 6.325 mm diameter lens has an effective focal length of 4.03 mm and a 0.62 NA. It has a Visible anti-reflective coating for 350-700 nm and is mounted in a durable stainless steel housing with a threaded exterior.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Optical Lenses
Product Number KGA340-A-MT
Product Name Mounted Aspheric Lens, Molded Glass, 6.325 mm, 4.03 mm FL, 350-700 nm
Lens Type Aspheric
Unlock Full Specs
to access all available technical data

Similar Products

Polished Aspheric Lens, Bi-Convex, L-BAL35, 30 mm, 22.5 mm EFL, 650-1000 nm - KPA21AR.16 - Newport MKS
Specs
Lens Type Aspheric; Spherical Lens
Focal Length 13.68 mm (0.5386 inch)
Center Thickness 14.4 mm (0.5669 inch)
View Details
Bi-Convex Lens, N-BK7, 25.4 mm Diameter, 38.1 mm EFL, 1064nm - KBX049AR.33 - Newport MKS
Specs
Lens Type Spherical Lens
Focal Length 35.59 mm (1.4 inch)
Center Thickness 7.36 mm (0.2898 inch)
View Details
Bi-Convex Lens, N-BK7, 12.7 mm Diameter, 75.6 EFL, 1064nm - KBX040AR.33 - Newport MKS
Specs
Lens Type Spherical Lens
Focal Length 74.43 mm (2.93 inch)
Center Thickness 3.52 mm (0.1386 inch)
View Details
Cylindrical Lens, Plano-Convex, N-BK7, 2x2 in., 300 mm EFL, 430-700 nm - CKX300AR.14 - Newport MKS
Specs
Lens Type Cylindrical Lens; Spherical Lens
Focal Length 297 mm (11.69 inch)
Center Thickness 5.09 mm (0.2004 inch)
View Details