Newport MKS Cylindrical Lens, Plano-Concave, N-BK7, 1 x 0.5 in, -25 mm FL, 1064 nm CKV025AR.33

Description
The CKV025AR.33 Plano-Concave Cylindrical Lens is a 1064 nm anti-reflection coated, 1 inch (25.4 mm) length by 1/2 inch (12.7 mm) width, N-BK7 plano-concave cylindrical lens with an effective focal length of -25 mm. It is designed to meet the demanding requirements of laser electro-optic applications. Newport's N-BK7 precision cylindrical lenses are manufactured from fine annealed optical glass and are polished to tight tolerances to ensure minimum wavefront distortion.
Request a Quote
Description
The CKV025AR.33 Plano-Concave Cylindrical Lens is a 1064 nm anti-reflection coated, 1 inch (25.4 mm) length by 1/2 inch (12.7 mm) width, N-BK7 plano-concave cylindrical lens with an effective focal length of -25 mm. It is designed to meet the demanding requirements of laser electro-optic applications. Newport's N-BK7 precision cylindrical lenses are manufactured from fine annealed optical glass and are polished to tight tolerances to ensure minimum wavefront distortion.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Cylindrical Lens, Plano-Concave, N-BK7, 1 x 0.5 in, -25 mm FL, 1064 nm - CKV025AR.33 - Newport MKS
Irvine, CA, United States
Cylindrical Lens, Plano-Concave, N-BK7, 1 x 0.5 in, -25 mm FL, 1064 nm
CKV025AR.33
Cylindrical Lens, Plano-Concave, N-BK7, 1 x 0.5 in, -25 mm FL, 1064 nm CKV025AR.33
The CKV025AR.33 Plano-Concave Cylindrical Lens is a 1064 nm anti-reflection coated, 1 inch (25.4 mm) length by 1/2 inch (12.7 mm) width, N-BK7 plano-concave cylindrical lens with an effective focal length of -25 mm. It is designed to meet the demanding requirements of laser electro-optic applications. Newport's N-BK7 precision cylindrical lenses are manufactured from fine annealed optical glass and are polished to tight tolerances to ensure minimum wavefront distortion.

The CKV025AR.33 Plano-Concave Cylindrical Lens is a 1064 nm anti-reflection coated, 1 inch (25.4 mm) length by 1/2 inch (12.7 mm) width, N-BK7 plano-concave cylindrical lens with an effective focal length of -25 mm. It is designed to meet the demanding requirements of laser electro-optic applications. Newport's N-BK7 precision cylindrical lenses are manufactured from fine annealed optical glass and are polished to tight tolerances to ensure minimum wavefront distortion.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Optical Lenses
Product Number CKV025AR.33
Product Name Cylindrical Lens, Plano-Concave, N-BK7, 1 x 0.5 in, -25 mm FL, 1064 nm
Lens Type Cylindrical Lens; Spherical Lens
Focal Length -28.96 mm (-1.14 inch)
Center Thickness 6 mm (0.2362 inch)
Edge Thickness 7.4 mm (0.2913 inch)
Radius of Curvature -12.92 mm (-0.5087 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Bi-Convex Lens, N-BK7, 25.4 mm Diameter, 250 mm EFL, Uncoated - KBX079 - Newport MKS
Specs
Lens Type Spherical Lens
Focal Length 249 mm (9.8 inch)
Center Thickness 3.63 mm (0.1428 inch)
View Details
Aspherical Lenses, Achromatic, 12.50 mm Diameter, 20.00 mm EFL - APAC13 - Newport MKS
Specs
Lens Type Achromats; Aspheric
Focal Length 16.07 mm (0.6327 inch)
Center Thickness 6.58 mm (0.2591 inch)
View Details
Cylindrical Lens, Plano-Convex, UVFS, 12.5 mm, 50 mm FL, Uncoated - CSX12 - Newport MKS
Specs
Lens Type Cylindrical Lens; Spherical Lens
Focal Length 48.63 mm (1.91 inch)
Center Thickness 2 mm (0.0787 inch)
View Details
Bi-Concave Lens, N-BK7, 25.4 mm Diameter, -100 mm EFL, Uncoated - KBC037 - Newport MKS
Specs
Lens Type Spherical Lens
Focal Length -101 mm (-3.97 inch)
Center Thickness 2.5 mm (0.0984 inch)
View Details