Newport MKS Focusing Lens, Plano-Convex, 38.1 mm, UVFS, 150 mm EFL, Uncoated 41570

Description
The 41570 Focusing Lens is used to focus a collimated beam from a light source onto a fused silica fiber. This 1.5 inch (38.1 mm) diameter plano-convex lens is made with High purity UV grade fused silica. It has a 150 mm focal length and a 190 to 2500 nm range.
Request a Quote
Description
The 41570 Focusing Lens is used to focus a collimated beam from a light source onto a fused silica fiber. This 1.5 inch (38.1 mm) diameter plano-convex lens is made with High purity UV grade fused silica. It has a 150 mm focal length and a 190 to 2500 nm range.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Focusing Lens, Plano-Convex, 38.1 mm, UVFS, 150 mm EFL, Uncoated - 41570 - Newport MKS
Irvine, CA, United States
Focusing Lens, Plano-Convex, 38.1 mm, UVFS, 150 mm EFL, Uncoated
41570
Focusing Lens, Plano-Convex, 38.1 mm, UVFS, 150 mm EFL, Uncoated 41570
The 41570 Focusing Lens is used to focus a collimated beam from a light source onto a fused silica fiber. This 1.5 inch (38.1 mm) diameter plano-convex lens is made with High purity UV grade fused silica. It has a 150 mm focal length and a 190 to 2500 nm range.

The 41570 Focusing Lens is used to focus a collimated beam from a light source onto a fused silica fiber. This 1.5 inch (38.1 mm) diameter plano-convex lens is made with High purity UV grade fused silica. It has a 150 mm focal length and a 190 to 2500 nm range.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Optical Lenses
Product Number 41570
Product Name Focusing Lens, Plano-Convex, 38.1 mm, UVFS, 150 mm EFL, Uncoated
Lens Type Spherical Lens
Focal Length 146 mm (5.77 inch)
Center Thickness 5 mm (0.1969 inch)
Edge Thickness 2.3 mm (0.0906 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Bi-Convex Lens, N-BK7, 50.8 mm Diameter, 150 mm EFL, Uncoated - KBX160 - Newport MKS
Specs
Lens Type Spherical Lens
Focal Length 148 mm (5.81 inch)
Center Thickness 7.22 mm (0.2844 inch)
View Details
Bi-Convex Lens, N-BK7, 12.7 mm Diameter, 62.9 mm EFL, 1064nm - KBX037AR.33 - Newport MKS
Specs
Lens Type Spherical Lens
Focal Length 61.69 mm (2.43 inch)
Center Thickness 3.63 mm (0.1428 inch)
View Details
Cylindrical Lens, Plano-Convex, 50.8 x 50.8 mm, 150 mm FL, FS, Uncoated - CSX150 - Newport MKS
Specs
Lens Type Cylindrical Lens; Spherical Lens
Focal Length 145 mm (5.7 inch)
Center Thickness 7.85 mm (0.3091 inch)
View Details
Bi-Convex Lens, N-BK7, 25.4 mm Diameter, 100 mm EFL, 1000-1550nm - KBX064AR.18 - Newport MKS
Specs
Lens Type Spherical Lens
Focal Length 98.47 mm (3.88 inch)
Center Thickness 4.58 mm (0.1802 inch)
View Details