Newport MKS Cylindrical Lens, Plano-Convex, N-BK7, 2x2 in., 200 mm EFL, Uncoated CKX200

Description
The CKX200 Plano-Convex Cylindrical Lens is an uncoated, 2 inch (50.8 mm) length by 2 inch (50.8 mm) width, N-BK7 plano-convex cylindrical lens with an effective focal length of 200 mm. It is designed to meet the demanding requirements of laser electro-optic applications. Newport's N-BK7 precision cylindrical lenses are manufactured from fine annealed optical glass and are polished to tight tolerances to ensure minimum wavefront distortion.
Request a Quote
Description
The CKX200 Plano-Convex Cylindrical Lens is an uncoated, 2 inch (50.8 mm) length by 2 inch (50.8 mm) width, N-BK7 plano-convex cylindrical lens with an effective focal length of 200 mm. It is designed to meet the demanding requirements of laser electro-optic applications. Newport's N-BK7 precision cylindrical lenses are manufactured from fine annealed optical glass and are polished to tight tolerances to ensure minimum wavefront distortion.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Cylindrical Lens, Plano-Convex, N-BK7, 2x2 in., 200 mm EFL, Uncoated - CKX200 - Newport MKS
Irvine, CA, United States
Cylindrical Lens, Plano-Convex, N-BK7, 2x2 in., 200 mm EFL, Uncoated
CKX200
Cylindrical Lens, Plano-Convex, N-BK7, 2x2 in., 200 mm EFL, Uncoated CKX200
The CKX200 Plano-Convex Cylindrical Lens is an uncoated, 2 inch (50.8 mm) length by 2 inch (50.8 mm) width, N-BK7 plano-convex cylindrical lens with an effective focal length of 200 mm. It is designed to meet the demanding requirements of laser electro-optic applications. Newport's N-BK7 precision cylindrical lenses are manufactured from fine annealed optical glass and are polished to tight tolerances to ensure minimum wavefront distortion.

The CKX200 Plano-Convex Cylindrical Lens is an uncoated, 2 inch (50.8 mm) length by 2 inch (50.8 mm) width, N-BK7 plano-convex cylindrical lens with an effective focal length of 200 mm. It is designed to meet the demanding requirements of laser electro-optic applications. Newport's N-BK7 precision cylindrical lenses are manufactured from fine annealed optical glass and are polished to tight tolerances to ensure minimum wavefront distortion.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Optical Lenses
Product Number CKX200
Product Name Cylindrical Lens, Plano-Convex, N-BK7, 2x2 in., 200 mm EFL, Uncoated
Lens Type Cylindrical Lens; Spherical Lens
Unlock Full Specs
to access all available technical data

Similar Products

Polished Aspheric Lens, Plano-Convex, L-BAL35, 25 mm, 25.0 mm EFL, 430-700 nm - KPA18AR.14 - Newport MKS
Specs
Lens Type Aspheric; Spherical Lens
Focal Length 20.28 mm (0.7984 inch)
Center Thickness 7.5 mm (0.2953 inch)
View Details
Bi-Convex Lens, N-BK7, 12.7 mm Diameter, 38.1 mm EFL, 430-700nm - KBX031AR.14 - Newport MKS
Specs
Lens Type Spherical Lens
Focal Length 36.74 mm (1.45 inch)
Center Thickness 4.05 mm (0.1594 inch)
View Details
Cylindrical Lens, Plano-Concave, 50.8x19mm, -25.4 mm FL, FS, 245-440 nm - CSV025AR.10 - Newport MKS
Specs
Lens Type Cylindrical Lens; Spherical Lens
Focal Length -27.11 mm (-1.07 inch)
Center Thickness 2.5 mm (0.0984 inch)
View Details
Cylindrical Lens, Plano-Concave, N-BK7, 25.4x6.35mm,-6.4mm FL,650-1000nm - CKV006AR.16 - Newport MKS
Specs
Lens Type Cylindrical Lens; Spherical Lens
Focal Length -10.96 mm (-0.4315 inch)
Center Thickness 6 mm (0.2362 inch)
View Details