Newport MKS Bi-Concave Lens, N-BK7, 50.8 mm Diameter, -200 mm EFL, Uncoated KBC076

Description
The KBC076 Bi-Concave Lens is an uncoated 50.8 mm diameter N-BK7 Bi-concave lens with an effective focal length of -200 mm. It is designed to meet the demanding requirements of laser electro-optic applications. Newport's N-BK7 precision bi-concave lenses are manufactured from fine annealed optical glass and are polished to tight tolerances using master test plates to ensure minimum wavefront distortion.
Request a Quote
Description
The KBC076 Bi-Concave Lens is an uncoated 50.8 mm diameter N-BK7 Bi-concave lens with an effective focal length of -200 mm. It is designed to meet the demanding requirements of laser electro-optic applications. Newport's N-BK7 precision bi-concave lenses are manufactured from fine annealed optical glass and are polished to tight tolerances using master test plates to ensure minimum wavefront distortion.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Bi-Concave Lens, N-BK7, 50.8 mm Diameter, -200 mm EFL, Uncoated - KBC076 - Newport MKS
Irvine, CA, United States
Bi-Concave Lens, N-BK7, 50.8 mm Diameter, -200 mm EFL, Uncoated
KBC076
Bi-Concave Lens, N-BK7, 50.8 mm Diameter, -200 mm EFL, Uncoated KBC076
The KBC076 Bi-Concave Lens is an uncoated 50.8 mm diameter N-BK7 Bi-concave lens with an effective focal length of -200 mm. It is designed to meet the demanding requirements of laser electro-optic applications. Newport's N-BK7 precision bi-concave lenses are manufactured from fine annealed optical glass and are polished to tight tolerances using master test plates to ensure minimum wavefront distortion.

The KBC076 Bi-Concave Lens is an uncoated 50.8 mm diameter N-BK7 Bi-concave lens with an effective focal length of -200 mm. It is designed to meet the demanding requirements of laser electro-optic applications. Newport's N-BK7 precision bi-concave lenses are manufactured from fine annealed optical glass and are polished to tight tolerances using master test plates to ensure minimum wavefront distortion.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Optical Lenses
Product Number KBC076
Product Name Bi-Concave Lens, N-BK7, 50.8 mm Diameter, -200 mm EFL, Uncoated
Lens Type Spherical Lens
Focal Length -201 mm (-7.91 inch)
Center Thickness 2.5 mm (0.0984 inch)
Edge Thickness 5.03 mm (0.1980 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Precision Singlet Lens Kit, Intro, N-BK7, 50.8 mm, 20 Lenses, 650-1000 nm - 20LKT-2AR.16-P - Newport MKS
Specs
Lens Type Singlet Lens
Diameter / Length 50.8 mm (2 inch)
Materials N-BK7
View Details
Cylindrical Lens, Plano-Concave, N-BK7, 50.8x25.4mm, -200mm FL, 1000-1550nm - CKV200AR.18 - Newport MKS
Specs
Lens Type Cylindrical Lens; Spherical Lens
Focal Length -204 mm (-8.03 inch)
Center Thickness 6 mm (0.2362 inch)
View Details
Polished Aspheric Lens, Plano-Convex, L-BAL35, 15 mm, 18.75 mm EFL, 430-700 nm - KPA11AR.14 - Newport MKS
Specs
Lens Type Aspheric; Spherical Lens
Focal Length 15.92 mm (0.6268 inch)
Center Thickness 4.5 mm (0.1772 inch)
View Details
Bi-Convex Lens, N-BK7, 25.4 mm Diameter, 38.1 mm EFL, 1064nm - KBX049AR.33 - Newport MKS
Specs
Lens Type Spherical Lens
Focal Length 35.59 mm (1.4 inch)
Center Thickness 7.36 mm (0.2898 inch)
View Details