Newport MKS Aspheric Lens, Molded Glass, 4.00 mm, 2.75 mm FL, 0.64 NA, 600-1050 nm KGA392-B

Description
The KGA392-B Geltech Molded Glass Aspheric Lens is a very economic choice for collimating or focusing light at high magnification. It is made from CDGM D-ZLaF52LA glass, which features low dispersion (Vd=40.99). Typical applications include fiber coupling, laser diodes, medical lasers, optical data storage, and barcode scanners. This 4.00 mm diameter lens has an effective focal length of 2.75 mm and a 0.64 NA. It has a NIR anti-reflective coating for 600-1050 nm.
Request a Quote
Description
The KGA392-B Geltech Molded Glass Aspheric Lens is a very economic choice for collimating or focusing light at high magnification. It is made from CDGM D-ZLaF52LA glass, which features low dispersion (Vd=40.99). Typical applications include fiber coupling, laser diodes, medical lasers, optical data storage, and barcode scanners. This 4.00 mm diameter lens has an effective focal length of 2.75 mm and a 0.64 NA. It has a NIR anti-reflective coating for 600-1050 nm.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Aspheric Lens, Molded Glass, 4.00 mm, 2.75 mm FL, 0.64 NA, 600-1050 nm - KGA392-B - Newport MKS
Irvine, CA, United States
Aspheric Lens, Molded Glass, 4.00 mm, 2.75 mm FL, 0.64 NA, 600-1050 nm
KGA392-B
Aspheric Lens, Molded Glass, 4.00 mm, 2.75 mm FL, 0.64 NA, 600-1050 nm KGA392-B
The KGA392-B Geltech Molded Glass Aspheric Lens is a very economic choice for collimating or focusing light at high magnification. It is made from CDGM D-ZLaF52LA glass, which features low dispersion (Vd=40.99). Typical applications include fiber coupling, laser diodes, medical lasers, optical data storage, and barcode scanners. This 4.00 mm diameter lens has an effective focal length of 2.75 mm and a 0.64 NA. It has a NIR anti-reflective coating for 600-1050 nm.

The KGA392-B Geltech Molded Glass Aspheric Lens is a very economic choice for collimating or focusing light at high magnification. It is made from CDGM D-ZLaF52LA glass, which features low dispersion (Vd=40.99). Typical applications include fiber coupling, laser diodes, medical lasers, optical data storage, and barcode scanners. This 4.00 mm diameter lens has an effective focal length of 2.75 mm and a 0.64 NA. It has a NIR anti-reflective coating for 600-1050 nm.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Optical Lenses
Product Number KGA392-B
Product Name Aspheric Lens, Molded Glass, 4.00 mm, 2.75 mm FL, 0.64 NA, 600-1050 nm
Lens Type Aspheric
Unlock Full Specs
to access all available technical data

Similar Products

Bi-Convex Lens, N-BK7, 25.4 mm Diameter, 500 mm EFL, 650-1000nm - KBX082AR.16 - Newport MKS
Specs
Lens Type Spherical Lens
Focal Length 499 mm (19.64 inch)
Center Thickness 3.31 mm (0.1304 inch)
View Details
Cylindrical Lens, Plano-Concave, 2 x 1 in., -50.2 mm FL, FS, 245-440 nm - CSV050AR.10 - Newport MKS
Specs
Lens Type Cylindrical Lens; Spherical Lens
Focal Length -51.91 mm (-2.04 inch)
Center Thickness 2.5 mm (0.0984 inch)
View Details
Aspheric Lens, Molded Glass, 3.00 mm, 2.00 mm FL, 0.47 NA, 350-700 nm - KGA150-A - Newport MKS
Specs
Lens Type Aspheric
Edge Thickness 0.2750 mm (0.0108 inch)
Diameter / Length 3 mm (0.1181 inch)
View Details
Mounted Aspheric Lens, Molded Glass, 6.325 mm, 4.51 FL, 350-700 nm - KGA230-A-MT - Newport MKS
Specs
Lens Type Aspheric
Edge Thickness 0.2500 mm (0.0098 inch)
Diameter / Length 6.35 mm (0.2500 inch)
View Details