Newport MKS Bi-Convex Lens, N-BK7, 25.4 mm Diameter, 500 mm EFL, 650-1000nm KBX082AR.16

Description
The KBX082AR.16 N-BK7 Bi-Convex Lens is a 1 inch (25.4 mm) diameter, 650 to 1000 nm anti-reflection coated, N-BK7 bi-convex lens with an effective focal length of 500 mm. It is designed to meet the demanding requirements of laser electro-optic applications. Newport's N-BK7 precision bi-convex lenses are manufactured from fine annealed optical glass and are polished to tight tolerances using master test plates to ensure minimum wavefront distortion.
Request a Quote
Description
The KBX082AR.16 N-BK7 Bi-Convex Lens is a 1 inch (25.4 mm) diameter, 650 to 1000 nm anti-reflection coated, N-BK7 bi-convex lens with an effective focal length of 500 mm. It is designed to meet the demanding requirements of laser electro-optic applications. Newport's N-BK7 precision bi-convex lenses are manufactured from fine annealed optical glass and are polished to tight tolerances using master test plates to ensure minimum wavefront distortion.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Bi-Convex Lens, N-BK7, 25.4 mm Diameter, 500 mm EFL, 650-1000nm - KBX082AR.16 - Newport MKS
Irvine, CA, United States
Bi-Convex Lens, N-BK7, 25.4 mm Diameter, 500 mm EFL, 650-1000nm
KBX082AR.16
Bi-Convex Lens, N-BK7, 25.4 mm Diameter, 500 mm EFL, 650-1000nm KBX082AR.16
The KBX082AR.16 N-BK7 Bi-Convex Lens is a 1 inch (25.4 mm) diameter, 650 to 1000 nm anti-reflection coated, N-BK7 bi-convex lens with an effective focal length of 500 mm. It is designed to meet the demanding requirements of laser electro-optic applications. Newport's N-BK7 precision bi-convex lenses are manufactured from fine annealed optical glass and are polished to tight tolerances using master test plates to ensure minimum wavefront distortion.

The KBX082AR.16 N-BK7 Bi-Convex Lens is a 1 inch (25.4 mm) diameter, 650 to 1000 nm anti-reflection coated, N-BK7 bi-convex lens with an effective focal length of 500 mm. It is designed to meet the demanding requirements of laser electro-optic applications. Newport's N-BK7 precision bi-convex lenses are manufactured from fine annealed optical glass and are polished to tight tolerances using master test plates to ensure minimum wavefront distortion.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Optical Lenses
Product Number KBX082AR.16
Product Name Bi-Convex Lens, N-BK7, 25.4 mm Diameter, 500 mm EFL, 650-1000nm
Lens Type Spherical Lens
Focal Length 499 mm (19.64 inch)
Center Thickness 3.31 mm (0.1304 inch)
Edge Thickness 3 mm (0.1181 inch)
Diameter / Length 25.4 mm (1 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Cylindrical Lens, Plano-Convex, N-BK7, 12.5 mm, 25 mm FL, 400-700 nm - CKX11-C - Newport MKS
Specs
Lens Type Cylindrical Lens; Spherical Lens
Focal Length 23.09 mm (0.9091 inch)
Center Thickness 2.9 mm (0.1142 inch)
View Details
Polished Aspheric Lens, Plano-Convex, L-BAL35, 25 mm, 18.75 mm EFL, Uncoated - KPA19 - Newport MKS
Specs
Lens Type Aspheric; Spherical Lens
Focal Length 12.46 mm (0.4906 inch)
Center Thickness 10 mm (0.3937 inch)
View Details
Bi-Concave Lens, N-BK7, 6.35 mm Diameter, -12.5 mm EFL, 650-1000nm - KBC010AR.16 - Newport MKS
Specs
Lens Type Spherical Lens
Focal Length -13.29 mm (-0.5232 inch)
Center Thickness 2.5 mm (0.0984 inch)
View Details
Cylindrical Lens, Plano-Convex, N-BK7, 50.8x25.4 mm, 62.9 mm, Uncoated - CKX062 - Newport MKS
Specs
Lens Type Cylindrical Lens; Spherical Lens
Materials BK7 Glass; Grade A N-BK7
View Details