Newport MKS Aspheric Lens, Molded Glass, 3.00 mm, 2.00 mm FL, 0.47 NA, 350-700 nm KGA150-A

Description
The KGA150-A Geltech Molded Glass Aspheric Lens is a very economic choice for collimating or focusing light at high magnification. It is made from CDGM D-ZLaF52LA glass, which features low dispersion (Vd=40.99). Typical applications include fiber coupling, laser diodes, medical lasers, optical data storage, and barcode scanners. This 3.00 mm diameter lens has an effective focal length of 2.00 mm and a 0.47 NA. It has a Visible anti-reflective coating for 350-700 nm.
Request a Quote
Description
The KGA150-A Geltech Molded Glass Aspheric Lens is a very economic choice for collimating or focusing light at high magnification. It is made from CDGM D-ZLaF52LA glass, which features low dispersion (Vd=40.99). Typical applications include fiber coupling, laser diodes, medical lasers, optical data storage, and barcode scanners. This 3.00 mm diameter lens has an effective focal length of 2.00 mm and a 0.47 NA. It has a Visible anti-reflective coating for 350-700 nm.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Aspheric Lens, Molded Glass, 3.00 mm, 2.00 mm FL, 0.47 NA, 350-700 nm - KGA150-A - Newport MKS
Irvine, CA, United States
Aspheric Lens, Molded Glass, 3.00 mm, 2.00 mm FL, 0.47 NA, 350-700 nm
KGA150-A
Aspheric Lens, Molded Glass, 3.00 mm, 2.00 mm FL, 0.47 NA, 350-700 nm KGA150-A
The KGA150-A Geltech Molded Glass Aspheric Lens is a very economic choice for collimating or focusing light at high magnification. It is made from CDGM D-ZLaF52LA glass, which features low dispersion (Vd=40.99). Typical applications include fiber coupling, laser diodes, medical lasers, optical data storage, and barcode scanners. This 3.00 mm diameter lens has an effective focal length of 2.00 mm and a 0.47 NA. It has a Visible anti-reflective coating for 350-700 nm.

The KGA150-A Geltech Molded Glass Aspheric Lens is a very economic choice for collimating or focusing light at high magnification. It is made from CDGM D-ZLaF52LA glass, which features low dispersion (Vd=40.99). Typical applications include fiber coupling, laser diodes, medical lasers, optical data storage, and barcode scanners. This 3.00 mm diameter lens has an effective focal length of 2.00 mm and a 0.47 NA. It has a Visible anti-reflective coating for 350-700 nm.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Optical Lenses
Product Number KGA150-A
Product Name Aspheric Lens, Molded Glass, 3.00 mm, 2.00 mm FL, 0.47 NA, 350-700 nm
Lens Type Aspheric
Edge Thickness 0.2750 mm (0.0108 inch)
Diameter / Length 3 mm (0.1181 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Bi-Convex Lens, N-BK7, 25.4 mm Diameter, 62.9 mm EFL, 430-700nm - KBX055AR.14 - Newport MKS
Specs
Lens Type Spherical Lens
Focal Length 61.04 mm (2.4 inch)
Center Thickness 5.54 mm (0.2182 inch)
View Details
Polished Aspheric Lens, Plano-Convex, L-BAL35, 25 mm, 25.0 mm EFL, 430-700 nm - KPA18AR.14 - Newport MKS
Specs
Lens Type Aspheric; Spherical Lens
Focal Length 20.28 mm (0.7984 inch)
Center Thickness 7.5 mm (0.2953 inch)
View Details
Polished Aspheric Lens, Bi-Convex, L-BAL35, 30 mm, 30.0 mm EFL, 650-1000 nm - KPA20AR.16 - Newport MKS
Specs
Lens Type Aspheric; Spherical Lens
Focal Length 22.97 mm (0.9043 inch)
Center Thickness 11.7 mm (0.4606 inch)
View Details
Microscope Objective Lens, Reflective, 36x, 160 mm BFL - 50102-01 - Newport MKS
Specs
Lens Type Objective Lens
Focal Length 160 mm (6.3 inch)
Lens Features Microoptic
View Details