Newport MKS Cylindrical Lens, Plano-Concave, 2 x 1 in., -50.2 mm FL, FS, 245-440 nm CSV050AR.10

Description
The CSV050AR.10 Plano-Concave Cylindrical Lens is a 245 to 440 nm anti-reflection coated, fused silica plano-concave cylindrical lens with a 2 inch (50.8 mm) length and a 1 inch (25.4 mm) width and an effective focal length of -50.2 mm. It is designed to meet the demanding requirements of laser electro-optic applications. Newport's UV grade fused silica precision cylindrical lenses are polished to tight tolerances to ensure minimum wavefront distortion. UV grade fused silica will not fluoresce under UV light and is resistant to radiation. And for high-energy applications, the extreme purity of fused silica eliminates microscopic defect sites that could lead to laser damage.
Request a Quote
Description
The CSV050AR.10 Plano-Concave Cylindrical Lens is a 245 to 440 nm anti-reflection coated, fused silica plano-concave cylindrical lens with a 2 inch (50.8 mm) length and a 1 inch (25.4 mm) width and an effective focal length of -50.2 mm. It is designed to meet the demanding requirements of laser electro-optic applications. Newport's UV grade fused silica precision cylindrical lenses are polished to tight tolerances to ensure minimum wavefront distortion. UV grade fused silica will not fluoresce under UV light and is resistant to radiation. And for high-energy applications, the extreme purity of fused silica eliminates microscopic defect sites that could lead to laser damage.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Cylindrical Lens, Plano-Concave, 2 x 1 in., -50.2 mm FL, FS, 245-440 nm - CSV050AR.10 - Newport MKS
Irvine, CA, United States
Cylindrical Lens, Plano-Concave, 2 x 1 in., -50.2 mm FL, FS, 245-440 nm
CSV050AR.10
Cylindrical Lens, Plano-Concave, 2 x 1 in., -50.2 mm FL, FS, 245-440 nm CSV050AR.10
The CSV050AR.10 Plano-Concave Cylindrical Lens is a 245 to 440 nm anti-reflection coated, fused silica plano-concave cylindrical lens with a 2 inch (50.8 mm) length and a 1 inch (25.4 mm) width and an effective focal length of -50.2 mm. It is designed to meet the demanding requirements of laser electro-optic applications. Newport's UV grade fused silica precision cylindrical lenses are polished to tight tolerances to ensure minimum wavefront distortion. UV grade fused silica will not fluoresce under UV light and is resistant to radiation. And for high-energy applications, the extreme purity of fused silica eliminates microscopic defect sites that could lead to laser damage.

The CSV050AR.10 Plano-Concave Cylindrical Lens is a 245 to 440 nm anti-reflection coated, fused silica plano-concave cylindrical lens with a 2 inch (50.8 mm) length and a 1 inch (25.4 mm) width and an effective focal length of -50.2 mm. It is designed to meet the demanding requirements of laser electro-optic applications. Newport's UV grade fused silica precision cylindrical lenses are polished to tight tolerances to ensure minimum wavefront distortion. UV grade fused silica will not fluoresce under UV light and is resistant to radiation. And for high-energy applications, the extreme purity of fused silica eliminates microscopic defect sites that could lead to laser damage.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Optical Lenses
Product Number CSV050AR.10
Product Name Cylindrical Lens, Plano-Concave, 2 x 1 in., -50.2 mm FL, FS, 245-440 nm
Lens Type Cylindrical Lens; Spherical Lens
Focal Length -51.91 mm (-2.04 inch)
Center Thickness 2.5 mm (0.0984 inch)
Edge Thickness 5.99 mm (0.2358 inch)
Radius of Curvature -23.09 mm (-0.9091 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Cylindrical Lens, Plano-Concave, N-BK7, 1 x 0.5 in, -25mm FL,430-700nm - CKV025AR.14 - Newport MKS
Specs
Lens Type Cylindrical Lens; Spherical Lens
Focal Length -28.96 mm (-1.14 inch)
Center Thickness 6 mm (0.2362 inch)
View Details
Bi-Convex Lens, N-BK7, 50.8 mm Diameter, 400 mm EFL, Uncoated - KBX175 - Newport MKS
Specs
Lens Type Spherical Lens
Focal Length 398 mm (15.69 inch)
Center Thickness 4.57 mm (0.1797 inch)
View Details
Bi-Convex Lens, N-BK7, 12.7 mm Diameter, 19.0 mm EFL, 1000-1550nm - KBX025AR.18 - Newport MKS
Specs
Lens Type Spherical Lens
Focal Length 17.19 mm (0.6768 inch)
Center Thickness 5.22 mm (0.2055 inch)
View Details
Cylindrical Lens, Plano-Convex, N-BK7, 12.5 mm, 12.5 mm FL, 400-700 nm - CKX10-C - Newport MKS
Specs
Lens Type Cylindrical Lens; Spherical Lens
Focal Length 7.57 mm (0.2980 inch)
Center Thickness 7.48 mm (0.2945 inch)
View Details