Newport MKS Aspheric Lens, Molded Glass, 4.70 mm, 4.50 mm FL, 0.42 NA, 350-700 nm KGA350-A

Description
The KGA350-A Geltech Molded Glass Aspheric Lens is a very economic choice for collimating or focusing light at high magnification. It is made from CDGM D-ZK3 glass, which features low dispersion (Vd=61.15). Typical applications include fiber coupling, laser diodes, medical lasers, optical data storage, and barcode scanners. This 4.70 mm diameter lens has an effective focal length of 4.50 mm and a 0.42 NA. It has a Visible anti-reflective coating for 350-700 nm.
Request a Quote
Description
The KGA350-A Geltech Molded Glass Aspheric Lens is a very economic choice for collimating or focusing light at high magnification. It is made from CDGM D-ZK3 glass, which features low dispersion (Vd=61.15). Typical applications include fiber coupling, laser diodes, medical lasers, optical data storage, and barcode scanners. This 4.70 mm diameter lens has an effective focal length of 4.50 mm and a 0.42 NA. It has a Visible anti-reflective coating for 350-700 nm.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Aspheric Lens, Molded Glass, 4.70 mm, 4.50 mm FL, 0.42 NA, 350-700 nm - KGA350-A - Newport MKS
Irvine, CA, United States
Aspheric Lens, Molded Glass, 4.70 mm, 4.50 mm FL, 0.42 NA, 350-700 nm
KGA350-A
Aspheric Lens, Molded Glass, 4.70 mm, 4.50 mm FL, 0.42 NA, 350-700 nm KGA350-A
The KGA350-A Geltech Molded Glass Aspheric Lens is a very economic choice for collimating or focusing light at high magnification. It is made from CDGM D-ZK3 glass, which features low dispersion (Vd=61.15). Typical applications include fiber coupling, laser diodes, medical lasers, optical data storage, and barcode scanners. This 4.70 mm diameter lens has an effective focal length of 4.50 mm and a 0.42 NA. It has a Visible anti-reflective coating for 350-700 nm.

The KGA350-A Geltech Molded Glass Aspheric Lens is a very economic choice for collimating or focusing light at high magnification. It is made from CDGM D-ZK3 glass, which features low dispersion (Vd=61.15). Typical applications include fiber coupling, laser diodes, medical lasers, optical data storage, and barcode scanners. This 4.70 mm diameter lens has an effective focal length of 4.50 mm and a 0.42 NA. It has a Visible anti-reflective coating for 350-700 nm.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Optical Lenses
Product Number KGA350-A
Product Name Aspheric Lens, Molded Glass, 4.70 mm, 4.50 mm FL, 0.42 NA, 350-700 nm
Lens Type Aspheric
Unlock Full Specs
to access all available technical data

Similar Products

Bi-Concave Lens, N-BK7, 50.8 mm Diameter, -200 mm EFL, 1000-1550nm - KBC076AR.18 - Newport MKS
Specs
Lens Type Spherical Lens
Focal Length -201 mm (-7.91 inch)
Center Thickness 2.5 mm (0.0984 inch)
View Details
Cylindrical Lens, Plano-Convex, 50.8x50.8 mm, 300 mm FL, FS, 245-440 nm - CSX300AR.10 - Newport MKS
Specs
Lens Type Cylindrical Lens; Spherical Lens
Focal Length 296 mm (11.67 inch)
Center Thickness 5.36 mm (0.2110 inch)
View Details
Plano-Convex Lens, AMTIR-1, 25.4 mm, 26.06 mm FL, 800-16000 nm - AMPX010 - Newport MKS
Specs
Lens Type Spherical Lens
Focal Length 24.59 mm (0.9681 inch)
Center Thickness 3.68 mm (0.1449 inch)
View Details
Aspheric Lens, Molded Glass, 4.00 mm, 2.72 mm FL, 0.55 NA, 600-1050 nm - KGA160-B - Newport MKS
Specs
Lens Type Aspheric
Diameter / Length 4 mm (0.1575 inch)
Materials D-ZLaF52LA
View Details