Newport MKS Plano-Convex Lens, AMTIR-1, 25.4 mm, 26.06 mm FL, 800-16000 nm AMPX010

Description
The AMPX010 is a Plano-Convex Infrared Lens made of AMTIR-1 material. It has a diameter of 25.4 mm and an effective focal length of 26.06 mm. AMTIR-1 is a synthetic material transmissive in the near to mid IR range (800 nm to 16 μm). Transmittance is approximately 70% over the entire range. These are our most economical IR lenses.
Request a Quote
Description
The AMPX010 is a Plano-Convex Infrared Lens made of AMTIR-1 material. It has a diameter of 25.4 mm and an effective focal length of 26.06 mm. AMTIR-1 is a synthetic material transmissive in the near to mid IR range (800 nm to 16 μm). Transmittance is approximately 70% over the entire range. These are our most economical IR lenses.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Plano-Convex Lens, AMTIR-1, 25.4 mm, 26.06 mm FL, 800-16000 nm - AMPX010 - Newport MKS
Irvine, CA, United States
Plano-Convex Lens, AMTIR-1, 25.4 mm, 26.06 mm FL, 800-16000 nm
AMPX010
Plano-Convex Lens, AMTIR-1, 25.4 mm, 26.06 mm FL, 800-16000 nm AMPX010
The AMPX010 is a Plano-Convex Infrared Lens made of AMTIR-1 material. It has a diameter of 25.4 mm and an effective focal length of 26.06 mm. AMTIR-1 is a synthetic material transmissive in the near to mid IR range (800 nm to 16 μm). Transmittance is approximately 70% over the entire range. These are our most economical IR lenses.

The AMPX010 is a Plano-Convex Infrared Lens made of AMTIR-1 material. It has a diameter of 25.4 mm and an effective focal length of 26.06 mm. AMTIR-1 is a synthetic material transmissive in the near to mid IR range (800 nm to 16 μm). Transmittance is approximately 70% over the entire range. These are our most economical IR lenses.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Optical Lenses
Product Number AMPX010
Product Name Plano-Convex Lens, AMTIR-1, 25.4 mm, 26.06 mm FL, 800-16000 nm
Lens Type Spherical Lens
Focal Length 24.59 mm (0.9681 inch)
Center Thickness 3.68 mm (0.1449 inch)
Edge Thickness 1.6 mm (0.0630 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Bi-Convex Lens, N-BK7, 25.4 mm Diameter, 88.3 mm EFL, 430-700nm - KBX061AR.14 - Newport MKS
Specs
Lens Type Spherical Lens
Focal Length 86.7 mm (3.41 inch)
Center Thickness 4.79 mm (0.1887 inch)
View Details
Cylindrical Lens, Plano-Convex, N-BK7, 25.4x12.7mm, 19mm, 1000-1550 nm - CKX019AR.18 - Newport MKS
Specs
Lens Type Cylindrical Lens; Spherical Lens
Materials BK7 Glass; Grade A N-BK7
Lens Features Antireflection Coating
View Details
Cylindrical Lens, Plano-Convex, N-BK7, 25.0 mm, 50 mm FL, 400-700 nm - CKX16-C - Newport MKS
Specs
Lens Type Cylindrical Lens; Spherical Lens
Focal Length 47.2 mm (1.86 inch)
Center Thickness 4.24 mm (0.1669 inch)
View Details
Cylindrical Lens, Plano-Concave, N-BK7, 50.8x19mm, -50mm FL, 650-1000nm - CKV050AR.16 - Newport MKS
Specs
Lens Type Cylindrical Lens; Spherical Lens
Focal Length -53.96 mm (-2.12 inch)
Center Thickness 6 mm (0.2362 inch)
View Details