Newport MKS Cylindrical Lens, Plano-Convex, 50.8x50.8 mm, 300 mm FL, FS, 245-440 nm CSX300AR.10

Description
The CSX300AR.10 Plano-Convex Cylindrical Lens is a 245 to 440 nm anti-reflection coated, fused silica, plano-convex cylindrical lens with a 2 inch (50.8 mm) length, a 2 inch (50.8 mm) width and an effective focal length of 300 mm. It is designed to meet the demanding requirements of laser electro-optic applications. Newport's UV grade fused silica precision cylindrical lenses are polished to tight tolerances to ensure minimum wavefront distortion. UV grade fused silica will not fluoresce under UV light and is resistant to radiation. And for high-energy applications, the extreme purity of fused silica eliminates microscopic defect sites that could lead to laser damage.
Request a Quote
Description
The CSX300AR.10 Plano-Convex Cylindrical Lens is a 245 to 440 nm anti-reflection coated, fused silica, plano-convex cylindrical lens with a 2 inch (50.8 mm) length, a 2 inch (50.8 mm) width and an effective focal length of 300 mm. It is designed to meet the demanding requirements of laser electro-optic applications. Newport's UV grade fused silica precision cylindrical lenses are polished to tight tolerances to ensure minimum wavefront distortion. UV grade fused silica will not fluoresce under UV light and is resistant to radiation. And for high-energy applications, the extreme purity of fused silica eliminates microscopic defect sites that could lead to laser damage.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Cylindrical Lens, Plano-Convex, 50.8x50.8 mm, 300 mm FL, FS, 245-440 nm - CSX300AR.10 - Newport MKS
Irvine, CA, United States
Cylindrical Lens, Plano-Convex, 50.8x50.8 mm, 300 mm FL, FS, 245-440 nm
CSX300AR.10
Cylindrical Lens, Plano-Convex, 50.8x50.8 mm, 300 mm FL, FS, 245-440 nm CSX300AR.10
The CSX300AR.10 Plano-Convex Cylindrical Lens is a 245 to 440 nm anti-reflection coated, fused silica, plano-convex cylindrical lens with a 2 inch (50.8 mm) length, a 2 inch (50.8 mm) width and an effective focal length of 300 mm. It is designed to meet the demanding requirements of laser electro-optic applications. Newport's UV grade fused silica precision cylindrical lenses are polished to tight tolerances to ensure minimum wavefront distortion. UV grade fused silica will not fluoresce under UV light and is resistant to radiation. And for high-energy applications, the extreme purity of fused silica eliminates microscopic defect sites that could lead to laser damage.

The CSX300AR.10 Plano-Convex Cylindrical Lens is a 245 to 440 nm anti-reflection coated, fused silica, plano-convex cylindrical lens with a 2 inch (50.8 mm) length, a 2 inch (50.8 mm) width and an effective focal length of 300 mm. It is designed to meet the demanding requirements of laser electro-optic applications. Newport's UV grade fused silica precision cylindrical lenses are polished to tight tolerances to ensure minimum wavefront distortion. UV grade fused silica will not fluoresce under UV light and is resistant to radiation. And for high-energy applications, the extreme purity of fused silica eliminates microscopic defect sites that could lead to laser damage.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Optical Lenses
Product Number CSX300AR.10
Product Name Cylindrical Lens, Plano-Convex, 50.8x50.8 mm, 300 mm FL, FS, 245-440 nm
Lens Type Cylindrical Lens; Spherical Lens
Focal Length 296 mm (11.67 inch)
Center Thickness 5.36 mm (0.2110 inch)
Edge Thickness 3 mm (0.1181 inch)
Radius of Curvature 138 mm (5.43 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Bi-Convex Lens, N-BK7, 6.35 mm Diameter, 6.4 mm EFL, 430-700nm - KBX010AR.14 - Newport MKS
Specs
Lens Type Spherical Lens
Focal Length 4.47 mm (0.1760 inch)
Center Thickness 4.96 mm (0.1953 inch)
View Details
Aspheric Objective Lens, 60x, 2.8 mm EFL, 1050-1600 nm - 5721-C-H - Newport MKS
Specs
Lens Type Aspheric; Objective Lens
Center Thickness 2.24 mm (0.0882 inch)
Diameter / Length 4 mm (0.1575 inch)
View Details
Cylindrical Lens, Plano-Convex, N-BK7, 2x2 in, 200 mm EFL, 1000-1550 nm - CKX200AR.18 - Newport MKS
Specs
Lens Type Cylindrical Lens; Spherical Lens
Materials BK7 Glass; Grade A N-BK7
Lens Features Antireflection Coating
View Details
Bi-Convex Lens, N-BK7, 25.4 mm Diameter, 1000 mm EFL, 650-1000nm - KBX088AR.16 - Newport MKS
Specs
Lens Type Spherical Lens
Focal Length 999 mm (39.33 inch)
Center Thickness 3.16 mm (0.1243 inch)
View Details