Newport MKS Aspheric Lens, Molded Glass, 4.00 mm, 2.72 mm FL, 0.55 NA, 600-1050 nm KGA160-B

Description
The KGA160-B Geltech Molded Glass Aspheric Lens is a very economic choice for collimating or focusing light at high magnification. It is made from CDGM D-ZLaF52LA glass, which features low dispersion (Vd=40.99). Typical applications include fiber coupling, laser diodes, medical lasers, optical data storage, and barcode scanners. This 4.00 mm diameter lens has an effective focal length of 2.72 mm and a 0.55 NA. It has a NIR anti-reflective coating for 600-1050 nm.
Request a Quote
Description
The KGA160-B Geltech Molded Glass Aspheric Lens is a very economic choice for collimating or focusing light at high magnification. It is made from CDGM D-ZLaF52LA glass, which features low dispersion (Vd=40.99). Typical applications include fiber coupling, laser diodes, medical lasers, optical data storage, and barcode scanners. This 4.00 mm diameter lens has an effective focal length of 2.72 mm and a 0.55 NA. It has a NIR anti-reflective coating for 600-1050 nm.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Aspheric Lens, Molded Glass, 4.00 mm, 2.72 mm FL, 0.55 NA, 600-1050 nm - KGA160-B - Newport MKS
Irvine, CA, United States
Aspheric Lens, Molded Glass, 4.00 mm, 2.72 mm FL, 0.55 NA, 600-1050 nm
KGA160-B
Aspheric Lens, Molded Glass, 4.00 mm, 2.72 mm FL, 0.55 NA, 600-1050 nm KGA160-B
The KGA160-B Geltech Molded Glass Aspheric Lens is a very economic choice for collimating or focusing light at high magnification. It is made from CDGM D-ZLaF52LA glass, which features low dispersion (Vd=40.99). Typical applications include fiber coupling, laser diodes, medical lasers, optical data storage, and barcode scanners. This 4.00 mm diameter lens has an effective focal length of 2.72 mm and a 0.55 NA. It has a NIR anti-reflective coating for 600-1050 nm.

The KGA160-B Geltech Molded Glass Aspheric Lens is a very economic choice for collimating or focusing light at high magnification. It is made from CDGM D-ZLaF52LA glass, which features low dispersion (Vd=40.99). Typical applications include fiber coupling, laser diodes, medical lasers, optical data storage, and barcode scanners. This 4.00 mm diameter lens has an effective focal length of 2.72 mm and a 0.55 NA. It has a NIR anti-reflective coating for 600-1050 nm.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Optical Lenses
Product Number KGA160-B
Product Name Aspheric Lens, Molded Glass, 4.00 mm, 2.72 mm FL, 0.55 NA, 600-1050 nm
Lens Type Aspheric
Unlock Full Specs
to access all available technical data

Similar Products

Aspheric Lens, Molded Glass, 7.20 mm, 11.0 mm FL, 0.25 NA, 600-1050 nm - KGA220-B - Newport MKS
Specs
Lens Type Aspheric
Edge Thickness 0.2500 mm (0.0098 inch)
Diameter / Length 7.2 mm (0.2835 inch)
View Details
Cylindrical Lens, Plano-Concave, N-BK7, 50.8x19 mm, -50mm FL, 430-700nm - CKV050AR.14 - Newport MKS
Specs
Lens Type Cylindrical Lens; Spherical Lens
Focal Length -53.96 mm (-2.12 inch)
Center Thickness 6 mm (0.2362 inch)
View Details
Cylindrical Lens, Plano-Concave, N-BK7, 50.8x25.4mm,-200mm FL,650-1000nm - CKV200AR.16 - Newport MKS
Specs
Lens Type Cylindrical Lens; Spherical Lens
Focal Length -204 mm (-8.03 inch)
Center Thickness 6 mm (0.2362 inch)
View Details
Bi-Convex Lens, N-BK7, 25.4 mm Diameter, 19.0 mm EFL, 430-700nm - KBX043AR.14 - Newport MKS
Specs
Lens Type Spherical Lens
Focal Length 13.28 mm (0.5228 inch)
Center Thickness 14.72 mm (0.5797 inch)
View Details