Newport MKS Aspheric Lens, Molded Glass, 6.325 mm, 4.03 mm FL, 0.62 NA, 350-700 nm KGA340-A

Description
The KGA340-A Geltech Molded Glass Aspheric Lens is a very economic choice for collimating or focusing light at high magnification. It is made from CDGM D-ZK3 glass, which features low dispersion (Vd=61.15). Typical applications include fiber coupling, laser diodes, medical lasers, optical data storage, and barcode scanners. This 6.325 mm diameter lens has an effective focal length of 4.03 mm and a 0.62 NA. It has a Visible anti-reflective coating for 350-700 nm.
Request a Quote
Description
The KGA340-A Geltech Molded Glass Aspheric Lens is a very economic choice for collimating or focusing light at high magnification. It is made from CDGM D-ZK3 glass, which features low dispersion (Vd=61.15). Typical applications include fiber coupling, laser diodes, medical lasers, optical data storage, and barcode scanners. This 6.325 mm diameter lens has an effective focal length of 4.03 mm and a 0.62 NA. It has a Visible anti-reflective coating for 350-700 nm.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Aspheric Lens, Molded Glass, 6.325 mm, 4.03 mm FL, 0.62 NA, 350-700 nm - KGA340-A - Newport MKS
Irvine, CA, United States
Aspheric Lens, Molded Glass, 6.325 mm, 4.03 mm FL, 0.62 NA, 350-700 nm
KGA340-A
Aspheric Lens, Molded Glass, 6.325 mm, 4.03 mm FL, 0.62 NA, 350-700 nm KGA340-A
The KGA340-A Geltech Molded Glass Aspheric Lens is a very economic choice for collimating or focusing light at high magnification. It is made from CDGM D-ZK3 glass, which features low dispersion (Vd=61.15). Typical applications include fiber coupling, laser diodes, medical lasers, optical data storage, and barcode scanners. This 6.325 mm diameter lens has an effective focal length of 4.03 mm and a 0.62 NA. It has a Visible anti-reflective coating for 350-700 nm.

The KGA340-A Geltech Molded Glass Aspheric Lens is a very economic choice for collimating or focusing light at high magnification. It is made from CDGM D-ZK3 glass, which features low dispersion (Vd=61.15). Typical applications include fiber coupling, laser diodes, medical lasers, optical data storage, and barcode scanners. This 6.325 mm diameter lens has an effective focal length of 4.03 mm and a 0.62 NA. It has a Visible anti-reflective coating for 350-700 nm.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Optical Lenses
Product Number KGA340-A
Product Name Aspheric Lens, Molded Glass, 6.325 mm, 4.03 mm FL, 0.62 NA, 350-700 nm
Lens Type Aspheric
Unlock Full Specs
to access all available technical data

Similar Products

Bi-Convex Lens, N-BK7, 25.4 mm Diameter, 150 mm EFL, 430-700nm - KBX070AR.14 - Newport MKS
Specs
Lens Type Spherical Lens
Focal Length 149 mm (5.85 inch)
Center Thickness 4.05 mm (0.1593 inch)
View Details
Bi-Concave Lens, N-BK7, 12.7 mm Diameter, -12.5 mm EFL, 430-700nm - KBC028AR.14 - Newport MKS
Specs
Lens Type Spherical Lens
Focal Length -13.29 mm (-0.5232 inch)
Center Thickness 2.5 mm (0.0984 inch)
View Details
Bi-Convex Lens, N-BK7, 25.4 mm Diameter, 150 mm EFL, 1064nm - KBX070AR.33 - Newport MKS
Specs
Lens Type Spherical Lens
Focal Length 149 mm (5.85 inch)
Center Thickness 4.05 mm (0.1593 inch)
View Details
Polished Aspheric Lens, Bi-Convex, L-BAL35, 20 mm, 20.0 mm EFL, 650-1000 nm - KPA14AR.16 - Newport MKS
Specs
Lens Type Aspheric; Spherical Lens
Focal Length 15.19 mm (0.5980 inch)
Center Thickness 8 mm (0.3150 inch)
View Details