Newport MKS Aspheric Objective Lens, 40x, 4.5 mm EFL, 1050-1600 nm 5722-C-H

Description
The 5722-C-H Aspheric Objective Lens is made with D-ZLaF52La. It is 6.3 mm diameter with 40x magnification and has focal length of 4.5 mm. This aspheric lens has a housing length of 10.6 mm with 5.0 mm clear aperture and a working distance of 3.08 mm. It is AR coated for the wavelength range of 1050 to 1600 nm. This compact glass plano-convex aspheric lens is a convenient, high-quality alternative to microscope objectives. It is especially handy for low f-number applications like coupling light into and out of optical fibers or collimating diode lasers since the aspheric surface minimizes the aberrations.
Request a Quote
Description
The 5722-C-H Aspheric Objective Lens is made with D-ZLaF52La. It is 6.3 mm diameter with 40x magnification and has focal length of 4.5 mm. This aspheric lens has a housing length of 10.6 mm with 5.0 mm clear aperture and a working distance of 3.08 mm. It is AR coated for the wavelength range of 1050 to 1600 nm. This compact glass plano-convex aspheric lens is a convenient, high-quality alternative to microscope objectives. It is especially handy for low f-number applications like coupling light into and out of optical fibers or collimating diode lasers since the aspheric surface minimizes the aberrations.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Aspheric Objective Lens, 40x, 4.5 mm EFL, 1050-1600 nm - 5722-C-H - Newport MKS
Irvine, CA, United States
Aspheric Objective Lens, 40x, 4.5 mm EFL, 1050-1600 nm
5722-C-H
Aspheric Objective Lens, 40x, 4.5 mm EFL, 1050-1600 nm 5722-C-H
The 5722-C-H Aspheric Objective Lens is made with D-ZLaF52La. It is 6.3 mm diameter with 40x magnification and has focal length of 4.5 mm. This aspheric lens has a housing length of 10.6 mm with 5.0 mm clear aperture and a working distance of 3.08 mm. It is AR coated for the wavelength range of 1050 to 1600 nm. This compact glass plano-convex aspheric lens is a convenient, high-quality alternative to microscope objectives. It is especially handy for low f-number applications like coupling light into and out of optical fibers or collimating diode lasers since the aspheric surface minimizes the aberrations.

The 5722-C-H Aspheric Objective Lens is made with D-ZLaF52La. It is 6.3 mm diameter with 40x magnification and has focal length of 4.5 mm. This aspheric lens has a housing length of 10.6 mm with 5.0 mm clear aperture and a working distance of 3.08 mm. It is AR coated for the wavelength range of 1050 to 1600 nm. This compact glass plano-convex aspheric lens is a convenient, high-quality alternative to microscope objectives. It is especially handy for low f-number applications like coupling light into and out of optical fibers or collimating diode lasers since the aspheric surface minimizes the aberrations.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Optical Lenses
Product Number 5722-C-H
Product Name Aspheric Objective Lens, 40x, 4.5 mm EFL, 1050-1600 nm
Lens Type Aspheric; Objective Lens
Unlock Full Specs
to access all available technical data

Similar Products

Polished Aspheric Lens, Plano-Convex, L-BAL35, 25 mm, 31.25 mm EFL, 430-700 nm - KPA17AR.14 - Newport MKS
Specs
Lens Type Aspheric; Spherical Lens
Focal Length 27.16 mm (1.07 inch)
Center Thickness 6.5 mm (0.2559 inch)
View Details
Polished Aspheric Lens, Plano-Convex, L-BAL35, 15 mm, 22.5 mm EFL, 430-700 nm - KPA10AR.14 - Newport MKS
Specs
Lens Type Aspheric; Spherical Lens
Focal Length 19.98 mm (0.7866 inch)
Center Thickness 4 mm (0.1575 inch)
View Details
Bi-Convex Lens, N-BK7, 50.8 mm Diameter, 125 mm EFL, 650-1000nm - KBX157AR.16 - Newport MKS
Specs
Lens Type Spherical Lens
Focal Length 122 mm (4.81 inch)
Center Thickness 8.1 mm (0.3188 inch)
View Details
Bi-Concave Lens, N-BK7, 50.8 mm Diameter, -200 mm EFL, 430-700nm - KBC076AR.14 - Newport MKS
Specs
Lens Type Spherical Lens
Focal Length -201 mm (-7.91 inch)
Center Thickness 2.5 mm (0.0984 inch)
View Details