Newport MKS Aspheric Objective Lens, 40x, 4.5 mm EFL, 350-700 nm 5722-A-H

Description
The 5722-A-H Aspheric Objective Lens is made with D-ZLaF52La. It is 6.3 mm diameter with 40x magnification and has focal length of 4.5 mm. This aspheric lens has a housing length of 10.6 mm with 5.0 mm clear aperture and a working distance of 3.08 mm. It is AR coated for the wavelength range of 350 to 700 nm. This compact glass plano-convex aspheric lens is a convenient, high-quality alternative to microscope objectives. It is especially handy for low f-number applications like coupling light into and out of optical fibers or collimating diode lasers since the aspheric surface minimizes the aberrations. A model 5709 RMS threaded adapter is required for use as a microscope objective. A model 5708 optical mount adapter allows these objectives to be mounted in a 1 inch diameter optical mount.
Request a Quote
Description
The 5722-A-H Aspheric Objective Lens is made with D-ZLaF52La. It is 6.3 mm diameter with 40x magnification and has focal length of 4.5 mm. This aspheric lens has a housing length of 10.6 mm with 5.0 mm clear aperture and a working distance of 3.08 mm. It is AR coated for the wavelength range of 350 to 700 nm. This compact glass plano-convex aspheric lens is a convenient, high-quality alternative to microscope objectives. It is especially handy for low f-number applications like coupling light into and out of optical fibers or collimating diode lasers since the aspheric surface minimizes the aberrations. A model 5709 RMS threaded adapter is required for use as a microscope objective. A model 5708 optical mount adapter allows these objectives to be mounted in a 1 inch diameter optical mount.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Aspheric Objective Lens, 40x, 4.5 mm EFL, 350-700 nm - 5722-A-H - Newport MKS
Irvine, CA, United States
Aspheric Objective Lens, 40x, 4.5 mm EFL, 350-700 nm
5722-A-H
Aspheric Objective Lens, 40x, 4.5 mm EFL, 350-700 nm 5722-A-H
The 5722-A-H Aspheric Objective Lens is made with D-ZLaF52La. It is 6.3 mm diameter with 40x magnification and has focal length of 4.5 mm. This aspheric lens has a housing length of 10.6 mm with 5.0 mm clear aperture and a working distance of 3.08 mm. It is AR coated for the wavelength range of 350 to 700 nm. This compact glass plano-convex aspheric lens is a convenient, high-quality alternative to microscope objectives. It is especially handy for low f-number applications like coupling light into and out of optical fibers or collimating diode lasers since the aspheric surface minimizes the aberrations. A model 5709 RMS threaded adapter is required for use as a microscope objective. A model 5708 optical mount adapter allows these objectives to be mounted in a 1 inch diameter optical mount.

The 5722-A-H Aspheric Objective Lens is made with D-ZLaF52La. It is 6.3 mm diameter with 40x magnification and has focal length of 4.5 mm. This aspheric lens has a housing length of 10.6 mm with 5.0 mm clear aperture and a working distance of 3.08 mm. It is AR coated for the wavelength range of 350 to 700 nm. This compact glass plano-convex aspheric lens is a convenient, high-quality alternative to microscope objectives. It is especially handy for low f-number applications like coupling light into and out of optical fibers or collimating diode lasers since the aspheric surface minimizes the aberrations. A model 5709 RMS threaded adapter is required for use as a microscope objective. A model 5708 optical mount adapter allows these objectives to be mounted in a 1 inch diameter optical mount.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Optical Lenses
Product Number 5722-A-H
Product Name Aspheric Objective Lens, 40x, 4.5 mm EFL, 350-700 nm
Lens Type Aspheric; Objective Lens
Unlock Full Specs
to access all available technical data

Similar Products

Plano-Convex Lens, ZnSe, 38.1 mm, 5 in. FL,, 7.6 mm Edge, DURALENS - 62670-117 - Newport MKS
Specs
Lens Type Spherical Lens
Edge Thickness 7.6 mm (0.2992 inch)
Diameter / Length 38.1 mm (1.5 inch)
View Details
Cylindrical Lens, Plano-Concave, 2 x 1 in., -50.2 mm FL, FS, 245-440 nm - CSV050AR.10 - Newport MKS
Specs
Lens Type Cylindrical Lens; Spherical Lens
Focal Length -51.91 mm (-2.04 inch)
Center Thickness 2.5 mm (0.0984 inch)
View Details
Aspherical Lenses, Achromatic, 25.00 mm Diameter, 40.00 mm EFL - APAC17 - Newport MKS
Specs
Lens Type Achromats; Aspheric
Focal Length 33.48 mm (1.32 inch)
Center Thickness 11.58 mm (0.4559 inch)
View Details
Focusing Lens, Plano-Convex, 38.1 mm, UVFS, 200 mm EFL, Uncoated - 41580 - Newport MKS
Specs
Lens Type Spherical Lens
Focal Length 196 mm (7.74 inch)
Center Thickness 5 mm (0.1969 inch)
View Details