The KBX163AR.33 N-BK7 Bi-Convex Lens is a 2 inch (50.8 mm) diameter, 1064 nm anti-reflection coated, N-BK7 bi-convex lens with an effective focal length of 175 mm. It is designed to meet the demanding requirements of laser electro-optic applications. Newport's N-BK7 precision bi-convex lenses are manufactured from fine annealed optical glass and are polished to tight tolerances using master test plates to ensure minimum wavefront distortion.
| Newport MKS | |
|---|---|
| Product Category | Optical Lenses |
| Product Number | KBX163AR.33 |
| Product Name | Bi-Convex Lens, N-BK7, 50.8 mm Diameter, 175 mm EFL, 1064nm |
| Lens Type | Spherical Lens |
| Focal Length | 173 mm (6.8 inch) |
| Center Thickness | 6.61 mm (0.2601 inch) |
| Edge Thickness | 3 mm (0.1181 inch) |
| Diameter / Length | 50.8 mm (2 inch) |