Newport MKS Cylindrical Lens, UVFS, Plano-Concave, 2 x 2 in., -300 mm FL, 1064 nm CSV300AR.33

Description
The CSV300AR.33 Plano-Concave Cylindrical Lens is a 1064 nm anti-reflection coated, fused silica plano-concave cylindrical lens with a 2 inch (50.8 mm) length and a 2 inch (50.8 mm) width and an effective focal length of -300 mm. It is designed to meet the demanding requirements of laser electro-optic applications. Newport's UV grade fused silica precision cylindrical lenses are polished to tight tolerances to ensure minimum wavefront distortion. UV grade fused silica will not fluoresce under UV light and is resistant to radiation. And for high-energy applications, the extreme purity of fused silica eliminates microscopic defect sites that could lead to laser damage.
Request a Quote
Description
The CSV300AR.33 Plano-Concave Cylindrical Lens is a 1064 nm anti-reflection coated, fused silica plano-concave cylindrical lens with a 2 inch (50.8 mm) length and a 2 inch (50.8 mm) width and an effective focal length of -300 mm. It is designed to meet the demanding requirements of laser electro-optic applications. Newport's UV grade fused silica precision cylindrical lenses are polished to tight tolerances to ensure minimum wavefront distortion. UV grade fused silica will not fluoresce under UV light and is resistant to radiation. And for high-energy applications, the extreme purity of fused silica eliminates microscopic defect sites that could lead to laser damage.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Cylindrical Lens, UVFS, Plano-Concave, 2 x 2 in., -300 mm FL, 1064 nm - CSV300AR.33 - Newport MKS
Irvine, CA, United States
Cylindrical Lens, UVFS, Plano-Concave, 2 x 2 in., -300 mm FL, 1064 nm
CSV300AR.33
Cylindrical Lens, UVFS, Plano-Concave, 2 x 2 in., -300 mm FL, 1064 nm CSV300AR.33
The CSV300AR.33 Plano-Concave Cylindrical Lens is a 1064 nm anti-reflection coated, fused silica plano-concave cylindrical lens with a 2 inch (50.8 mm) length and a 2 inch (50.8 mm) width and an effective focal length of -300 mm. It is designed to meet the demanding requirements of laser electro-optic applications. Newport's UV grade fused silica precision cylindrical lenses are polished to tight tolerances to ensure minimum wavefront distortion. UV grade fused silica will not fluoresce under UV light and is resistant to radiation. And for high-energy applications, the extreme purity of fused silica eliminates microscopic defect sites that could lead to laser damage.

The CSV300AR.33 Plano-Concave Cylindrical Lens is a 1064 nm anti-reflection coated, fused silica plano-concave cylindrical lens with a 2 inch (50.8 mm) length and a 2 inch (50.8 mm) width and an effective focal length of -300 mm. It is designed to meet the demanding requirements of laser electro-optic applications. Newport's UV grade fused silica precision cylindrical lenses are polished to tight tolerances to ensure minimum wavefront distortion. UV grade fused silica will not fluoresce under UV light and is resistant to radiation. And for high-energy applications, the extreme purity of fused silica eliminates microscopic defect sites that could lead to laser damage.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Optical Lenses
Product Number CSV300AR.33
Product Name Cylindrical Lens, UVFS, Plano-Concave, 2 x 2 in., -300 mm FL, 1064 nm
Lens Type Cylindrical Lens; Spherical Lens
Focal Length -302 mm (-11.88 inch)
Center Thickness 2.5 mm (0.0984 inch)
Edge Thickness 4.76 mm (0.1874 inch)
Radius of Curvature -138 mm (-5.43 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Bi-Convex Lens, N-BK7, 50.8 mm Diameter, 38.1 mm EFL, 1000-1550nm - KBX139AR.18 - Newport MKS
Specs
Lens Type Spherical Lens
Focal Length 28.54 mm (1.12 inch)
Center Thickness 25.36 mm (0.9984 inch)
View Details
Bi-Convex Lens, N-BK7, 25.4 mm Diameter, 125 mm EFL, 1000-1550nm - KBX067AR.18 - Newport MKS
Specs
Lens Type Spherical Lens
Focal Length 124 mm (4.87 inch)
Center Thickness 4.26 mm (0.1676 inch)
View Details
Cylindrical Lens, Plano-Convex, UVFS, 12.5 mm, 50 mm FL, Uncoated - CSX12 - Newport MKS
Specs
Lens Type Cylindrical Lens; Spherical Lens
Focal Length 48.63 mm (1.91 inch)
Center Thickness 2 mm (0.0787 inch)
View Details
Cylindrical Lens, Plano-Convex, 50.8x25.4 mm, 100 mm FL, FS, 245-440 nm - CSX100AR.10 - Newport MKS
Specs
Lens Type Cylindrical Lens; Spherical Lens
Focal Length 92.98 mm (3.66 inch)
Center Thickness 4.79 mm (0.1886 inch)
View Details