Newport MKS Bi-Convex Lens, N-BK7, 50.8 mm Diameter, 38.1 mm EFL, 1000-1550nm KBX139AR.18

Description
The KBX139AR.18 N-BK7 Bi-Convex Lens is a 2 inch (50.8 mm) diameter, 1000 to 1550 nm anti-reflection coated, N-BK7 bi-convex lens with an effective focal length of 38.1 mm. It is designed to meet the demanding requirements of laser electro-optic applications. Newport's N-BK7 precision bi-convex lenses are manufactured from fine annealed optical glass and are polished to tight tolerances using master test plates to ensure minimum wavefront distortion.
Request a Quote
Description
The KBX139AR.18 N-BK7 Bi-Convex Lens is a 2 inch (50.8 mm) diameter, 1000 to 1550 nm anti-reflection coated, N-BK7 bi-convex lens with an effective focal length of 38.1 mm. It is designed to meet the demanding requirements of laser electro-optic applications. Newport's N-BK7 precision bi-convex lenses are manufactured from fine annealed optical glass and are polished to tight tolerances using master test plates to ensure minimum wavefront distortion.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Bi-Convex Lens, N-BK7, 50.8 mm Diameter, 38.1 mm EFL, 1000-1550nm - KBX139AR.18 - Newport MKS
Irvine, CA, United States
Bi-Convex Lens, N-BK7, 50.8 mm Diameter, 38.1 mm EFL, 1000-1550nm
KBX139AR.18
Bi-Convex Lens, N-BK7, 50.8 mm Diameter, 38.1 mm EFL, 1000-1550nm KBX139AR.18
The KBX139AR.18 N-BK7 Bi-Convex Lens is a 2 inch (50.8 mm) diameter, 1000 to 1550 nm anti-reflection coated, N-BK7 bi-convex lens with an effective focal length of 38.1 mm. It is designed to meet the demanding requirements of laser electro-optic applications. Newport's N-BK7 precision bi-convex lenses are manufactured from fine annealed optical glass and are polished to tight tolerances using master test plates to ensure minimum wavefront distortion.

The KBX139AR.18 N-BK7 Bi-Convex Lens is a 2 inch (50.8 mm) diameter, 1000 to 1550 nm anti-reflection coated, N-BK7 bi-convex lens with an effective focal length of 38.1 mm. It is designed to meet the demanding requirements of laser electro-optic applications. Newport's N-BK7 precision bi-convex lenses are manufactured from fine annealed optical glass and are polished to tight tolerances using master test plates to ensure minimum wavefront distortion.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Optical Lenses
Product Number KBX139AR.18
Product Name Bi-Convex Lens, N-BK7, 50.8 mm Diameter, 38.1 mm EFL, 1000-1550nm
Lens Type Spherical Lens
Focal Length 28.54 mm (1.12 inch)
Center Thickness 25.36 mm (0.9984 inch)
Edge Thickness 3 mm (0.1181 inch)
Diameter / Length 50.8 mm (2 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Cylindrical Lens, Plano-Convex, N-BK7, 25.0 mm, 100 mm FL, 400-700 nm - CKX18-C - Newport MKS
Specs
Lens Type Cylindrical Lens; Spherical Lens
Focal Length 97.98 mm (3.86 inch)
Center Thickness 3.16 mm (0.1244 inch)
View Details
Bi-Convex Lens, N-BK7, 50.8 mm Diameter, 62.9 mm EFL, 430-700nm - KBX145AR.14 - Newport MKS
Specs
Lens Type Spherical Lens
Focal Length 58.18 mm (2.29 inch)
Center Thickness 13.77 mm (0.5422 inch)
View Details
Bi-Concave Lens, N-BK7, 50.8 mm Diameter, -500 mm EFL, 430-700nm - KBC070AR.14 - Newport MKS
Specs
Lens Type Spherical Lens
Focal Length -501 mm (-19.72 inch)
Center Thickness 2.5 mm (0.0984 inch)
View Details
Bi-Convex Lens, N-BK7, 25.4 mm Diameter, 250 mm EFL, 1064nm - KBX079AR.33 - Newport MKS
Specs
Lens Type Spherical Lens
Focal Length 249 mm (9.8 inch)
Center Thickness 3.63 mm (0.1428 inch)
View Details