Newport MKS Mirror Mount, Industrial, Vertical Drive, Front Load, 20 mm, 2 Locking Allen-Keys HVM-20Mi

Description
The HVM-20Mi is an Industrial Vertical Drive Kinematic Optical Mount specifically made for 20 mm optics. It has a compact, stable design for easy top adjustment away from the beam path. Optics can be front-loaded, and secured with a set screw to ensure the back face of the optic is always in the same location regardless of its thickness. The mount has standard features such as a 20 mm optical axis height, 100 TPI locking actuators, and can fit 4mm – 9.53mm thick optics. The HVM-M20i is designed with several mounting options including #8 (M4) clearance holes for simple mounting via cap screws.
Request a Quote
Description
The HVM-20Mi is an Industrial Vertical Drive Kinematic Optical Mount specifically made for 20 mm optics. It has a compact, stable design for easy top adjustment away from the beam path. Optics can be front-loaded, and secured with a set screw to ensure the back face of the optic is always in the same location regardless of its thickness. The mount has standard features such as a 20 mm optical axis height, 100 TPI locking actuators, and can fit 4mm – 9.53mm thick optics. The HVM-M20i is designed with several mounting options including #8 (M4) clearance holes for simple mounting via cap screws.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Mirror Mount, Industrial, Vertical Drive, Front Load, 20 mm, 2 Locking Allen-Keys - HVM-20Mi - Newport MKS
Irvine, CA, United States
Mirror Mount, Industrial, Vertical Drive, Front Load, 20 mm, 2 Locking Allen-Keys
HVM-20Mi
Mirror Mount, Industrial, Vertical Drive, Front Load, 20 mm, 2 Locking Allen-Keys HVM-20Mi
The HVM-20Mi is an Industrial Vertical Drive Kinematic Optical Mount specifically made for 20 mm optics. It has a compact, stable design for easy top adjustment away from the beam path. Optics can be front-loaded, and secured with a set screw to ensure the back face of the optic is always in the same location regardless of its thickness. The mount has standard features such as a 20 mm optical axis height, 100 TPI locking actuators, and can fit 4mm – 9.53mm thick optics. The HVM-M20i is designed with several mounting options including #8 (M4) clearance holes for simple mounting via cap screws.

The HVM-20Mi is an Industrial Vertical Drive Kinematic Optical Mount specifically made for 20 mm optics. It has a compact, stable design for easy top adjustment away from the beam path. Optics can be front-loaded, and secured with a set screw to ensure the back face of the optic is always in the same location regardless of its thickness. The mount has standard features such as a 20 mm optical axis height, 100 TPI locking actuators, and can fit 4mm – 9.53mm thick optics. The HVM-M20i is designed with several mounting options including #8 (M4) clearance holes for simple mounting via cap screws.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Optical Mounts
Product Number HVM-20Mi
Product Name Mirror Mount, Industrial, Vertical Drive, Front Load, 20 mm, 2 Locking Allen-Keys
Mount Type Mirror Mount; Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Mirror Mount, Stability, Center, 0.5 in., 3 Allen-Keys - 9811-5-K - Newport MKS
Specs
Mount Type Mirror Mount; Precision
Diameter, Side Length, Elliptical Major Axis or Rectangular Length 12.7 mm (0.5000 inch)
Maximum Thickness 5 mm (0.1969 inch)
View Details
Fixed Angle Mount Adapter, 40 Degree, 8-32 Threads - FAM40 - Newport MKS
Specs
Mount Type Mirror Mount; Fixed Angle Mounting Adapter
Adjustment Type Fixed
View Details
Mirror Mount, Classic, Corner, 2.0 in., 3 Locking Allen-Keys - 9852-L - Newport MKS
Specs
Mount Type Mirror Mount
Diameter, Side Length, Elliptical Major Axis or Rectangular Length 50.8 mm (2 inch)
Maximum Thickness 12.7 mm (0.5000 inch)
View Details
Kinematic Mirror Mount, Vertical Drive, 1.0 in., (2) 80-TPI Knob Adjusters - HVM-1 - Newport MKS
Specs
Mount Type Mirror Mount; Industrial
Diameter, Side Length, Elliptical Major Axis or Rectangular Length 25.4 mm (1 inch)
View Details