Newport MKS Fixed Angle Mount Adapter, 40 Degree, 8-32 Threads FAM40

Description
The FAM40 fixed angle optical mount adapter features a 40 degree fixed mounting angle and 8-32 mounting threads. It is used to attach optical mounts or other optomechanics at a fixed angle on top of an optical post.
Request a Quote
Description
The FAM40 fixed angle optical mount adapter features a 40 degree fixed mounting angle and 8-32 mounting threads. It is used to attach optical mounts or other optomechanics at a fixed angle on top of an optical post.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Fixed Angle Mount Adapter, 40 Degree, 8-32 Threads - FAM40 - Newport MKS
Irvine, CA, United States
Fixed Angle Mount Adapter, 40 Degree, 8-32 Threads
FAM40
Fixed Angle Mount Adapter, 40 Degree, 8-32 Threads FAM40
The FAM40 fixed angle optical mount adapter features a 40 degree fixed mounting angle and 8-32 mounting threads. It is used to attach optical mounts or other optomechanics at a fixed angle on top of an optical post.

The FAM40 fixed angle optical mount adapter features a 40 degree fixed mounting angle and 8-32 mounting threads. It is used to attach optical mounts or other optomechanics at a fixed angle on top of an optical post.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Optical Mounts
Product Number FAM40
Product Name Fixed Angle Mount Adapter, 40 Degree, 8-32 Threads
Mount Type Mirror Mount; Fixed Angle Mounting Adapter
Unlock Full Specs
to access all available technical data

Similar Products

Mirror Mount, Industrial, Vertical Drive, 1 in., 2 Locking Allen-Keys - HVM-S1i - Newport MKS
Specs
Mount Type Mirror Mount; Industrial
Diameter, Side Length, Elliptical Major Axis or Rectangular Length 25.4 mm (1 inch)
View Details
45 Degree Mirror Holder, 50.8 mm Diameter - 9924 - Newport MKS
Specs
Mount Type Mirror Mount
Diameter, Side Length, Elliptical Major Axis or Rectangular Length 50.8 mm (2 inch)
View Details
Optic Holder Cell, 1.5 in. Diameter Optics, Requires LM2-R Mount - LH2-1.5R - Newport MKS
Specs
Mount Type Lens Mount Adapter
Diameter, Side Length, Elliptical Major Axis or Rectangular Length 38.1 mm (1.5 inch)
View Details
Lens Spacer, 2.0 in. Diameter, 8.0 mm Thick, Aluminum, 6-pack - LT20-SP8-PK - Newport MKS
Specs
Mount Type Lens Holder; Lens Spacer
Diameter, Side Length, Elliptical Major Axis or Rectangular Length 50.8 mm (2 inch)
View Details