Newport MKS Bandpass Filter, Fluorescence, 25.0 mm, 645 nm Center, 40 nm Bandwidth HPX645-40

Description
The HPX645-40 HPFTM Fluorescence Bandpass Filter is 25.0 mm diameter, 4.3 mm thick band pass filter with nominal center wavelength at 645 nm and nominal bandwidth of 40 nm. It is manufactured to provide maximum performance delivering exceptionally high passband transmission (≥ 90%) and enhanced emission blocking from 660-730 nm.
Request a Quote
Description
The HPX645-40 HPFTM Fluorescence Bandpass Filter is 25.0 mm diameter, 4.3 mm thick band pass filter with nominal center wavelength at 645 nm and nominal bandwidth of 40 nm. It is manufactured to provide maximum performance delivering exceptionally high passband transmission (≥ 90%) and enhanced emission blocking from 660-730 nm.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Bandpass Filter, Fluorescence, 25.0 mm, 645 nm Center, 40 nm Bandwidth - HPX645-40 - Newport MKS
Irvine, CA, United States
Bandpass Filter, Fluorescence, 25.0 mm, 645 nm Center, 40 nm Bandwidth
HPX645-40
Bandpass Filter, Fluorescence, 25.0 mm, 645 nm Center, 40 nm Bandwidth HPX645-40
The HPX645-40 HPFTM Fluorescence Bandpass Filter is 25.0 mm diameter, 4.3 mm thick band pass filter with nominal center wavelength at 645 nm and nominal bandwidth of 40 nm. It is manufactured to provide maximum performance delivering exceptionally high passband transmission (≥ 90%) and enhanced emission blocking from 660-730 nm.

The HPX645-40 HPFTM Fluorescence Bandpass Filter is 25.0 mm diameter, 4.3 mm thick band pass filter with nominal center wavelength at 645 nm and nominal bandwidth of 40 nm. It is manufactured to provide maximum performance delivering exceptionally high passband transmission (≥ 90%) and enhanced emission blocking from 660-730 nm.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Optical Filters
Product Number HPX645-40
Product Name Bandpass Filter, Fluorescence, 25.0 mm, 645 nm Center, 40 nm Bandwidth
Filter Type Bandpass / Interference Filters; Fluorescence Excitation Filter
Unlock Full Specs
to access all available technical data

Similar Products

High-Energy Pinhole Set, Molybdenum, 5, 10, 15, 25, 50 µm - 900PH-SET - Newport MKS
Specs
Filter Type Pinhole Set
Filter Set Filter Set
Thickness 0.0152 mm (6.00E-4 inch)
View Details
Longpass Filter, Colored Glass, 50.8 x 50.8 mm, 570 nm Cut-on, OG570 Glass - FSQ-OG570 - Newport MKS
Specs
Filter Type Color Filters; Long Pass Filters; Colored Glass Longpass Filter
Filter Diameter, Side Length, or Rectangular Length 50.8 mm (2 inch)
Rectangular Width 50.8 mm (2 inch)
View Details
Bandpass Filter, Fluorescence, 25.0 mm, 565 nm Center, 30 nm Bandwidth - HPX565-30 - Newport MKS
Specs
Filter Type Bandpass / Interference Filters; Fluorescence Excitation Filter
Filter Diameter, Side Length, or Rectangular Length 25 mm (0.9843 inch)
Thickness 4.3 mm (0.1693 inch)
View Details
High-Energy Pinhole, Molybdenum, 1 µm, 0.875-20 Thread - 910PH-1 - Newport MKS
Specs
Filter Type High Energy Pinhole
Thickness 0.0130 mm (5.12E-4 inch)
View Details