Newport MKS Bandpass Filter, Fluorescence, 25.0 mm, 565 nm Center, 30 nm Bandwidth HPX565-30

Description
The HPX565-30 HPFTM Fluorescence Bandpass Filter is 25.0 mm diameter, 4.3 mm thick band pass filter with nominal center wavelength at 565 nm and nominal bandwidth of 30 nm. It is manufactured to provide maximum performance delivering exceptionally high passband transmission (≥ 90%) and enhanced emission blocking from 580-670 nm.
Request a Quote
Description
The HPX565-30 HPFTM Fluorescence Bandpass Filter is 25.0 mm diameter, 4.3 mm thick band pass filter with nominal center wavelength at 565 nm and nominal bandwidth of 30 nm. It is manufactured to provide maximum performance delivering exceptionally high passband transmission (≥ 90%) and enhanced emission blocking from 580-670 nm.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Bandpass Filter, Fluorescence, 25.0 mm, 565 nm Center, 30 nm Bandwidth - HPX565-30 - Newport MKS
Irvine, CA, United States
Bandpass Filter, Fluorescence, 25.0 mm, 565 nm Center, 30 nm Bandwidth
HPX565-30
Bandpass Filter, Fluorescence, 25.0 mm, 565 nm Center, 30 nm Bandwidth HPX565-30
The HPX565-30 HPFTM Fluorescence Bandpass Filter is 25.0 mm diameter, 4.3 mm thick band pass filter with nominal center wavelength at 565 nm and nominal bandwidth of 30 nm. It is manufactured to provide maximum performance delivering exceptionally high passband transmission (≥ 90%) and enhanced emission blocking from 580-670 nm.

The HPX565-30 HPFTM Fluorescence Bandpass Filter is 25.0 mm diameter, 4.3 mm thick band pass filter with nominal center wavelength at 565 nm and nominal bandwidth of 30 nm. It is manufactured to provide maximum performance delivering exceptionally high passband transmission (≥ 90%) and enhanced emission blocking from 580-670 nm.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Optical Filters
Product Number HPX565-30
Product Name Bandpass Filter, Fluorescence, 25.0 mm, 565 nm Center, 30 nm Bandwidth
Filter Type Bandpass / Interference Filters; Fluorescence Excitation Filter
Unlock Full Specs
to access all available technical data

Similar Products

Bandpass Filter, Fluorescence, 25.0 mm, 620 nm Center, 50 nm Bandwidth - HPX620-50 - Newport MKS
Specs
Filter Type Bandpass / Interference Filters; Fluorescence Excitation Filter
Filter Diameter, Side Length, or Rectangular Length 25 mm (0.9843 inch)
Thickness 4.3 mm (0.1693 inch)
View Details
High-Energy Pinhole, Molybdenum, 50 µm, 0.875-20 Thread - 910PH-50 - Newport MKS
Specs
Filter Type High Energy Pinhole
Thickness 0.0152 mm (6.00E-4 inch)
View Details
UV Bandpass Filter, 25.4 mm, 280±3 nm Center, 12±2 nm FWHM - 10BPF10-280 - Newport MKS
Specs
Filter Type Bandpass / Interference Filters; Bandpass Filters
Application Ultraviolet
Filter Diameter, Side Length, or Rectangular Length 25.4 mm (1 inch)
View Details
Longpass Filter, Colored-Glass Alternative, 2x2 in., 780 nm Cut-on - 20CGA-780 - Newport MKS
Specs
Filter Type Color Filters; Long Pass Filters; Colored Glass Alternative Longpass Filter
Filter Diameter, Side Length, or Rectangular Length 50.8 mm (2 inch)
Rectangular Width 50.8 mm (2 inch)
View Details