Newport MKS High-Energy Pinhole Set, Molybdenum, 5, 10, 15, 25, 50 µm 900PH-SET

Description
The 900PH-SET is a set of five pinholes mounted for use with our Model 900 spatial filter. Included are one each of the following pinholes : 900PH-5, 10, -15, -25, and -50.
Request a Quote
Description
The 900PH-SET is a set of five pinholes mounted for use with our Model 900 spatial filter. Included are one each of the following pinholes : 900PH-5, 10, -15, -25, and -50.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
High-Energy Pinhole Set, Molybdenum, 5, 10, 15, 25, 50 µm - 900PH-SET - Newport MKS
Irvine, CA, United States
High-Energy Pinhole Set, Molybdenum, 5, 10, 15, 25, 50 µm
900PH-SET
High-Energy Pinhole Set, Molybdenum, 5, 10, 15, 25, 50 µm 900PH-SET
The 900PH-SET is a set of five pinholes mounted for use with our Model 900 spatial filter. Included are one each of the following pinholes : 900PH-5, 10, -15, -25, and -50.

The 900PH-SET is a set of five pinholes mounted for use with our Model 900 spatial filter. Included are one each of the following pinholes : 900PH-5, 10, -15, -25, and -50.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Optical Filters
Product Number 900PH-SET
Product Name High-Energy Pinhole Set, Molybdenum, 5, 10, 15, 25, 50 µm
Filter Type Pinhole Set
Unlock Full Specs
to access all available technical data

Similar Products

Longpass Filter, Colored-Glass Alternative, 2x2 in., 590 nm Cut-on - 20CGA-590 - Newport MKS
Specs
Filter Type Color Filters; Long Pass Filters; Colored Glass Alternative Longpass Filter
Filter Diameter, Side Length, or Rectangular Length 50.8 mm (2 inch)
Rectangular Width 50.8 mm (2 inch)
View Details
Longpass Filter, Colored Glass, 50.8 x 50.8 mm, 610 nm Cut-on, RG610 Glass - FSQ-RG610 - Newport MKS
Specs
Filter Type Color Filters; Long Pass Filters; Colored Glass Longpass Filter
Filter Diameter, Side Length, or Rectangular Length 50.8 mm (2 inch)
Rectangular Width 50.8 mm (2 inch)
View Details
Bandpass Filter, 25.4 mm, 400±2 nm Center, 10±2 nm FWHM - 10BPF10-400 - Newport MKS
Specs
Filter Type Bandpass / Interference Filters; Bandpass Filters
Filter Diameter, Side Length, or Rectangular Length 20.2 mm (0.7953 inch)
Thickness 7.62 mm (0.3000 inch)
View Details
High-Energy Pinhole Set, Molybdenum, 0.875-20 Thread - 910PH-SET - Newport MKS
Specs
Filter Type Pinhole Set
Filter Set Filter Set
Thickness 0.0152 mm (6.00E-4 inch)
View Details