Newport MKS High-Energy Pinhole, Molybdenum, 1 µm, 0.875-20 Thread 910PH-1

Description
The 910PH-1 High Energy Pinhole Aperture is fabricated from ultra-thin molybdenum, a refractory alloy with high heat conductivity and melting point. This material exhibits almost no warping due to localized heating by the laser. A smooth 1 ± 0.5 μm diameter hole with extremely low ellipticity is produced using laser drilling techniques. These pinholes have a laser damage threshold of 75 MW/cm2 CW and are suitable for pulsed laser use up to 700 mJ/cm2. Each pinhole comes mounted into a black anodized aluminum body which is threaded (0.875-20) to be used with either the 910 Five-axis Spatial Filter or one of the LP-05A Multi-axis Lens Mounts.
Request a Quote
Description
The 910PH-1 High Energy Pinhole Aperture is fabricated from ultra-thin molybdenum, a refractory alloy with high heat conductivity and melting point. This material exhibits almost no warping due to localized heating by the laser. A smooth 1 ± 0.5 μm diameter hole with extremely low ellipticity is produced using laser drilling techniques. These pinholes have a laser damage threshold of 75 MW/cm2 CW and are suitable for pulsed laser use up to 700 mJ/cm2. Each pinhole comes mounted into a black anodized aluminum body which is threaded (0.875-20) to be used with either the 910 Five-axis Spatial Filter or one of the LP-05A Multi-axis Lens Mounts.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
High-Energy Pinhole, Molybdenum, 1 µm, 0.875-20 Thread - 910PH-1 - Newport MKS
Irvine, CA, United States
High-Energy Pinhole, Molybdenum, 1 µm, 0.875-20 Thread
910PH-1
High-Energy Pinhole, Molybdenum, 1 µm, 0.875-20 Thread 910PH-1
The 910PH-1 High Energy Pinhole Aperture is fabricated from ultra-thin molybdenum, a refractory alloy with high heat conductivity and melting point. This material exhibits almost no warping due to localized heating by the laser. A smooth 1 ± 0.5 μm diameter hole with extremely low ellipticity is produced using laser drilling techniques. These pinholes have a laser damage threshold of 75 MW/cm2 CW and are suitable for pulsed laser use up to 700 mJ/cm2. Each pinhole comes mounted into a black anodized aluminum body which is threaded (0.875-20) to be used with either the 910 Five-axis Spatial Filter or one of the LP-05A Multi-axis Lens Mounts.

The 910PH-1 High Energy Pinhole Aperture is fabricated from ultra-thin molybdenum, a refractory alloy with high heat conductivity and melting point. This material exhibits almost no warping due to localized heating by the laser. A smooth 1 ± 0.5 μm diameter hole with extremely low ellipticity is produced using laser drilling techniques. These pinholes have a laser damage threshold of 75 MW/cm2 CW and are suitable for pulsed laser use up to 700 mJ/cm2. Each pinhole comes mounted into a black anodized aluminum body which is threaded (0.875-20) to be used with either the 910 Five-axis Spatial Filter or one of the LP-05A Multi-axis Lens Mounts.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Optical Filters
Product Number 910PH-1
Product Name High-Energy Pinhole, Molybdenum, 1 µm, 0.875-20 Thread
Filter Type High Energy Pinhole
Unlock Full Specs
to access all available technical data

Similar Products

High-Energy Pinhole, Molybdenum, 75 µm, 0.875-20 Thread - 910PH-75 - Newport MKS
Specs
Filter Type High Energy Pinhole
Thickness 0.0152 mm (6.00E-4 inch)
View Details
Longpass Filter, Colored Glass, 50.8 x 50.8 mm, 395 nm Cut-on, GG395 Glass - FSQ-GG395 - Newport MKS
Specs
Filter Type Color Filters; Long Pass Filters; Colored Glass Longpass Filter
Filter Diameter, Side Length, or Rectangular Length 50.8 mm (2 inch)
Rectangular Width 50.8 mm (2 inch)
View Details
ND Filter Rotator, Compact, 1.0 in. Hub, 1/4-20 - 941 - Newport MKS
Specs
Filter Type Neutral Density Filters
Filter Shape Circular
View Details
Bandpass Filter, 25.4 mm, 630±2 nm Center, 10±2 nm FWHM - 10BPF10-630 - Newport MKS
Specs
Filter Type Bandpass / Interference Filters; Bandpass Filters
Filter Diameter, Side Length, or Rectangular Length 20.2 mm (0.7953 inch)
Thickness 6.35 mm (0.2500 inch)
View Details