Newport MKS Mirror Mount, Lab Standard, Clear Edge, 1.0 in., 2 Knob Actuators M1Q

Description
The M1Q Mirror Mount is ideal for general purpose applications that require a compact, robust, kinematic design at an economical price. The M1Q has a clear edge-aperture for 1 inch (25.4 mm) diameter optics. UPA-series adaptors, which are compatible with the M1 mount, allow other various sizes and types of optics to be securely held and positioned. Two precision 100-TPI adjustment screws are standard providing exceptionally smooth, high-resolution adjustment. This product is also available in 10-piece saving pack M1Q-PK .
Request a Quote
Description
The M1Q Mirror Mount is ideal for general purpose applications that require a compact, robust, kinematic design at an economical price. The M1Q has a clear edge-aperture for 1 inch (25.4 mm) diameter optics. UPA-series adaptors, which are compatible with the M1 mount, allow other various sizes and types of optics to be securely held and positioned. Two precision 100-TPI adjustment screws are standard providing exceptionally smooth, high-resolution adjustment. This product is also available in 10-piece saving pack M1Q-PK .
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Mirror Mount, Lab Standard, Clear Edge, 1.0 in., 2 Knob Actuators - M1Q - Newport MKS
Irvine, CA, United States
Mirror Mount, Lab Standard, Clear Edge, 1.0 in., 2 Knob Actuators
M1Q
Mirror Mount, Lab Standard, Clear Edge, 1.0 in., 2 Knob Actuators M1Q
The M1Q Mirror Mount is ideal for general purpose applications that require a compact, robust, kinematic design at an economical price. The M1Q has a clear edge-aperture for 1 inch (25.4 mm) diameter optics. UPA-series adaptors, which are compatible with the M1 mount, allow other various sizes and types of optics to be securely held and positioned. Two precision 100-TPI adjustment screws are standard providing exceptionally smooth, high-resolution adjustment. This product is also available in 10-piece saving pack M1Q-PK .

The M1Q Mirror Mount is ideal for general purpose applications that require a compact, robust, kinematic design at an economical price. The M1Q has a clear edge-aperture for 1 inch (25.4 mm) diameter optics. UPA-series adaptors, which are compatible with the M1 mount, allow other various sizes and types of optics to be securely held and positioned. Two precision 100-TPI adjustment screws are standard providing exceptionally smooth, high-resolution adjustment. This product is also available in 10-piece saving pack M1Q-PK .

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Optical Mounts
Product Number M1Q
Product Name Mirror Mount, Lab Standard, Clear Edge, 1.0 in., 2 Knob Actuators
Mount Type Mirror Mount; Standard
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Lens Mount, 3.0 in. (76.2 mm), 8-32 Thread, A-LINE - LH-3A - Newport MKS
Specs
Mount Type Lens Holder; Fixed Lens Mount
Adjustment Type Fixed
Clear Aperture 71.1 mm (2.8 inch)
View Details
Mirror Mount, Classic, Center, 2.0 in., 3 Knobs - 9855 - Newport MKS
Specs
Mount Type Mirror Mount; Standard
Diameter, Side Length, Elliptical Major Axis or Rectangular Length 50.8 mm (2 inch)
View Details
Mirror Mount, Stability, 1.0 in., Nickel Plated OEM, 3 Allen, Cleanroom - 9817-6-Ni-K - Newport MKS
Specs
Mount Type Mirror Mount; Laser Mount
Diameter, Side Length, Elliptical Major Axis or Rectangular Length 25.4 mm (1 inch)
Maximum Thickness 6.35 mm (0.2500 inch)
View Details
Lens Spacer, 1.0 in. Diameter, 4.0 mm Thick, Aluminum, 6-pack - LT10-SP4-PK - Newport MKS
Specs
Mount Type Lens Holder; Lens Spacer
Diameter, Side Length, Elliptical Major Axis or Rectangular Length 25.4 mm (1 inch)
View Details