Newport MKS Polarizer Rotation Mount, 25.4 mm, 8-32 Thread, A-LINE LH-1PR

Description
The A-LINE™ LH-1PR Polarizer Rotation Mount can be used with the rest of the A-Line™ Self-Aligning mounts to create a complex optical system. The rotator holds 1-in. (25.4 mm) polarizers and rotates manually over 360 degrees. The mount is equipped with a rotation lock. The front of the holder also has a special 6-mm alignment hole, which can be used with LH-GR Series Guide Rods for fast alignment of several A-LINE™ lens mounts. The LH-1PR incorporates an 8-32 threaded mounting hole for post mounting on Imperial SP and TSP Series posts.
Request a Quote
Description
The A-LINE™ LH-1PR Polarizer Rotation Mount can be used with the rest of the A-Line™ Self-Aligning mounts to create a complex optical system. The rotator holds 1-in. (25.4 mm) polarizers and rotates manually over 360 degrees. The mount is equipped with a rotation lock. The front of the holder also has a special 6-mm alignment hole, which can be used with LH-GR Series Guide Rods for fast alignment of several A-LINE™ lens mounts. The LH-1PR incorporates an 8-32 threaded mounting hole for post mounting on Imperial SP and TSP Series posts.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Polarizer Rotation Mount, 25.4 mm, 8-32 Thread, A-LINE - LH-1PR - Newport MKS
Irvine, CA, United States
Polarizer Rotation Mount, 25.4 mm, 8-32 Thread, A-LINE
LH-1PR
Polarizer Rotation Mount, 25.4 mm, 8-32 Thread, A-LINE LH-1PR
The A-LINE™ LH-1PR Polarizer Rotation Mount can be used with the rest of the A-Line™ Self-Aligning mounts to create a complex optical system. The rotator holds 1-in. (25.4 mm) polarizers and rotates manually over 360 degrees. The mount is equipped with a rotation lock. The front of the holder also has a special 6-mm alignment hole, which can be used with LH-GR Series Guide Rods for fast alignment of several A-LINE™ lens mounts. The LH-1PR incorporates an 8-32 threaded mounting hole for post mounting on Imperial SP and TSP Series posts.

The A-LINE™ LH-1PR Polarizer Rotation Mount can be used with the rest of the A-Line™ Self-Aligning mounts to create a complex optical system. The rotator holds 1-in. (25.4 mm) polarizers and rotates manually over 360 degrees. The mount is equipped with a rotation lock. The front of the holder also has a special 6-mm alignment hole, which can be used with LH-GR Series Guide Rods for fast alignment of several A-LINE™ lens mounts. The LH-1PR incorporates an 8-32 threaded mounting hole for post mounting on Imperial SP and TSP Series posts.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Optical Mounts
Product Number LH-1PR
Product Name Polarizer Rotation Mount, 25.4 mm, 8-32 Thread, A-LINE
Mount Type Lens Holder; Adjustable Mount
Unlock Full Specs
to access all available technical data

Similar Products

Mirror Mount, OEM Standard, 1.0 in., 2 Hex Actuators - M1-H - Newport MKS
Specs
Mount Type Mirror Mount; Standard
Diameter, Side Length, Elliptical Major Axis or Rectangular Length 25.4 mm (1 inch)
View Details
Mirror Mount, Fixed, 25.4 mm Diameter, M4 Thread, A-LINE - M-LH-1DB - Newport MKS
Specs
Mount Type Lens Holder; Fixed Mirror Mount
Adjustment Type Fixed
Clear Aperture 23.9 mm (0.9409 inch)
View Details
Base Plate, Heavy Duty, 410-RC Assembly - 20050-01 - Newport MKS
Specs
Mount Type Base Plate
Rectangular Width or Elliptical Minor Axis 114 mm (4.5 inch)
View Details
Top Plate, 254.0 mm x 152.5 mm, 33 holes M6 Thread, 12 holes M6 CLR. - M-290-TP - Newport MKS
Specs
Mount Type Top Plate
Rectangular Width or Elliptical Minor Axis 152 mm (6 inch)
View Details