Newport MKS Mirror Mount, Top Adjust, 1.0 in. Diameter, 2 Allen-key Adjustment 9774-K

Description
The 9774-K Top Actuated Mirror Mount holds 1.0 in. (25.4 mm) diameter optics, and is ideal for use in compact spaces. It gives you easy access to both tip and tilt adjustments from the Allen-keys on top without worrying about blocking the beam. Top and side mounting schemes are compatible with post and pedestal mounting systems. Relieved bases and thick frames ensure stability, while standard beam heights allow for easy integration into your system. Built-in locks and stiff springs increase long-term stability.
Request a Quote
Description
The 9774-K Top Actuated Mirror Mount holds 1.0 in. (25.4 mm) diameter optics, and is ideal for use in compact spaces. It gives you easy access to both tip and tilt adjustments from the Allen-keys on top without worrying about blocking the beam. Top and side mounting schemes are compatible with post and pedestal mounting systems. Relieved bases and thick frames ensure stability, while standard beam heights allow for easy integration into your system. Built-in locks and stiff springs increase long-term stability.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Mirror Mount, Top Adjust, 1.0 in. Diameter, 2 Allen-key Adjustment - 9774-K - Newport MKS
Irvine, CA, United States
Mirror Mount, Top Adjust, 1.0 in. Diameter, 2 Allen-key Adjustment
9774-K
Mirror Mount, Top Adjust, 1.0 in. Diameter, 2 Allen-key Adjustment 9774-K
The 9774-K Top Actuated Mirror Mount holds 1.0 in. (25.4 mm) diameter optics, and is ideal for use in compact spaces. It gives you easy access to both tip and tilt adjustments from the Allen-keys on top without worrying about blocking the beam. Top and side mounting schemes are compatible with post and pedestal mounting systems. Relieved bases and thick frames ensure stability, while standard beam heights allow for easy integration into your system. Built-in locks and stiff springs increase long-term stability.

The 9774-K Top Actuated Mirror Mount holds 1.0 in. (25.4 mm) diameter optics, and is ideal for use in compact spaces. It gives you easy access to both tip and tilt adjustments from the Allen-keys on top without worrying about blocking the beam. Top and side mounting schemes are compatible with post and pedestal mounting systems. Relieved bases and thick frames ensure stability, while standard beam heights allow for easy integration into your system. Built-in locks and stiff springs increase long-term stability.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Optical Mounts
Product Number 9774-K
Product Name Mirror Mount, Top Adjust, 1.0 in. Diameter, 2 Allen-key Adjustment
Mount Type Mirror Mount
Unlock Full Specs
to access all available technical data

Similar Products

Microscope Objective Holder, RMS-Threaded, 1.0 in. Axis Height - LH-OBJ - Newport MKS
Specs
Mount Type Lens Holder; Objective Lens Mount
View Details
New Precision Lens Positioner, 2.0 in., 100 TPI XYθXθY, 80 TPI Z - LP-2B - Newport MKS
Specs
Mount Type Lens Holder; Lens Positioner
Diameter, Side Length, Elliptical Major Axis or Rectangular Length 50.8 mm (2 inch)
View Details
Gimbal Optical Mount, Vertical Drive, 1.0 in., No Actuators - VGM-1N - Newport MKS
Specs
Mount Type Mirror Mount; Precision
Clear Aperture 21 mm (0.8268 inch)
Diameter, Side Length, Elliptical Major Axis or Rectangular Length 25.4 mm (1 inch)
View Details