Newport MKS Granite Base, 150 x 330 x 50 mm, XMS160 Linear Motor Stages GB160

Description
The GB160 Granite Base Plate provides surface flatness to within 2 µm and features 3 point mounting to compensate for non-flat optical tables. Edge handles facilitate handling and locating the base plate on the work surface. They can be used to mount Ultra-Precision XM Series Linear Motor Stages on English and metric tables. For critical positioning applications requiring tight positioning accuracy and repeatability of a motion system, flatness of the mounting surface becomes a major factor. Polished granite surfaces are among the flattest, commercially available structures.
Request a Quote
Description
The GB160 Granite Base Plate provides surface flatness to within 2 µm and features 3 point mounting to compensate for non-flat optical tables. Edge handles facilitate handling and locating the base plate on the work surface. They can be used to mount Ultra-Precision XM Series Linear Motor Stages on English and metric tables. For critical positioning applications requiring tight positioning accuracy and repeatability of a motion system, flatness of the mounting surface becomes a major factor. Polished granite surfaces are among the flattest, commercially available structures.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Granite Base, 150 x 330 x 50 mm, XMS160 Linear Motor Stages - GB160 - Newport MKS
Irvine, CA, United States
Granite Base, 150 x 330 x 50 mm, XMS160 Linear Motor Stages
GB160
Granite Base, 150 x 330 x 50 mm, XMS160 Linear Motor Stages GB160
The GB160 Granite Base Plate provides surface flatness to within 2 µm and features 3 point mounting to compensate for non-flat optical tables. Edge handles facilitate handling and locating the base plate on the work surface. They can be used to mount Ultra-Precision XM Series Linear Motor Stages on English and metric tables. For critical positioning applications requiring tight positioning accuracy and repeatability of a motion system, flatness of the mounting surface becomes a major factor. Polished granite surfaces are among the flattest, commercially available structures.

The GB160 Granite Base Plate provides surface flatness to within 2 µm and features 3 point mounting to compensate for non-flat optical tables. Edge handles facilitate handling and locating the base plate on the work surface. They can be used to mount Ultra-Precision XM Series Linear Motor Stages on English and metric tables. For critical positioning applications requiring tight positioning accuracy and repeatability of a motion system, flatness of the mounting surface becomes a major factor. Polished granite surfaces are among the flattest, commercially available structures.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Optical Mounts
Product Number GB160
Product Name Granite Base, 150 x 330 x 50 mm, XMS160 Linear Motor Stages
Mount Type Granite Base
Unlock Full Specs
to access all available technical data

Similar Products

Thin Lens Mount, Fixed, 25.4 mm Diameter, 8-32 Thread., A-LINE - LH-1T - Newport MKS
Specs
Mount Type Lens Holder; Fixed Lens Mount
Adjustment Type Fixed
Clear Aperture 22.9 mm (0.9016 inch)
View Details
Kinematic Stop, 1 in. (25.4 mm) Coarse - KS-1 - Newport MKS
Specs
Mount Type Kinematic Stop
Adjustment Type Kinematic
View Details
Optical Pedestal, Clean-Passivated, 25.4 mm Height, 25.4 mm Diameter, M4 - 9952-M - Newport MKS
Specs
Mount Type Optical Pedestal
Diameter, Side Length, Elliptical Major Axis or Rectangular Length 25.4 mm (1 inch)
View Details
Clamping Fork, Small Pedestal, Captive M6 Screw - 9947-M - Newport MKS
Specs
Mount Type Pedestal Clamping Fork w/ screw
View Details