Newport MKS Granite Base, 150 x 250 x 50 mm, XMS100 Linear Motor Stages GB100

Description
The GB100 Granite Base Plate provides surface flatness to within 2 µm and features 3 point mounting to compensate for non-flat optical tables. Edge handles facilitate handling and locating the base plate on the work surface. They can be used to mount Ultra-Precision XM Series Linear Motor Stages on English and metric tables. For critical positioning applications requiring tight positioning accuracy and repeatability of a motion system, flatness of the mounting surface becomes a major factor. Polished granite surfaces are among the flattest, commercially available structures.
Request a Quote
Description
The GB100 Granite Base Plate provides surface flatness to within 2 µm and features 3 point mounting to compensate for non-flat optical tables. Edge handles facilitate handling and locating the base plate on the work surface. They can be used to mount Ultra-Precision XM Series Linear Motor Stages on English and metric tables. For critical positioning applications requiring tight positioning accuracy and repeatability of a motion system, flatness of the mounting surface becomes a major factor. Polished granite surfaces are among the flattest, commercially available structures.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Granite Base, 150 x 250 x 50 mm, XMS100 Linear Motor Stages - GB100 - Newport MKS
Irvine, CA, United States
Granite Base, 150 x 250 x 50 mm, XMS100 Linear Motor Stages
GB100
Granite Base, 150 x 250 x 50 mm, XMS100 Linear Motor Stages GB100
The GB100 Granite Base Plate provides surface flatness to within 2 µm and features 3 point mounting to compensate for non-flat optical tables. Edge handles facilitate handling and locating the base plate on the work surface. They can be used to mount Ultra-Precision XM Series Linear Motor Stages on English and metric tables. For critical positioning applications requiring tight positioning accuracy and repeatability of a motion system, flatness of the mounting surface becomes a major factor. Polished granite surfaces are among the flattest, commercially available structures.

The GB100 Granite Base Plate provides surface flatness to within 2 µm and features 3 point mounting to compensate for non-flat optical tables. Edge handles facilitate handling and locating the base plate on the work surface. They can be used to mount Ultra-Precision XM Series Linear Motor Stages on English and metric tables. For critical positioning applications requiring tight positioning accuracy and repeatability of a motion system, flatness of the mounting surface becomes a major factor. Polished granite surfaces are among the flattest, commercially available structures.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Optical Mounts
Product Number GB100
Product Name Granite Base, 150 x 250 x 50 mm, XMS100 Linear Motor Stages
Mount Type Granite Base
Unlock Full Specs
to access all available technical data

Similar Products

Lens Positioner, 0.5 in. Diameter, XYZθXθY, 100 TPI, 8-32 (M4) CLR - LP5X-05H - Newport MKS
Specs
Mount Type Lens Holder; Lens Positioner
Diameter, Side Length, Elliptical Major Axis or Rectangular Length 12.7 mm (0.5000 inch)
Maximum Thickness 7.6 mm (0.2992 inch)
View Details
Optical Diameter Adapter, 605-2 Gimbal Mount, 2.0 to 1.0 in. - 605A-2-1 - Newport MKS
Specs
Mount Type Mirror Mount
Diameter, Side Length, Elliptical Major Axis or Rectangular Length 25.4 mm (1 inch)
Maximum Thickness 3.5 to 10 mm (0.1378 to 0.3937 inch)
View Details
Cylindrical Lens Holder, 1.0 in x 0.25-0.50 in., 0.75 in. Clear Aperture - CYH-1 - Newport MKS
Specs
Mount Type Lens Holder; Cylindrical Lens Mount
Clear Aperture 19.1 mm (0.7520 inch)
View Details
Fixed Angle Mount Adapter, 40 Degree, 8-32 Threads - FAM40 - Newport MKS
Specs
Mount Type Mirror Mount; Fixed Angle Mounting Adapter
Adjustment Type Fixed
View Details