Newport MKS Lens Spacer, 2.0 in. Diameter, 1.0 mm Thick, Aluminum, 6-pack LT20-SP1-PK

Description
LT20-SP1-PK lens Tube Spacer Set is a set of six black anodized aluminum rings sized to fit into LT20 and LH-2A 2 in. lens mounts. Much more efficient and effective than using retaining rings for spacing lenses, they are ideally suited for making fixed multi-element lens assemblies like collimators and beam expanders. These spacers are 1 mm thick and have a thin-wall design to maintain a 90% clear aperture. LT20-SP series spacers are also avaialble in six additional thicknesses from 0.5 to 25 mm. Note that the LT20-SP05-PK 0.5-mm thick spacers are made from black Delrin (acetal plastic) and can also be used as protective wahsers.
Request a Quote
Description
LT20-SP1-PK lens Tube Spacer Set is a set of six black anodized aluminum rings sized to fit into LT20 and LH-2A 2 in. lens mounts. Much more efficient and effective than using retaining rings for spacing lenses, they are ideally suited for making fixed multi-element lens assemblies like collimators and beam expanders. These spacers are 1 mm thick and have a thin-wall design to maintain a 90% clear aperture. LT20-SP series spacers are also avaialble in six additional thicknesses from 0.5 to 25 mm. Note that the LT20-SP05-PK 0.5-mm thick spacers are made from black Delrin (acetal plastic) and can also be used as protective wahsers.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Lens Spacer, 2.0 in. Diameter, 1.0 mm Thick, Aluminum, 6-pack - LT20-SP1-PK - Newport MKS
Irvine, CA, United States
Lens Spacer, 2.0 in. Diameter, 1.0 mm Thick, Aluminum, 6-pack
LT20-SP1-PK
Lens Spacer, 2.0 in. Diameter, 1.0 mm Thick, Aluminum, 6-pack LT20-SP1-PK
LT20-SP1-PK lens Tube Spacer Set is a set of six black anodized aluminum rings sized to fit into LT20 and LH-2A 2 in. lens mounts. Much more efficient and effective than using retaining rings for spacing lenses, they are ideally suited for making fixed multi-element lens assemblies like collimators and beam expanders. These spacers are 1 mm thick and have a thin-wall design to maintain a 90% clear aperture. LT20-SP series spacers are also avaialble in six additional thicknesses from 0.5 to 25 mm. Note that the LT20-SP05-PK 0.5-mm thick spacers are made from black Delrin (acetal plastic) and can also be used as protective wahsers.

LT20-SP1-PK lens Tube Spacer Set is a set of six black anodized aluminum rings sized to fit into LT20 and LH-2A 2 in. lens mounts. Much more efficient and effective than using retaining rings for spacing lenses, they are ideally suited for making fixed multi-element lens assemblies like collimators and beam expanders. These spacers are 1 mm thick and have a thin-wall design to maintain a 90% clear aperture. LT20-SP series spacers are also avaialble in six additional thicknesses from 0.5 to 25 mm. Note that the LT20-SP05-PK 0.5-mm thick spacers are made from black Delrin (acetal plastic) and can also be used as protective wahsers.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Optical Mounts
Product Number LT20-SP1-PK
Product Name Lens Spacer, 2.0 in. Diameter, 1.0 mm Thick, Aluminum, 6-pack
Mount Type Lens Holder; Lens Spacer
Unlock Full Specs
to access all available technical data

Similar Products

Mirror Mount, Industrial, Vertical Drive, 1 in., 2 Locking Allen-Keys - HVM-S1w - Newport MKS
Specs
Mount Type Mirror Mount; Industrial
Diameter, Side Length, Elliptical Major Axis or Rectangular Length 25.4 mm (1 inch)
Maximum Thickness 6 to 6.5 mm (0.2362 to 0.2559 inch)
View Details
New Precision Lens Positioner, 1.0 in., 100 TPI XY, 80 TPI Z - LP-1B-XYZ - Newport MKS
Specs
Mount Type Lens Holder; Lens Positioner
Diameter, Side Length, Elliptical Major Axis or Rectangular Length 25.4 mm (1 inch)
View Details
Collimator and Laser Diode Adapter, 11 mm, 1 inch Mirror Mounts - CLH-11 - Newport MKS
Specs
Mount Type Mirror Mount; Laser Mount; Collimator Holder
View Details
Mirror Mount, Stability, Top Adjust, 0.5 in., 2 Knobs - 9810-3 - Newport MKS
Specs
Mount Type Mirror Mount; Industrial
Diameter, Side Length, Elliptical Major Axis or Rectangular Length 12.7 mm (0.5000 inch)
Maximum Thickness 3 mm (0.1181 inch)
View Details