Newport MKS Slotted Base, 0.68 in. Range Single Slot, Stainless Steel B-05A

Description
The Model B-05A Stainless Steel Slotted Base provides a single slot allowing both translational and rotational positioning to any point on the table. The base also has bottom-side counterbored through hole to allow attachment of post holders like the VPH-3 or posts like the PS-3T. The base rests on three pads to provide long term stability. This product is also available in 10-piece saving pack .
Request a Quote
Description
The Model B-05A Stainless Steel Slotted Base provides a single slot allowing both translational and rotational positioning to any point on the table. The base also has bottom-side counterbored through hole to allow attachment of post holders like the VPH-3 or posts like the PS-3T. The base rests on three pads to provide long term stability. This product is also available in 10-piece saving pack .
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Slotted Base, 0.68 in. Range Single Slot, Stainless Steel - B-05A - Newport MKS
Irvine, CA, United States
Slotted Base, 0.68 in. Range Single Slot, Stainless Steel
B-05A
Slotted Base, 0.68 in. Range Single Slot, Stainless Steel B-05A
The Model B-05A Stainless Steel Slotted Base provides a single slot allowing both translational and rotational positioning to any point on the table. The base also has bottom-side counterbored through hole to allow attachment of post holders like the VPH-3 or posts like the PS-3T. The base rests on three pads to provide long term stability. This product is also available in 10-piece saving pack .

The Model B-05A Stainless Steel Slotted Base provides a single slot allowing both translational and rotational positioning to any point on the table. The base also has bottom-side counterbored through hole to allow attachment of post holders like the VPH-3 or posts like the PS-3T. The base rests on three pads to provide long term stability. This product is also available in 10-piece saving pack .

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Optical Mounts
Product Number B-05A
Product Name Slotted Base, 0.68 in. Range Single Slot, Stainless Steel
Mount Type Slotted Base
Unlock Full Specs
to access all available technical data

Similar Products

Compact Lens Positioner, XYZ, 1.0 in. Diameter, 100 TPI - 9841 - Newport MKS
Specs
Mount Type Lens Holder; Lens Positioner
Clear Aperture 20.7 mm (0.8150 inch)
Diameter, Side Length, Elliptical Major Axis or Rectangular Length 25.4 mm (1 inch)
View Details
Fixed Angle Mount Adapter, 8 Degree, 8-32 Threads - FAM8 - Newport MKS
Specs
Mount Type Mirror Mount; Fixed Angle Mounting Adapter
Adjustment Type Fixed
View Details
Piezo Optical Mount, Compact, 1.0 in. Optics, Limit Switches - AG-M100L - Newport MKS
Specs
Mount Type Mirror Mount; Motorized
Diameter, Side Length, Elliptical Major Axis or Rectangular Length 25.4 mm (1 inch)
View Details