Newport MKS Optical Window, Parallel, N-BK7, 12.7 mm, λ/20, Uncoated 05BW40-30

Description
The 05BW40-30 Laser-Grade Parallel Window is parallel to less than 30 arc sec for minimal transmitted beam deviation. This 1/2 inch (12.7 mm) diameter N-BK7 window is 6 mm thick. It is uncoated. For demanding applications, such as intracavity laser applications, holography, and multiphoton imaging, this window has a λ/20 surface flatness and 10-5 scratch-dig significantly reducing unwanted scatter.
Request a Quote
Description
The 05BW40-30 Laser-Grade Parallel Window is parallel to less than 30 arc sec for minimal transmitted beam deviation. This 1/2 inch (12.7 mm) diameter N-BK7 window is 6 mm thick. It is uncoated. For demanding applications, such as intracavity laser applications, holography, and multiphoton imaging, this window has a λ/20 surface flatness and 10-5 scratch-dig significantly reducing unwanted scatter.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Optical Window, Parallel, N-BK7, 12.7 mm, λ/20, Uncoated - 05BW40-30 - Newport MKS
Irvine, CA, United States
Optical Window, Parallel, N-BK7, 12.7 mm, λ/20, Uncoated
05BW40-30
Optical Window, Parallel, N-BK7, 12.7 mm, λ/20, Uncoated 05BW40-30
The 05BW40-30 Laser-Grade Parallel Window is parallel to less than 30 arc sec for minimal transmitted beam deviation. This 1/2 inch (12.7 mm) diameter N-BK7 window is 6 mm thick. It is uncoated. For demanding applications, such as intracavity laser applications, holography, and multiphoton imaging, this window has a λ/20 surface flatness and 10-5 scratch-dig significantly reducing unwanted scatter.

The 05BW40-30 Laser-Grade Parallel Window is parallel to less than 30 arc sec for minimal transmitted beam deviation. This 1/2 inch (12.7 mm) diameter N-BK7 window is 6 mm thick. It is uncoated. For demanding applications, such as intracavity laser applications, holography, and multiphoton imaging, this window has a λ/20 surface flatness and 10-5 scratch-dig significantly reducing unwanted scatter.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Optical Windows
Product Number 05BW40-30
Product Name Optical Window, Parallel, N-BK7, 12.7 mm, λ/20, Uncoated
Window Material BK7 Glass; Grade A N-BK7
Windows Features No Coating
Coating Material Uncoated
Window Diameter, Side Length, or Rectangular Length 12.7 mm (0.5000 inch)
Thickness 6 mm (0.2362 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Fiber Laser Protective Window, Fused Silica, 22.4 mm, 4.0 mm Thick, 1030-1090 nm - 632252-117 - Newport MKS
Specs
Window Material UV Grade Fused Silica; Fused Silica
Windows Features Anti-Reflection Coating
Coating Material 1030 to 1090 nm
View Details
Optical Window, Magnesium Fluoride, 5.0 mm Diameter, 1.0 mm Thick - MGW10 - Newport MKS
Specs
Window Material Magnesium Fluoride
Windows Features No Coating
Coating Material Uncoated
View Details
Optical Window, High Power Laser Line, 25.0 mm Diameter, 355 nm - 10QW20-3 - Newport MKS
Specs
Window Material UV Grade Fused Silica; Excimer Grade UV Fused Silica
Windows Features Anti-Reflection Coating
Coating Material 355 nm
View Details
Optical Window, Calcium Fluoride, 25.4 mm Dia., 2.0 mm thick, Uncoated - 10CF20 - Newport MKS
Specs
Window Material Calcium Fluoride; IR Grade Calcium Fluoride
Windows Features No Coating
Coating Material Uncoated
View Details