Newport MKS Fiber Patch Cord, Singlemode, F-SBC, 1310/1550 nm, 1 m, FC/UPC F-SBC-C-1FC

Description
The F-SBC-C-1FC Bend-insensitive Single-mode Fiber Patch cord uses F-SBC fiber for 1310/1550 nm wavelength range with a high NA of 0.16, 125 um cladding diameter, and a 6.7 μm Mode Field Diameter. This patch cord is 1 meter long with FC/UPC connectors at both ends. Fiber Construction Our standard patch cables are available in several different lengths and connector types. These fibers have a 900 µm jacket surrounded by a layer of Aramid yarn for extra protection. A 2.5 mm PVC cable jacket provides additional environmental protection. Custom Singlemode Patch Cables Use Model Number to configure a custom fiber-optic patch cord using these fibers. You can specify the fiber type, length, jacketing, and input and output connectors. Excellent Performance Our Standard Patch Cables exhibit low attenuation while utilizing step-index fibers and also have a uniform core refractive index and a matched-clad profile. Popular Versions Available Off-the-shelf We carry many standard fiber optic patch cables available off-the-shelf for operating wavelengths of near UV 300, visible 488/514, 633, infrared 780, 820, 980, 1060 or 1300/1550 nm. If there is not a standard patch cable available for your application, please try our custom patch cable configurator: Applications Sensors Instrumentation Device pigtailing Light delivery
Request a Quote
Description
The F-SBC-C-1FC Bend-insensitive Single-mode Fiber Patch cord uses F-SBC fiber for 1310/1550 nm wavelength range with a high NA of 0.16, 125 um cladding diameter, and a 6.7 μm Mode Field Diameter. This patch cord is 1 meter long with FC/UPC connectors at both ends. Fiber Construction Our standard patch cables are available in several different lengths and connector types. These fibers have a 900 µm jacket surrounded by a layer of Aramid yarn for extra protection. A 2.5 mm PVC cable jacket provides additional environmental protection. Custom Singlemode Patch Cables Use Model Number to configure a custom fiber-optic patch cord using these fibers. You can specify the fiber type, length, jacketing, and input and output connectors. Excellent Performance Our Standard Patch Cables exhibit low attenuation while utilizing step-index fibers and also have a uniform core refractive index and a matched-clad profile. Popular Versions Available Off-the-shelf We carry many standard fiber optic patch cables available off-the-shelf for operating wavelengths of near UV 300, visible 488/514, 633, infrared 780, 820, 980, 1060 or 1300/1550 nm. If there is not a standard patch cable available for your application, please try our custom patch cable configurator: Applications Sensors Instrumentation Device pigtailing Light delivery
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Fiber Patch Cord, Singlemode, F-SBC, 1310/1550 nm, 1 m, FC/UPC - F-SBC-C-1FC - Newport MKS
Irvine, CA, United States
Fiber Patch Cord, Singlemode, F-SBC, 1310/1550 nm, 1 m, FC/UPC
F-SBC-C-1FC
Fiber Patch Cord, Singlemode, F-SBC, 1310/1550 nm, 1 m, FC/UPC F-SBC-C-1FC
The F-SBC-C-1FC Bend-insensitive Single-mode Fiber Patch cord uses F-SBC fiber for 1310/1550 nm wavelength range with a high NA of 0.16, 125 um cladding diameter, and a 6.7 μm Mode Field Diameter. This patch cord is 1 meter long with FC/UPC connectors at both ends. Fiber Construction Our standard patch cables are available in several different lengths and connector types. These fibers have a 900 µm jacket surrounded by a layer of Aramid yarn for extra protection. A 2.5 mm PVC cable jacket provides additional environmental protection. Custom Singlemode Patch Cables Use Model Number to configure a custom fiber-optic patch cord using these fibers. You can specify the fiber type, length, jacketing, and input and output connectors. Excellent Performance Our Standard Patch Cables exhibit low attenuation while utilizing step-index fibers and also have a uniform core refractive index and a matched-clad profile. Popular Versions Available Off-the-shelf We carry many standard fiber optic patch cables available off-the-shelf for operating wavelengths of near UV 300, visible 488/514, 633, infrared 780, 820, 980, 1060 or 1300/1550 nm. If there is not a standard patch cable available for your application, please try our custom patch cable configurator: Applications Sensors Instrumentation Device pigtailing Light delivery

The F-SBC-C-1FC Bend-insensitive Single-mode Fiber Patch cord uses F-SBC fiber for 1310/1550 nm wavelength range with a high NA of 0.16, 125 um cladding diameter, and a 6.7 μm Mode Field Diameter. This patch cord is 1 meter long with FC/UPC connectors at both ends.

Fiber Construction

Our standard patch cables are available in several different lengths and connector types. These fibers have a 900 µm jacket surrounded by a layer of Aramid yarn for extra protection. A 2.5 mm PVC cable jacket provides additional environmental protection.

Custom Singlemode Patch Cables


Use Model Number to configure a custom fiber-optic patch cord using these fibers. You can specify the fiber type, length, jacketing, and input and output connectors.


Excellent Performance


Our Standard Patch Cables exhibit low attenuation while utilizing step-index fibers and also have a uniform core refractive index and a matched-clad profile.

Popular Versions Available Off-the-shelf


We carry many standard fiber optic patch cables available off-the-shelf for operating wavelengths of near UV 300, visible 488/514, 633, infrared 780, 820, 980, 1060 or 1300/1550 nm. If there is not a standard patch cable available for your application, please try our custom patch cable configurator:


Applications


  • Sensors
  • Instrumentation
  • Device pigtailing
  • Light delivery
Supplier's Site

Technical Specifications

  Newport MKS
Product Category Fiber Optic Cables
Product Number F-SBC-C-1FC
Product Name Fiber Patch Cord, Singlemode, F-SBC, 1310/1550 nm, 1 m, FC/UPC
Fiber Mode SingleMode
Unlock Full Specs
to access all available technical data

Similar Products

Fiber Patch Cord, High Power Density, 500-1100 nm, F-MSC-C, 5 m, FC. - F-MSC-C-5FC - Newport MKS
Specs
Fiber Mode Multimode
Core Size 600 µm (23.62 mils)
Connector Type FC; FC/UPC
View Details
Polarization Maintaining Optical Fiber, Panda, 980 nm, 0.10-0.13 NA - F-PM980 - Newport MKS
Specs
Wavelength 980 nm (9800 Å)
Numerical Aperture 0.1000 to 0.1300
Maximum Attenuation 2.5 dB/km (0.7620 dB/1000 ft)
View Details
Fiber Patch Cord, Singlemode, 780nm, F-SE-C, 1m, FC/APC Connectors. - F-SE-C-1FCA - Newport MKS
Specs
Fiber Mode SingleMode
Core Size 5.4 µm (0.2126 mils)
Connector Type FC/APC Narrow Key
View Details
Multimode Fiber, Step Index, 500-1100 nm, 0.37 NA, 600 µm Core, Moderate Power - F-MSC - Newport MKS
Specs
Fiber Mode Multimode
Core Size 600 µm (23.62 mils)
Wavelength 500 to 1100 nm (5000 to 11000 Å)
View Details