Newport MKS Multimode Fiber, Step Index, 500-1100 nm, 0.37 NA, 600 µm Core, Moderate Power F-MSC

Description
The F-MSC (Mfg. P/N: CF01493-14) Moderate Power Density Fiber features a pure silica 600 μm core and a hard clad silica 630 μm cladding, adding strength and increasing fatigue resistance. The fiber’s high NA of 0.37 allows greater light coupling efficiencies and allows for added bend insensitivity. This fiber is most suitable for use in the 500 to 1100 nm wavelength range and is limited to maximum power densities of about 100 kW/cm2. Newport's legacy F-MBD is identical to F-MSC. This bare fiber does not include a protective fiber jacket. Standard pricing is per meter. The following volume discount schedule is applied when ordering continuous lengths of optical fiber: 10 - 49 m: 15%, 50 - 99 m: 22%, 100 - 499 m: 25%, and ≥ 500 m: 28%. Moderate Damage Threshold Fibers Our Moderate Power Density Multimode Fiber features a pure silica core and a bonded hard polymer cladding, adding strength and increasing fatigue resistance. The fiber’s high NA of 0.37 allows greater light coupling efficiencies and allows for added bend insensitivity. This fiber is available in 600 µm core diameter, and is most suitable for use in the 500 to 1100 nm wavelength range. Limited to maximum power densities of about 100 kW/cm2. Applications Medical Laser Delivery Industrial Laser Delivery Laser Welding and Ablation High Power Illumination Other High Power CW and Pulsed Laser Delivery Systems Standard and Custom Patch Cables Available Standard patch cables are available in several standard lengths with FC, ST, and SMA connectors. If you need custom configuration, please use our custom patch configurator model: F-PATCH-CUSTOM.
Request a Quote
Description
The F-MSC (Mfg. P/N: CF01493-14) Moderate Power Density Fiber features a pure silica 600 μm core and a hard clad silica 630 μm cladding, adding strength and increasing fatigue resistance. The fiber’s high NA of 0.37 allows greater light coupling efficiencies and allows for added bend insensitivity. This fiber is most suitable for use in the 500 to 1100 nm wavelength range and is limited to maximum power densities of about 100 kW/cm2. Newport's legacy F-MBD is identical to F-MSC. This bare fiber does not include a protective fiber jacket. Standard pricing is per meter. The following volume discount schedule is applied when ordering continuous lengths of optical fiber: 10 - 49 m: 15%, 50 - 99 m: 22%, 100 - 499 m: 25%, and ≥ 500 m: 28%. Moderate Damage Threshold Fibers Our Moderate Power Density Multimode Fiber features a pure silica core and a bonded hard polymer cladding, adding strength and increasing fatigue resistance. The fiber’s high NA of 0.37 allows greater light coupling efficiencies and allows for added bend insensitivity. This fiber is available in 600 µm core diameter, and is most suitable for use in the 500 to 1100 nm wavelength range. Limited to maximum power densities of about 100 kW/cm2. Applications Medical Laser Delivery Industrial Laser Delivery Laser Welding and Ablation High Power Illumination Other High Power CW and Pulsed Laser Delivery Systems Standard and Custom Patch Cables Available Standard patch cables are available in several standard lengths with FC, ST, and SMA connectors. If you need custom configuration, please use our custom patch configurator model: F-PATCH-CUSTOM.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Multimode Fiber, Step Index, 500-1100 nm, 0.37 NA, 600 µm Core, Moderate Power - F-MSC - Newport MKS
Irvine, CA, United States
Multimode Fiber, Step Index, 500-1100 nm, 0.37 NA, 600 µm Core, Moderate Power
F-MSC
Multimode Fiber, Step Index, 500-1100 nm, 0.37 NA, 600 µm Core, Moderate Power F-MSC
The F-MSC (Mfg. P/N: CF01493-14) Moderate Power Density Fiber features a pure silica 600 μm core and a hard clad silica 630 μm cladding, adding strength and increasing fatigue resistance. The fiber’s high NA of 0.37 allows greater light coupling efficiencies and allows for added bend insensitivity. This fiber is most suitable for use in the 500 to 1100 nm wavelength range and is limited to maximum power densities of about 100 kW/cm2. Newport's legacy F-MBD is identical to F-MSC. This bare fiber does not include a protective fiber jacket. Standard pricing is per meter. The following volume discount schedule is applied when ordering continuous lengths of optical fiber: 10 - 49 m: 15%, 50 - 99 m: 22%, 100 - 499 m: 25%, and ≥ 500 m: 28%. Moderate Damage Threshold Fibers Our Moderate Power Density Multimode Fiber features a pure silica core and a bonded hard polymer cladding, adding strength and increasing fatigue resistance. The fiber’s high NA of 0.37 allows greater light coupling efficiencies and allows for added bend insensitivity. This fiber is available in 600 µm core diameter, and is most suitable for use in the 500 to 1100 nm wavelength range. Limited to maximum power densities of about 100 kW/cm2. Applications Medical Laser Delivery Industrial Laser Delivery Laser Welding and Ablation High Power Illumination Other High Power CW and Pulsed Laser Delivery Systems Standard and Custom Patch Cables Available Standard patch cables are available in several standard lengths with FC, ST, and SMA connectors. If you need custom configuration, please use our custom patch configurator model: F-PATCH-CUSTOM.

The F-MSC (Mfg. P/N: CF01493-14) Moderate Power Density Fiber features a pure silica 600 μm core and a hard clad silica 630 μm cladding, adding strength and increasing fatigue resistance. The fiber’s high NA of 0.37 allows greater light coupling efficiencies and allows for added bend insensitivity. This fiber is most suitable for use in the 500 to 1100 nm wavelength range and is limited to maximum power densities of about 100 kW/cm2. Newport's legacy F-MBD is identical to F-MSC.

This bare fiber does not include a protective fiber jacket. Standard pricing is per meter. The following volume discount schedule is applied when ordering continuous lengths of optical fiber: 10 - 49 m: 15%, 50 - 99 m: 22%, 100 - 499 m: 25%, and ≥ 500 m: 28%.

Moderate Damage Threshold Fibers

Our Moderate Power Density Multimode Fiber features a pure silica core and a bonded hard polymer cladding, adding strength and increasing fatigue resistance. The fiber’s high NA of 0.37 allows greater light coupling efficiencies and allows for added bend insensitivity. This fiber is available in 600 µm core diameter, and is most suitable for use in the 500 to 1100 nm wavelength range. Limited to maximum power densities of about 100 kW/cm2.

Applications


  • Medical Laser Delivery
  • Industrial Laser Delivery
  • Laser Welding and Ablation
  • High Power Illumination
  • Other High Power CW and Pulsed Laser Delivery Systems

Standard and Custom Patch Cables Available


Standard patch cables are available in several standard lengths with FC, ST, and SMA connectors. If you need custom configuration, please use our custom patch configurator model: F-PATCH-CUSTOM.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Fiber Optic Cables
Product Number F-MSC
Product Name Multimode Fiber, Step Index, 500-1100 nm, 0.37 NA, 600 µm Core, Moderate Power
Fiber Mode Multimode
Unlock Full Specs
to access all available technical data

Similar Products

Polarization Maintaining Optical Fiber, Panda, 480 nm, 0.10-0.13 NA - F-PM480 - Newport MKS
Specs
Wavelength 480 nm (4800 Å)
Numerical Aperture 0.1000 to 0.1300
Maximum Attenuation 30 dB/km (9.14 dB/1000 ft)
View Details
Multimode Fiber, Graded Index, 850/1300 nm, 0.275 NA, 62.5 µm Core - F-MFD - Newport MKS
Specs
Fiber Mode Multimode
Core Size 62.5 µm (2.46 mils)
Wavelength 850 to 1300 nm (8500 to 13000 Å)
View Details
Erbium Doped Fiber, Flat Gain Profile - F-EDF-2 - Newport MKS
Specs
Numerical Aperture 0.2100 to 0.2400
Maximum Attenuation 10 dB/km (3.05 dB/1000 ft)
View Details
Optical Fiber, Pure Silica Core Single Mode, 405-532 nm, Non-photo darkening - F-SM400-SC - Newport MKS
Specs
Fiber Mode SingleMode
Wavelength 405 to 532 nm (4050 to 5320 Å)
Numerical Aperture 0.1200
View Details