Newport MKS Fiber Patch Cord, Singlemode, F-SC-C, 320-430 nm, 3 m, FC/UPC F-SM-300-SC-C-3FC

Description
The F-SM-300-SC-C-3FC Fiber Patch cord uses F-SM-300-SC-C fiber for near UV operation. This patch cord is 3 meters long with FC/UPC connectors at both ends. Unlike conventional fibers, F-SM-300-SC has been designed with an un-doped, pure-silica core, surrounded by a depressed, fluorine-doped cladding. Without germanium (GeO2), electronic defects and consequent color centers associated with the Ge–O bond, the prime cause of photo darkening at short wavelengths, are avoided with the result that power handling capacity is increased from a few milliwatts to several watts. In fact, in SM300, the transmission-limitin g mechanism is effectively shifted from photo darkening to other nonlinearities (e.g. stimulated scattering) or even thermal damage – and in both cases, these limits too are increased over those of a conventional germano-silicate fiber. Fiber Construction Our standard patch cables are available in several different lengths and connector types. These fibers have a 900 µm jacket surrounded by a layer of Aramid yarn for extra protection. A 2.5 mm PVC cable jacket provides additional environmental protection. Custom Singlemode Patch Cables Use Model Number to configure a custom fiber-optic patch cord using these fibers. You can specify the fiber type, length, jacketing, and input and output connectors.
Request a Quote Datasheet
Description
The F-SM-300-SC-C-3FC Fiber Patch cord uses F-SM-300-SC-C fiber for near UV operation. This patch cord is 3 meters long with FC/UPC connectors at both ends. Unlike conventional fibers, F-SM-300-SC has been designed with an un-doped, pure-silica core, surrounded by a depressed, fluorine-doped cladding. Without germanium (GeO2), electronic defects and consequent color centers associated with the Ge–O bond, the prime cause of photo darkening at short wavelengths, are avoided with the result that power handling capacity is increased from a few milliwatts to several watts. In fact, in SM300, the transmission-limitin g mechanism is effectively shifted from photo darkening to other nonlinearities (e.g. stimulated scattering) or even thermal damage – and in both cases, these limits too are increased over those of a conventional germano-silicate fiber. Fiber Construction Our standard patch cables are available in several different lengths and connector types. These fibers have a 900 µm jacket surrounded by a layer of Aramid yarn for extra protection. A 2.5 mm PVC cable jacket provides additional environmental protection. Custom Singlemode Patch Cables Use Model Number to configure a custom fiber-optic patch cord using these fibers. You can specify the fiber type, length, jacketing, and input and output connectors.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fiber Patch Cord, Singlemode, F-SC-C, 320-430 nm, 3 m, FC/UPC - F-SM-300-SC-C-3FC - Newport MKS
Irvine, CA, United States
Fiber Patch Cord, Singlemode, F-SC-C, 320-430 nm, 3 m, FC/UPC
F-SM-300-SC-C-3FC
Fiber Patch Cord, Singlemode, F-SC-C, 320-430 nm, 3 m, FC/UPC F-SM-300-SC-C-3FC
The F-SM-300-SC-C-3FC Fiber Patch cord uses F-SM-300-SC-C fiber for near UV operation. This patch cord is 3 meters long with FC/UPC connectors at both ends. Unlike conventional fibers, F-SM-300-SC has been designed with an un-doped, pure-silica core, surrounded by a depressed, fluorine-doped cladding. Without germanium (GeO2), electronic defects and consequent color centers associated with the Ge–O bond, the prime cause of photo darkening at short wavelengths, are avoided with the result that power handling capacity is increased from a few milliwatts to several watts. In fact, in SM300, the transmission-limitin g mechanism is effectively shifted from photo darkening to other nonlinearities (e.g. stimulated scattering) or even thermal damage – and in both cases, these limits too are increased over those of a conventional germano-silicate fiber. Fiber Construction Our standard patch cables are available in several different lengths and connector types. These fibers have a 900 µm jacket surrounded by a layer of Aramid yarn for extra protection. A 2.5 mm PVC cable jacket provides additional environmental protection. Custom Singlemode Patch Cables Use Model Number to configure a custom fiber-optic patch cord using these fibers. You can specify the fiber type, length, jacketing, and input and output connectors.

The F-SM-300-SC-C-3FC Fiber Patch cord uses F-SM-300-SC-C fiber for near UV operation. This patch cord is 3 meters long with FC/UPC connectors at both ends.
Unlike conventional fibers, F-SM-300-SC has been designed with an un-doped, pure-silica core, surrounded by a depressed, fluorine-doped cladding. Without germanium (GeO2), electronic defects and consequent color centers associated with the Ge–O bond, the prime cause of photo darkening at short wavelengths, are avoided with the result that power handling capacity is increased from a few milliwatts to several watts. In fact, in SM300, the transmission-limiting mechanism is effectively shifted from photo darkening to other nonlinearities (e.g. stimulated scattering) or even thermal damage – and in both cases, these limits too are increased over those of a conventional germano-silicate fiber.

Fiber Construction

Our standard patch cables are available in several different lengths and connector types. These fibers have a 900 µm jacket surrounded by a layer of Aramid yarn for extra protection. A 2.5 mm PVC cable jacket provides additional environmental protection.

Custom Singlemode Patch Cables


Use Model Number to configure a custom fiber-optic patch cord using these fibers. You can specify the fiber type, length, jacketing, and input and output connectors.

Supplier's Site Datasheet

Technical Specifications

  Newport MKS
Product Category Fiber Optic Cables
Product Number F-SM-300-SC-C-3FC
Product Name Fiber Patch Cord, Singlemode, F-SC-C, 320-430 nm, 3 m, FC/UPC
Fiber Mode SingleMode
Unlock Full Specs
to access all available technical data

Similar Products

Multimode Fiber, Step Index, 500-1100 nm, 0.37 NA, 1000 µm Core - F-MBE - Newport MKS
Specs
Fiber Mode Multimode
Core Size 1000 µm (39.37 mils)
Wavelength 500 to 1100 nm (5000 to 11000 Å)
View Details
Fiber Patch Cord, Multi-mode Step Index, 500-1100 nm, F-MBC-C, 5 m, SMA. - F-MBC-C-5SMA - Newport MKS
Specs
Fiber Mode Multimode
Core Size 400 µm (15.75 mils)
Connector Type SMA; SMA
View Details
Polarization Maintaining Optical Fiber, Panda, 630 nm, 0.10-0.13 NA - F-PM630 - Newport MKS
Specs
Wavelength 630 nm (6300 Å)
Numerical Aperture 0.1000 to 0.1300
Maximum Attenuation 12 dB/km (3.66 dB/1000 ft)
View Details
Multimode Fiber, Step Index, 500-1100 nm, 0.37 NA, 400 µm Core - F-MBC - Newport MKS
Specs
Fiber Mode Multimode
Core Size 400 µm (15.75 mils)
Wavelength 500 to 1100 nm (5000 to 11000 Å)
View Details