Newport MKS Photonic Crystal Fiber Patch Cord, Endlessly SM, 1 m, 8.5 µm, FC/UPC F-SM8-C-1FC

Description
The F-SM8-C-1FC is a 1 m long fiber patch cord with FC/UPC connectors at both ends Fiber Patch cord . The F-SM8 (NKT P/N LMA-8) Endlessly Singlemode Photonic Crystal Fiber is an un-doped silica fiber that uses a triangular pattern of air holes to form the cladding. Since the index contrast between the core and the cladding, Δn, is determined only by the geometry of the air holes, it is possible to fabricate fibers with a very small and accurate Δn, and thus obtain very low numerical apertures and very large mode areas. This type of fiber is single-mode over a very broad wavelength range above 260 nm, with a practically constant mode-field diameter (MFD) of 6.0 ± 1.0 μm. At short wavelengths, the fibers' performance is limited by macro-bending losses, which determines the practical wavelength range for applications. The F-SM Series PCFs are typically used where single-mode, high-power delivery is required without introducing non-linear effects. Coupling light into and out of an F-SM fiber is as simple as for standard doped-glass optical fibers. In a free-space set-up, the optics should match the NA of the fiber and be diffraction limited in order to obtain a low-loss coupling. Since the MFD is practically constant, the NA is proportional to the wavelength, which should be considered in the design of coupling optics for a broad wavelength range. Please note that the ends of the fiber patchcord are sealed so that polishing liquid or debris do not enter the microstructure of the fiber. Therefore, it is not suitable for butt coupling with another fiber patchcord, resulting in excessive coupling loss. Always focus the beam directly from the light source to optimize coupling efficiency.
Request a Quote
Description
The F-SM8-C-1FC is a 1 m long fiber patch cord with FC/UPC connectors at both ends Fiber Patch cord . The F-SM8 (NKT P/N LMA-8) Endlessly Singlemode Photonic Crystal Fiber is an un-doped silica fiber that uses a triangular pattern of air holes to form the cladding. Since the index contrast between the core and the cladding, Δn, is determined only by the geometry of the air holes, it is possible to fabricate fibers with a very small and accurate Δn, and thus obtain very low numerical apertures and very large mode areas. This type of fiber is single-mode over a very broad wavelength range above 260 nm, with a practically constant mode-field diameter (MFD) of 6.0 ± 1.0 μm. At short wavelengths, the fibers' performance is limited by macro-bending losses, which determines the practical wavelength range for applications. The F-SM Series PCFs are typically used where single-mode, high-power delivery is required without introducing non-linear effects. Coupling light into and out of an F-SM fiber is as simple as for standard doped-glass optical fibers. In a free-space set-up, the optics should match the NA of the fiber and be diffraction limited in order to obtain a low-loss coupling. Since the MFD is practically constant, the NA is proportional to the wavelength, which should be considered in the design of coupling optics for a broad wavelength range. Please note that the ends of the fiber patchcord are sealed so that polishing liquid or debris do not enter the microstructure of the fiber. Therefore, it is not suitable for butt coupling with another fiber patchcord, resulting in excessive coupling loss. Always focus the beam directly from the light source to optimize coupling efficiency.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The F-SM8-C-1FC is a 1-meter photonic crystal fiber patch cord with FC/UPC connectors, based on the LMA-8 single-mode fiber optimized for low loss from 400 nm to 1700 nm with a constant mode field diameter. The fiber has an 8.6 ± 0.5 µm core, 125 ± 2 µm cladding, and 245 ± 10 µm acrylate coating, with attenuation below 20 dB/km at 532 nm and below 5 dB/km at 1064 nm. It is endlessly single-mode with a mode field diameter of 7.2 ± 1.0 µm at 532 nm and 7.5 ± 1.0 µm at 1064 nm, and a numerical aperture of 0.14 ± 0.02 at 1064 nm. The connectors are sealed with a 150 ± 25 µm sealing length to protect the microstructure.

Datasheet Summary
Powered by GS/AI

The F-SM8-C-1FC is a 1-meter photonic crystal fiber patch cord with FC/UPC connectors, based on the LMA-8 single-mode fiber optimized for low loss from 400 nm to 1700 nm with a constant mode field diameter. The fiber has an 8.6 ± 0.5 µm core, 125 ± 2 µm cladding, and 245 ± 10 µm acrylate coating, with attenuation below 20 dB/km at 532 nm and below 5 dB/km at 1064 nm. It is endlessly single-mode with a mode field diameter of 7.2 ± 1.0 µm at 532 nm and 7.5 ± 1.0 µm at 1064 nm, and a numerical aperture of 0.14 ± 0.02 at 1064 nm. The connectors are sealed with a 150 ± 25 µm sealing length to protect the microstructure.

Suppliers

Company
Product
Description
Supplier Links
Photonic Crystal Fiber Patch Cord, Endlessly SM, 1 m, 8.5 µm, FC/UPC - F-SM8-C-1FC - Newport MKS
Irvine, CA, United States
Photonic Crystal Fiber Patch Cord, Endlessly SM, 1 m, 8.5 µm, FC/UPC
F-SM8-C-1FC
Photonic Crystal Fiber Patch Cord, Endlessly SM, 1 m, 8.5 µm, FC/UPC F-SM8-C-1FC
The F-SM8-C-1FC is a 1 m long fiber patch cord with FC/UPC connectors at both ends Fiber Patch cord . The F-SM8 (NKT P/N LMA-8) Endlessly Singlemode Photonic Crystal Fiber is an un-doped silica fiber that uses a triangular pattern of air holes to form the cladding. Since the index contrast between the core and the cladding, Δn, is determined only by the geometry of the air holes, it is possible to fabricate fibers with a very small and accurate Δn, and thus obtain very low numerical apertures and very large mode areas. This type of fiber is single-mode over a very broad wavelength range above 260 nm, with a practically constant mode-field diameter (MFD) of 6.0 ± 1.0 μm. At short wavelengths, the fibers' performance is limited by macro-bending losses, which determines the practical wavelength range for applications. The F-SM Series PCFs are typically used where single-mode, high-power delivery is required without introducing non-linear effects. Coupling light into and out of an F-SM fiber is as simple as for standard doped-glass optical fibers. In a free-space set-up, the optics should match the NA of the fiber and be diffraction limited in order to obtain a low-loss coupling. Since the MFD is practically constant, the NA is proportional to the wavelength, which should be considered in the design of coupling optics for a broad wavelength range. Please note that the ends of the fiber patchcord are sealed so that polishing liquid or debris do not enter the microstructure of the fiber. Therefore, it is not suitable for butt coupling with another fiber patchcord, resulting in excessive coupling loss. Always focus the beam directly from the light source to optimize coupling efficiency.

The F-SM8-C-1FC is a 1 m long fiber patch cord with FC/UPC connectors at both ends Fiber Patch cord .
The F-SM8 (NKT P/N LMA-8) Endlessly Singlemode Photonic Crystal Fiber is an un-doped silica fiber that uses a triangular pattern of air holes to form the cladding. Since the index contrast between the core and the cladding, Δn, is determined only by the geometry of the air holes, it is possible to fabricate fibers with a very small and accurate Δn, and thus obtain very low numerical apertures and very large mode areas. This type of fiber is single-mode over a very broad wavelength range above 260 nm, with a practically constant mode-field diameter (MFD) of 6.0 ± 1.0 μm. At short wavelengths, the fibers' performance is limited by macro-bending losses, which determines the practical wavelength range for applications. The F-SM Series PCFs are typically used where single-mode, high-power delivery is required without introducing non-linear effects. Coupling light into and out of an F-SM fiber is as simple as for standard doped-glass optical fibers. In a free-space set-up, the optics should match the NA of the fiber and be diffraction limited in order to obtain a low-loss coupling. Since the MFD is practically constant, the NA is proportional to the wavelength, which should be considered in the design of coupling optics for a broad wavelength range.

Please note that the ends of the fiber patchcord are sealed so that polishing liquid or debris do not enter the microstructure of the fiber. Therefore, it is not suitable for butt coupling with another fiber patchcord, resulting in excessive coupling loss. Always focus the beam directly from the light source to optimize coupling efficiency.

Supplier's Site Datasheet

Technical Specifications

  Newport MKS
Product Category Fiber Optic Cables
Product Number F-SM8-C-1FC
Product Name Photonic Crystal Fiber Patch Cord, Endlessly SM, 1 m, 8.5 µm, FC/UPC
Fiber Mode SingleMode
Core Size 8.5 µm (0.3346 mils)
Connector Type FC; FC/UPC
Jacket Material 3 mm PVC
Unlock Full Specs
to access all available technical data

Similar Products

Polarizing Optical Fiber, Zing™, Reduced Cladding, 830 nm. - F-HB830-5/80-Z - Newport MKS
Specs
Wavelength 790 to 860 nm (7900 to 8600 Å)
Numerical Aperture 0.1200 to 0.1600
Maximum Attenuation 20 dB/km (6.1 dB/1000 ft)
View Details
Optical Fiber, Singlemode, Jacketed, 488-633 nm, 0.10-0.14 NA - F-SA-C - Newport MKS
Specs
Fiber Mode SingleMode
Cable Diameter 2.5 mm (0.0984 inch)
Wavelength 488 to 633 nm (4880 to 6330 Å)
View Details
Photonic Crystal Fiber, Air Guided, 10 µm Core, 1060 nm Operating - F-AIR-10/1060 - Newport MKS
Specs
Core Size 9.7 µm (0.3819 mils)
Cable Diameter 2.5 mm (0.0984 inch)
Maximum Attenuation 100 dB/km (30.48 dB/1000 ft)
View Details
Optical Fiber, Singlemode, High Temperature, 1550-1650 nm, Bend Insensitive - F-SM1500-6.4/80-HT - Newport MKS
Specs
Fiber Mode SingleMode
Wavelength 1550 to 1650 nm (15500 to 16500 Å)
Numerical Aperture 0.1900 to 0.2100
View Details