Newport MKS Optical Fiber, Single Mode, Jacketed, 1310/1550 nm, 0.13 NA F-SMF-28-C

Description
The F-SMF-28-C Single-Mode Fiber from Corning is all-glass and supports single-mode light propagation for a 1310/1550 nm operating wavelength. This low attenuation, step-index fiber has a uniform core refractive index and a matched-clad profile. It has a 0.14 NA, 9.2 μm Mode Field Diameter at 1310 nm, and a 125 μm Cladding Diameter. Typical applications include sensors, instrumentation, device pigtailing, and light delivery. This fiber has a 900 μm jacket surrounded by a layer of Aramid yarn for extra protection. A 3 mm outer PVC cable jacket provides additional environmental protection. Standard pricing is per meter. The following volume discount schedule is applied when ordering continuous lengths of optical fiber: 10 - 49 m: 15%, 50 - 99 m: 22%, 100 - 499 m: 25%, and ≥ 500 m: 28%. Medium and High NA Available These specialty fibers are available with medium and high Numerical Aperture (NA) to give dramatically reduced bend losses in comparison with telecoms fibers. This allows smaller packaging sizes to be achieved, particularly useful for coiled sensors and the next generation small form factor telecoms equipment. Cabled Fiber Construction Custom Singlemode Patch Cables Use Model Number F-PATCH-CUSTOM to configure a custom fiber-optic patch cord using these fibers. You can specify the fiber type, length, jacketing, and input and output connectors.
Request a Quote
Description
The F-SMF-28-C Single-Mode Fiber from Corning is all-glass and supports single-mode light propagation for a 1310/1550 nm operating wavelength. This low attenuation, step-index fiber has a uniform core refractive index and a matched-clad profile. It has a 0.14 NA, 9.2 μm Mode Field Diameter at 1310 nm, and a 125 μm Cladding Diameter. Typical applications include sensors, instrumentation, device pigtailing, and light delivery. This fiber has a 900 μm jacket surrounded by a layer of Aramid yarn for extra protection. A 3 mm outer PVC cable jacket provides additional environmental protection. Standard pricing is per meter. The following volume discount schedule is applied when ordering continuous lengths of optical fiber: 10 - 49 m: 15%, 50 - 99 m: 22%, 100 - 499 m: 25%, and ≥ 500 m: 28%. Medium and High NA Available These specialty fibers are available with medium and high Numerical Aperture (NA) to give dramatically reduced bend losses in comparison with telecoms fibers. This allows smaller packaging sizes to be achieved, particularly useful for coiled sensors and the next generation small form factor telecoms equipment. Cabled Fiber Construction Custom Singlemode Patch Cables Use Model Number F-PATCH-CUSTOM to configure a custom fiber-optic patch cord using these fibers. You can specify the fiber type, length, jacketing, and input and output connectors.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Optical Fiber, Single Mode, Jacketed, 1310/1550 nm, 0.13 NA - F-SMF-28-C - Newport MKS
Irvine, CA, United States
Optical Fiber, Single Mode, Jacketed, 1310/1550 nm, 0.13 NA
F-SMF-28-C
Optical Fiber, Single Mode, Jacketed, 1310/1550 nm, 0.13 NA F-SMF-28-C
The F-SMF-28-C Single-Mode Fiber from Corning is all-glass and supports single-mode light propagation for a 1310/1550 nm operating wavelength. This low attenuation, step-index fiber has a uniform core refractive index and a matched-clad profile. It has a 0.14 NA, 9.2 μm Mode Field Diameter at 1310 nm, and a 125 μm Cladding Diameter. Typical applications include sensors, instrumentation, device pigtailing, and light delivery. This fiber has a 900 μm jacket surrounded by a layer of Aramid yarn for extra protection. A 3 mm outer PVC cable jacket provides additional environmental protection. Standard pricing is per meter. The following volume discount schedule is applied when ordering continuous lengths of optical fiber: 10 - 49 m: 15%, 50 - 99 m: 22%, 100 - 499 m: 25%, and ≥ 500 m: 28%. Medium and High NA Available These specialty fibers are available with medium and high Numerical Aperture (NA) to give dramatically reduced bend losses in comparison with telecoms fibers. This allows smaller packaging sizes to be achieved, particularly useful for coiled sensors and the next generation small form factor telecoms equipment. Cabled Fiber Construction Custom Singlemode Patch Cables Use Model Number F-PATCH-CUSTOM to configure a custom fiber-optic patch cord using these fibers. You can specify the fiber type, length, jacketing, and input and output connectors.

The F-SMF-28-C Single-Mode Fiber from Corning is all-glass and supports single-mode light propagation for a 1310/1550 nm operating wavelength. This low attenuation, step-index fiber has a uniform core refractive index and a matched-clad profile. It has a 0.14 NA, 9.2 μm Mode Field Diameter at 1310 nm, and a 125 μm Cladding Diameter. Typical applications include sensors, instrumentation, device pigtailing, and light delivery.
This fiber has a 900 μm jacket surrounded by a layer of Aramid yarn for extra protection. A 3 mm outer PVC cable jacket provides additional environmental protection. Standard pricing is per meter. The following volume discount schedule is applied when ordering continuous lengths of optical fiber: 10 - 49 m: 15%, 50 - 99 m: 22%, 100 - 499 m: 25%, and ≥ 500 m: 28%.

Medium and High NA Available

These specialty fibers are available with medium and high Numerical Aperture (NA) to give dramatically reduced bend losses in comparison with telecoms fibers. This allows smaller packaging sizes to be achieved, particularly useful for coiled sensors and the next generation small form factor telecoms equipment.

Cabled Fiber Construction


Custom Singlemode Patch Cables


Use Model Number F-PATCH-CUSTOM to configure a custom fiber-optic patch cord using these fibers. You can specify the fiber type, length, jacketing, and input and output connectors.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Fiber Optic Cables
Product Number F-SMF-28-C
Product Name Optical Fiber, Single Mode, Jacketed, 1310/1550 nm, 0.13 NA
Fiber Mode SingleMode
Core Size 8.2 µm (0.3228 mils)
Cable Diameter 3 mm (0.1181 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Optical Fiber, Singlemode, 633-780 nm, 0.10-0.14 NA - F-SV - Newport MKS
Specs
Fiber Mode SingleMode
Wavelength 633 to 780 nm (6330 to 7800 Å)
Numerical Aperture 0.1000 to 0.1400
View Details
Optical Fiber, Singlemode, 1310/1550 nm, Bend Insensitive. - F-SBC - Newport MKS
Specs
Fiber Mode SingleMode
Core Size 6 µm (0.2362 mils)
Wavelength 1310 to 1550 nm (13100 to 15500 Å)
View Details
PM Fiber Patch Cable, Panda, F-PM480, 480 nm, 5 m, FC/APC - F-PM480-C-5FCAPC - Newport MKS
Specs
Connector Type FC/APC, Narrow Key
Cable Diameter 2.5 mm (0.0984 inch)
Wavelength 480 nm (4800 Å)
View Details
Optical Fiber, Singlemode, 820 nm, Bend Insensitive, Reduced Cladding. - F-SBB - Newport MKS
Specs
Fiber Mode SingleMode
Core Size 3.7 µm (0.1457 mils)
Wavelength 820 to 850 nm (8200 to 8500 Å)
View Details