Newport MKS Optical Fiber Patch Cable, Custom Configurator F-PATCH-CUSTOM

Description
Newport’s F-PATCH-CUSTOM Optical Fiber Patch Cable Configurator allows users the ability to customize almost any of Newport's Optical Fiber into a useful Optical Fiber Patch Cable. Certain connector options may not be available, depending on the optical fiber part number. Add F-PATCH-CUSTOM to your Shopping Cart and Request a Quote from the Cart. Specify the fiber type and length of fiber and connectors you would like in the Special Instructions section of the Quote Request page. Users can customize: Fiber Type (Select from almost all of Newport's available optical fiber) Fiber Length (1-1000 meters) Input Connector (FC, SC, ST, SMA, LC, 2.5mm Ferrule. Note that SC, ST, and LC connectors are not available for fiber with the core diameter of 100 μm or larger.) Output Connector (FC, SC, ST, SMA, LC, 2.5mm Ferrule. Note that SC, ST, and LC connectors are not available for fiber with the core diameter of 100 μm or larger.) Jacketing ≤5 meters only, 900 μm loose tube, PVC jacket, SS Armored) It is recommended for users to determine the model number of the optical fiber they wish to configure before requesting a quote. Choose The Fiber You Want It is recommended for users to determine the model number of the optical fiber they wish to configure before starting the configuration, however the configurator will also give users options to narrow the selection by characteristics of the optical fiber if the user is unsure of the exact fiber type. Standard Fiber Patch Cables Standard patch cables are also available in several different lengths and connector types. These can be found on a given fiber's overview page. If a standard patch cable is available after the configuration is complete, the standard patch cable is selected automatically. Bare Fiber Construction Cabled Fiber Construction Configurability Options Fiber Type - Select from almost all of Newport's available optical fiber Fiber Length - 1 to 1000 meters Input Connector - FC, SC, ST, SMA, LC, or 2.5 mm Ferrule (Note that SC, ST, and LC connectors are not available for fiber with the core diameter of 100 μm or larger.) Output Connector - FC, SC, ST, SMA, LC or 2.5 mm Ferrule (Note that SC, ST, and LC connectors are not available for fiber with the core diameter of 100 μm or larger.) Jacketing - ≤ 5 meters only, 900 µm loose tube, PVC jacket, SS Armored
Request a Quote
Description
Newport’s F-PATCH-CUSTOM Optical Fiber Patch Cable Configurator allows users the ability to customize almost any of Newport's Optical Fiber into a useful Optical Fiber Patch Cable. Certain connector options may not be available, depending on the optical fiber part number. Add F-PATCH-CUSTOM to your Shopping Cart and Request a Quote from the Cart. Specify the fiber type and length of fiber and connectors you would like in the Special Instructions section of the Quote Request page. Users can customize: Fiber Type (Select from almost all of Newport's available optical fiber) Fiber Length (1-1000 meters) Input Connector (FC, SC, ST, SMA, LC, 2.5mm Ferrule. Note that SC, ST, and LC connectors are not available for fiber with the core diameter of 100 μm or larger.) Output Connector (FC, SC, ST, SMA, LC, 2.5mm Ferrule. Note that SC, ST, and LC connectors are not available for fiber with the core diameter of 100 μm or larger.) Jacketing ≤5 meters only, 900 μm loose tube, PVC jacket, SS Armored) It is recommended for users to determine the model number of the optical fiber they wish to configure before requesting a quote. Choose The Fiber You Want It is recommended for users to determine the model number of the optical fiber they wish to configure before starting the configuration, however the configurator will also give users options to narrow the selection by characteristics of the optical fiber if the user is unsure of the exact fiber type. Standard Fiber Patch Cables Standard patch cables are also available in several different lengths and connector types. These can be found on a given fiber's overview page. If a standard patch cable is available after the configuration is complete, the standard patch cable is selected automatically. Bare Fiber Construction Cabled Fiber Construction Configurability Options Fiber Type - Select from almost all of Newport's available optical fiber Fiber Length - 1 to 1000 meters Input Connector - FC, SC, ST, SMA, LC, or 2.5 mm Ferrule (Note that SC, ST, and LC connectors are not available for fiber with the core diameter of 100 μm or larger.) Output Connector - FC, SC, ST, SMA, LC or 2.5 mm Ferrule (Note that SC, ST, and LC connectors are not available for fiber with the core diameter of 100 μm or larger.) Jacketing - ≤ 5 meters only, 900 µm loose tube, PVC jacket, SS Armored
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Optical Fiber Patch Cable, Custom Configurator - F-PATCH-CUSTOM - Newport MKS
Irvine, CA, United States
Optical Fiber Patch Cable, Custom Configurator
F-PATCH-CUSTOM
Optical Fiber Patch Cable, Custom Configurator F-PATCH-CUSTOM
Newport’s F-PATCH-CUSTOM Optical Fiber Patch Cable Configurator allows users the ability to customize almost any of Newport's Optical Fiber into a useful Optical Fiber Patch Cable. Certain connector options may not be available, depending on the optical fiber part number. Add F-PATCH-CUSTOM to your Shopping Cart and Request a Quote from the Cart. Specify the fiber type and length of fiber and connectors you would like in the Special Instructions section of the Quote Request page. Users can customize: Fiber Type (Select from almost all of Newport's available optical fiber) Fiber Length (1-1000 meters) Input Connector (FC, SC, ST, SMA, LC, 2.5mm Ferrule. Note that SC, ST, and LC connectors are not available for fiber with the core diameter of 100 μm or larger.) Output Connector (FC, SC, ST, SMA, LC, 2.5mm Ferrule. Note that SC, ST, and LC connectors are not available for fiber with the core diameter of 100 μm or larger.) Jacketing ≤5 meters only, 900 μm loose tube, PVC jacket, SS Armored) It is recommended for users to determine the model number of the optical fiber they wish to configure before requesting a quote. Choose The Fiber You Want It is recommended for users to determine the model number of the optical fiber they wish to configure before starting the configuration, however the configurator will also give users options to narrow the selection by characteristics of the optical fiber if the user is unsure of the exact fiber type. Standard Fiber Patch Cables Standard patch cables are also available in several different lengths and connector types. These can be found on a given fiber's overview page. If a standard patch cable is available after the configuration is complete, the standard patch cable is selected automatically. Bare Fiber Construction Cabled Fiber Construction Configurability Options Fiber Type - Select from almost all of Newport's available optical fiber Fiber Length - 1 to 1000 meters Input Connector - FC, SC, ST, SMA, LC, or 2.5 mm Ferrule (Note that SC, ST, and LC connectors are not available for fiber with the core diameter of 100 μm or larger.) Output Connector - FC, SC, ST, SMA, LC or 2.5 mm Ferrule (Note that SC, ST, and LC connectors are not available for fiber with the core diameter of 100 μm or larger.) Jacketing - ≤ 5 meters only, 900 µm loose tube, PVC jacket, SS Armored

Newport’s F-PATCH-CUSTOM Optical Fiber Patch Cable Configurator allows users the ability to customize almost any of Newport's Optical Fiber into a useful Optical Fiber Patch Cable. Certain connector options may not be available, depending on the optical fiber part number.
Add F-PATCH-CUSTOM to your Shopping Cart and Request a Quote from the Cart. Specify the fiber type and length of fiber and connectors you would like in the Special Instructions section of the Quote Request page.
Users can customize:
Fiber Type (Select from almost all of Newport's available optical fiber)
Fiber Length (1-1000 meters)
Input Connector (FC, SC, ST, SMA, LC, 2.5mm Ferrule. Note that SC, ST, and LC connectors are not available for fiber with the core diameter of 100 μm or larger.)
Output Connector (FC, SC, ST, SMA, LC, 2.5mm Ferrule. Note that SC, ST, and LC connectors are not available for fiber with the core diameter of 100 μm or larger.)
Jacketing ≤5 meters only, 900 μm loose tube, PVC jacket, SS Armored)
It is recommended for users to determine the model number of the optical fiber they wish to configure before requesting a quote.

Choose The Fiber You Want


It is recommended for users to determine the model number of the optical fiber they wish to configure before starting the configuration, however the configurator will also give users options to narrow the selection by characteristics of the optical fiber if the user is unsure of the exact fiber type.

Standard Fiber Patch Cables


Standard patch cables are also available in several different lengths and connector types. These can be found on a given fiber's overview page. If a standard patch cable is available after the configuration is complete, the standard patch cable is selected automatically.

Bare Fiber Construction


Cabled Fiber Construction


Configurability Options


  • Fiber Type - Select from almost all of Newport's available optical fiber
  • Fiber Length - 1 to 1000 meters
  • Input Connector - FC, SC, ST, SMA, LC, or 2.5 mm Ferrule (Note that SC, ST, and LC connectors are not available for fiber with the core diameter of 100 μm or larger.)
  • Output Connector - FC, SC, ST, SMA, LC or 2.5 mm Ferrule (Note that SC, ST, and LC connectors are not available for fiber with the core diameter of 100 μm or larger.)
  • Jacketing - ≤ 5 meters only, 900 µm loose tube, PVC jacket, SS Armored
Supplier's Site

Technical Specifications

  Newport MKS
Product Category Fiber Optic Cables
Product Number F-PATCH-CUSTOM
Product Name Optical Fiber Patch Cable, Custom Configurator
Fiber Mode SingleMode
Unlock Full Specs
to access all available technical data

Similar Products

Optical Fiber, Single Mode, Jacketed, 633-780 nm, 0.10-0.14 NA. - F-SV-C - Newport MKS
Specs
Fiber Mode SingleMode
Cable Diameter 2.5 mm (0.0984 inch)
Wavelength 633 to 780 nm (6330 to 7800 Å)
View Details
Fiber Patch Cord, Singlemode, F-SC-C, 320-430 nm, 2 m, FC/APC - F-SM-300-SC-C-2FCA - Newport MKS
Specs
Fiber Mode SingleMode
Connector Type FC/APC Narrow Key
Cable Diameter 2.5 mm (0.0984 inch)
View Details
Optical Fiber, Pure Silica Core Single Mode, 405-532 nm, Non-photo darkening - F-SM400-SC - Newport MKS
Specs
Fiber Mode SingleMode
Wavelength 405 to 532 nm (4050 to 5320 Å)
Numerical Aperture 0.1200
View Details
Multimode Fiber, Graded Index, 850/1300 nm, 0.275 NA, 62.5 µm Core - F-MFD - Newport MKS
Specs
Fiber Mode Multimode
Core Size 62.5 µm (2.46 mils)
Wavelength 850 to 1300 nm (8500 to 13000 Å)
View Details