Newport MKS Multimode Fiber, Graded Index, 850/1300 nm, 0.275 NA, 62.5 µm Core F-MFD

Description
The F-MFD (Mfg. P/N: BF04431-01) graded-index multi-mode fiber optic cable is optimized for transmission at 850 and 1300 nm. It has a 62.5 μm core and 125 μm cladding diameter, a 0.275 NA, and features large bandwidth and low attenuation. This fiber has a 245 μm acrylate buffer coating allowing for continuous operation in the -65°C to +135°C temperature range. This bare fiber does not include a protective fiber jacket. Standard pricing is per meter. The following volume discount schedule is applied when ordering continuous lengths of optical fiber: 10 - 49 m: 15%, 50 - 99 m: 22%, 100 - 499 m: 25%, and ≥ 500 m: 28%. Large Bandwidth with Low Attenuation Utilizing a graded-index design, these multimode fibers demonstrate a large bandwidth of operation while providing low attenuation. The graded-index design also provides a significant decrease in modal dispersion when compared to step-index fibers. Standard and Custom Patch Cables Available Standard patch cables are available in several standard lengths with FC, ST, and SMA connectors. If you need custom configuration, please use our custom patch configurator model: F-PATCH-CUSTOM
Request a Quote
Description
The F-MFD (Mfg. P/N: BF04431-01) graded-index multi-mode fiber optic cable is optimized for transmission at 850 and 1300 nm. It has a 62.5 μm core and 125 μm cladding diameter, a 0.275 NA, and features large bandwidth and low attenuation. This fiber has a 245 μm acrylate buffer coating allowing for continuous operation in the -65°C to +135°C temperature range. This bare fiber does not include a protective fiber jacket. Standard pricing is per meter. The following volume discount schedule is applied when ordering continuous lengths of optical fiber: 10 - 49 m: 15%, 50 - 99 m: 22%, 100 - 499 m: 25%, and ≥ 500 m: 28%. Large Bandwidth with Low Attenuation Utilizing a graded-index design, these multimode fibers demonstrate a large bandwidth of operation while providing low attenuation. The graded-index design also provides a significant decrease in modal dispersion when compared to step-index fibers. Standard and Custom Patch Cables Available Standard patch cables are available in several standard lengths with FC, ST, and SMA connectors. If you need custom configuration, please use our custom patch configurator model: F-PATCH-CUSTOM
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Multimode Fiber, Graded Index, 850/1300 nm, 0.275 NA, 62.5 µm Core - F-MFD - Newport MKS
Irvine, CA, United States
Multimode Fiber, Graded Index, 850/1300 nm, 0.275 NA, 62.5 µm Core
F-MFD
Multimode Fiber, Graded Index, 850/1300 nm, 0.275 NA, 62.5 µm Core F-MFD
The F-MFD (Mfg. P/N: BF04431-01) graded-index multi-mode fiber optic cable is optimized for transmission at 850 and 1300 nm. It has a 62.5 μm core and 125 μm cladding diameter, a 0.275 NA, and features large bandwidth and low attenuation. This fiber has a 245 μm acrylate buffer coating allowing for continuous operation in the -65°C to +135°C temperature range. This bare fiber does not include a protective fiber jacket. Standard pricing is per meter. The following volume discount schedule is applied when ordering continuous lengths of optical fiber: 10 - 49 m: 15%, 50 - 99 m: 22%, 100 - 499 m: 25%, and ≥ 500 m: 28%. Large Bandwidth with Low Attenuation Utilizing a graded-index design, these multimode fibers demonstrate a large bandwidth of operation while providing low attenuation. The graded-index design also provides a significant decrease in modal dispersion when compared to step-index fibers. Standard and Custom Patch Cables Available Standard patch cables are available in several standard lengths with FC, ST, and SMA connectors. If you need custom configuration, please use our custom patch configurator model: F-PATCH-CUSTOM

The F-MFD (Mfg. P/N: BF04431-01) graded-index multi-mode fiber optic cable is optimized for transmission at 850 and 1300 nm. It has a 62.5 μm core and 125 μm cladding diameter, a 0.275 NA, and features large bandwidth and low attenuation. This fiber has a 245 μm acrylate buffer coating allowing for continuous operation in the -65°C to +135°C temperature range.

This bare fiber does not include a protective fiber jacket. Standard pricing is per meter. The following volume discount schedule is applied when ordering continuous lengths of optical fiber: 10 - 49 m: 15%, 50 - 99 m: 22%, 100 - 499 m: 25%, and ≥ 500 m: 28%.

Large Bandwidth with Low Attenuation


Utilizing a graded-index design, these multimode fibers demonstrate a large bandwidth of operation while providing low attenuation. The graded-index design also provides a significant decrease in modal dispersion when compared to step-index fibers.

Standard and Custom Patch Cables Available


Standard patch cables are available in several standard lengths with FC, ST, and SMA connectors. If you need custom configuration, please use our custom patch configurator model: F-PATCH-CUSTOM

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Fiber Optic Cables
Product Number F-MFD
Product Name Multimode Fiber, Graded Index, 850/1300 nm, 0.275 NA, 62.5 µm Core
Fiber Mode Multimode
Unlock Full Specs
to access all available technical data

Similar Products

PM Fiber Patch Cable, Panda, F-PM980, 980 nm, 2 m, FC/UPC - F-PM980-C-2FC - Newport MKS
Specs
Connector Type FC; FC/UPC
Cable Diameter 2.5 mm (0.0984 inch)
Wavelength 980 nm (9800 Å)
View Details
Optical Fiber, Singlemode, 488-633 nm, 0.10-0.14 NA - F-SA - Newport MKS
Specs
Fiber Mode SingleMode
Wavelength 488 to 633 nm (4880 to 6330 Å)
Numerical Aperture 0.1000 to 0.1400
View Details
Fiber Patch Cord, Multi-mode Step Index, 500-1100 nm, F-MBE, 1 m, SMA. - F-MBE-1SMA - Newport MKS
Specs
Fiber Mode Multimode
Core Size 1000 µm (39.37 mils)
Connector Type SMA; SMA
View Details