Newport MKS Fiber Coupler, Wavelength Flattened, 1 x 2, 50/50, 1550nm. F-CPL-F12155

Description
The F-CPL-F12155 Wavelength Flattened Fiber Optic Coupler extends the optimal wavelength range to a band of ±40 nm around the center wavelength of 1550 nm. This 1 x 2 coupler has a 50/50 (3 dB) coupling ratio, and bare fiber ends. Use the model number F-CPL-1x2-OPT and coupler option code when ordering non-standard fiber connectorization. The F-CPL-F12155 can be used directly with the 918D-IS-1 fiber optic detector. It can also be used with the 818 or 918D series detectors with the associated FP3-FH1 bare fiber holder and 818-FA2 bare fiber mount. See the Related Products tab for more information. 50/50 Fiber Optic Couplers 50/50 fiber optic couplers are used to evenly split fiber optic light. A 2x2 coupler combines the light on one side and evenly splits it on the other side. A 1x2 coupler works in the same way, but one of the input fibers has been cut short. We offer broadband, narrowband and wavelength flattened versions. FC/UPC, FC/APC or Bare Fiber Pigtails All standard models come with non-terminated (pigtailed) ends. FC/UPC or FC/APC fiber connectors are also available for most models. Rugged Housing and Cabling A semi-ruggedized housing, used on 1x2 and 2x2 couplers at 633, 780, and 850 nm, consists of a stainless steel outer housing from which 1 m long, 900 µm buffered fibers exit through molded strain relief boots. All other couplers feature a fully ruggedized black plastic housing with 1 m long, 3 mm PVC covered pigtails. Fused Biconical Taper Construction A fused coupler consists of two, parallel optical fibers that have been twisted, stretched and fused together so that their cores are very close to each other. This forms a coupling region with the length determining the coupling ratio from one fiber to the other. During the manufacturing process, light is launched into an input port and the output power from each output port is carefully monitored. When the desired coupling ratio is achieved, the fully automated manufacturing process is stopped. The resulting coupler is essentially one fiber with two cores that are very near to one another. This process is known as the Fused Biconical Taper (FBT) process. Wavelength Flattened Fiber Optic Couplers Wavelength flattened fiber optic couplers extend the optimal wavelength range to a band of ±40 nm around center wavelengths of 1310 or 1550 nm. The wavelength flattened couplers are ideal solutions for applications that require some spectral range around either 1310 or 1550 nm. Unlike the Broadband devices, these will not work well at both wavelengths.
Request a Quote
Description
The F-CPL-F12155 Wavelength Flattened Fiber Optic Coupler extends the optimal wavelength range to a band of ±40 nm around the center wavelength of 1550 nm. This 1 x 2 coupler has a 50/50 (3 dB) coupling ratio, and bare fiber ends. Use the model number F-CPL-1x2-OPT and coupler option code when ordering non-standard fiber connectorization. The F-CPL-F12155 can be used directly with the 918D-IS-1 fiber optic detector. It can also be used with the 818 or 918D series detectors with the associated FP3-FH1 bare fiber holder and 818-FA2 bare fiber mount. See the Related Products tab for more information. 50/50 Fiber Optic Couplers 50/50 fiber optic couplers are used to evenly split fiber optic light. A 2x2 coupler combines the light on one side and evenly splits it on the other side. A 1x2 coupler works in the same way, but one of the input fibers has been cut short. We offer broadband, narrowband and wavelength flattened versions. FC/UPC, FC/APC or Bare Fiber Pigtails All standard models come with non-terminated (pigtailed) ends. FC/UPC or FC/APC fiber connectors are also available for most models. Rugged Housing and Cabling A semi-ruggedized housing, used on 1x2 and 2x2 couplers at 633, 780, and 850 nm, consists of a stainless steel outer housing from which 1 m long, 900 µm buffered fibers exit through molded strain relief boots. All other couplers feature a fully ruggedized black plastic housing with 1 m long, 3 mm PVC covered pigtails. Fused Biconical Taper Construction A fused coupler consists of two, parallel optical fibers that have been twisted, stretched and fused together so that their cores are very close to each other. This forms a coupling region with the length determining the coupling ratio from one fiber to the other. During the manufacturing process, light is launched into an input port and the output power from each output port is carefully monitored. When the desired coupling ratio is achieved, the fully automated manufacturing process is stopped. The resulting coupler is essentially one fiber with two cores that are very near to one another. This process is known as the Fused Biconical Taper (FBT) process. Wavelength Flattened Fiber Optic Couplers Wavelength flattened fiber optic couplers extend the optimal wavelength range to a band of ±40 nm around center wavelengths of 1310 or 1550 nm. The wavelength flattened couplers are ideal solutions for applications that require some spectral range around either 1310 or 1550 nm. Unlike the Broadband devices, these will not work well at both wavelengths.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Fiber Coupler, Wavelength Flattened, 1 x 2, 50/50, 1550nm. - F-CPL-F12155 - Newport MKS
Irvine, CA, United States
Fiber Coupler, Wavelength Flattened, 1 x 2, 50/50, 1550nm.
F-CPL-F12155
Fiber Coupler, Wavelength Flattened, 1 x 2, 50/50, 1550nm. F-CPL-F12155
The F-CPL-F12155 Wavelength Flattened Fiber Optic Coupler extends the optimal wavelength range to a band of ±40 nm around the center wavelength of 1550 nm. This 1 x 2 coupler has a 50/50 (3 dB) coupling ratio, and bare fiber ends. Use the model number F-CPL-1x2-OPT and coupler option code when ordering non-standard fiber connectorization. The F-CPL-F12155 can be used directly with the 918D-IS-1 fiber optic detector. It can also be used with the 818 or 918D series detectors with the associated FP3-FH1 bare fiber holder and 818-FA2 bare fiber mount. See the Related Products tab for more information. 50/50 Fiber Optic Couplers 50/50 fiber optic couplers are used to evenly split fiber optic light. A 2x2 coupler combines the light on one side and evenly splits it on the other side. A 1x2 coupler works in the same way, but one of the input fibers has been cut short. We offer broadband, narrowband and wavelength flattened versions. FC/UPC, FC/APC or Bare Fiber Pigtails All standard models come with non-terminated (pigtailed) ends. FC/UPC or FC/APC fiber connectors are also available for most models. Rugged Housing and Cabling A semi-ruggedized housing, used on 1x2 and 2x2 couplers at 633, 780, and 850 nm, consists of a stainless steel outer housing from which 1 m long, 900 µm buffered fibers exit through molded strain relief boots. All other couplers feature a fully ruggedized black plastic housing with 1 m long, 3 mm PVC covered pigtails. Fused Biconical Taper Construction A fused coupler consists of two, parallel optical fibers that have been twisted, stretched and fused together so that their cores are very close to each other. This forms a coupling region with the length determining the coupling ratio from one fiber to the other. During the manufacturing process, light is launched into an input port and the output power from each output port is carefully monitored. When the desired coupling ratio is achieved, the fully automated manufacturing process is stopped. The resulting coupler is essentially one fiber with two cores that are very near to one another. This process is known as the Fused Biconical Taper (FBT) process. Wavelength Flattened Fiber Optic Couplers Wavelength flattened fiber optic couplers extend the optimal wavelength range to a band of ±40 nm around center wavelengths of 1310 or 1550 nm. The wavelength flattened couplers are ideal solutions for applications that require some spectral range around either 1310 or 1550 nm. Unlike the Broadband devices, these will not work well at both wavelengths.

The F-CPL-F12155 Wavelength Flattened Fiber Optic Coupler extends the optimal wavelength range to a band of ±40 nm around the center wavelength of 1550 nm. This 1 x 2 coupler has a 50/50 (3 dB) coupling ratio, and bare fiber ends. Use the model number F-CPL-1x2-OPT and coupler option code when ordering non-standard fiber connectorization. The F-CPL-F12155 can be used directly with the 918D-IS-1 fiber optic detector. It can also be used with the 818 or 918D series detectors with the associated FP3-FH1 bare fiber holder and 818-FA2 bare fiber mount. See the Related Products tab for more information.

50/50 Fiber Optic Couplers

50/50 fiber optic couplers are used to evenly split fiber optic light. A 2x2 coupler combines the light on one side and evenly splits it on the other side. A 1x2 coupler works in the same way, but one of the input fibers has been cut short. We offer broadband, narrowband and wavelength flattened versions.

FC/UPC, FC/APC or Bare Fiber Pigtails

All standard models come with non-terminated (pigtailed) ends. FC/UPC or FC/APC fiber connectors are also available for most models.

Rugged Housing and Cabling

A semi-ruggedized housing, used on 1x2 and 2x2 couplers at 633, 780, and 850 nm, consists of a stainless steel outer housing from which 1 m long, 900 µm buffered fibers exit through molded strain relief boots. All other couplers feature a fully ruggedized black plastic housing with 1 m long, 3 mm PVC covered pigtails.

Fused Biconical Taper Construction


A fused coupler consists of two, parallel optical fibers that have been twisted, stretched and fused together so that their cores are very close to each other. This forms a coupling region with the length determining the coupling ratio from one fiber to the other. During the manufacturing process, light is launched into an input port and the output power from each output port is carefully monitored. When the desired coupling ratio is achieved, the fully automated manufacturing process is stopped. The resulting coupler is essentially one fiber with two cores that are very near to one another. This process is known as the Fused Biconical Taper (FBT) process.

Wavelength Flattened Fiber Optic Couplers


Wavelength flattened fiber optic couplers extend the optimal wavelength range to a band of ±40 nm around center wavelengths of 1310 or 1550 nm. The wavelength flattened couplers are ideal solutions for applications that require some spectral range around either 1310 or 1550 nm. Unlike the Broadband devices, these will not work well at both wavelengths.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Fiber Optic Couplers
Product Number F-CPL-F12155
Product Name Fiber Coupler, Wavelength Flattened, 1 x 2, 50/50, 1550nm.
Cable Type Single Mode
Unlock Full Specs
to access all available technical data

Similar Products

Fiber Coupler, Wavelength Flattened, 1 x 16, 1550 nm, FC/UPC. - F-CPL-F16150-FCUPC - Newport MKS
Specs
Cable Type Single Mode
Wavelength 1550 nm
Coupler Package E
View Details
Variable Ratio Coupler, 830nm, Non-PM, FC/APC Connectors - F-CPL-830-N-FA - Newport MKS
Specs
Wavelength 780 - 830 nm
Coupler Connector FC/APC
View Details
Fiber Optic Coupler, Multimode, 1 x 8, 850 nm, FC/PC - F-CPL-M18850-FCPC - Newport MKS
Specs
Cable Type Multimode
Wavelength 850 nm
Coupler Package D
View Details
Optical Fiber Coupler, Broadband, 2 x 2, 10/90, 1310/1550 nm - F-CPL-B22351 - Newport MKS
Specs
Cable Type Single Mode
Wavelength 1550 nm; 1310/1550 nm
Coupler Package B
View Details