Newport MKS Variable Ratio Coupler, 830nm, Non-PM, FC/APC Connectors F-CPL-830-N-FA

Description
The F-CPL-830-N-FA Variable Ratio Coupler is an all fiber, polished directional coupler with variable coupling ratio. This device can be used to divide or combine 830 nm optical signals in fiber optics research. With its low loss and precision mechanism, the F-CPL series gives you smooth and easy control of coupling ratio. This non-PM fiber version has FC/APC connectorized fiber pigtails. Low Loss and very precise coupling ratio adjustment — from 0–100% With its low loss and precision mechanism, the F-CPL series gives you smooth and easy control of coupling ratio. Smooth operation relies on proper and periodic application of the index matching oil, to optimize the mode coupling. Refer to the attached instruction document. FC/PC and FC/APC connectors standard All standard models come with FC/PC or FC/APC fiber connectors for easy integration into any setup. PM and non-PM types available Polarization maintaining (PM) and non-PM fiber versions are available to give the user extra flexibility for many different applications.
Request a Quote
Description
The F-CPL-830-N-FA Variable Ratio Coupler is an all fiber, polished directional coupler with variable coupling ratio. This device can be used to divide or combine 830 nm optical signals in fiber optics research. With its low loss and precision mechanism, the F-CPL series gives you smooth and easy control of coupling ratio. This non-PM fiber version has FC/APC connectorized fiber pigtails. Low Loss and very precise coupling ratio adjustment — from 0–100% With its low loss and precision mechanism, the F-CPL series gives you smooth and easy control of coupling ratio. Smooth operation relies on proper and periodic application of the index matching oil, to optimize the mode coupling. Refer to the attached instruction document. FC/PC and FC/APC connectors standard All standard models come with FC/PC or FC/APC fiber connectors for easy integration into any setup. PM and non-PM types available Polarization maintaining (PM) and non-PM fiber versions are available to give the user extra flexibility for many different applications.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Variable Ratio Coupler, 830nm, Non-PM, FC/APC Connectors - F-CPL-830-N-FA - Newport MKS
Irvine, CA, United States
Variable Ratio Coupler, 830nm, Non-PM, FC/APC Connectors
F-CPL-830-N-FA
Variable Ratio Coupler, 830nm, Non-PM, FC/APC Connectors F-CPL-830-N-FA
The F-CPL-830-N-FA Variable Ratio Coupler is an all fiber, polished directional coupler with variable coupling ratio. This device can be used to divide or combine 830 nm optical signals in fiber optics research. With its low loss and precision mechanism, the F-CPL series gives you smooth and easy control of coupling ratio. This non-PM fiber version has FC/APC connectorized fiber pigtails. Low Loss and very precise coupling ratio adjustment — from 0–100% With its low loss and precision mechanism, the F-CPL series gives you smooth and easy control of coupling ratio. Smooth operation relies on proper and periodic application of the index matching oil, to optimize the mode coupling. Refer to the attached instruction document. FC/PC and FC/APC connectors standard All standard models come with FC/PC or FC/APC fiber connectors for easy integration into any setup. PM and non-PM types available Polarization maintaining (PM) and non-PM fiber versions are available to give the user extra flexibility for many different applications.

The F-CPL-830-N-FA Variable Ratio Coupler is an all fiber, polished directional coupler with variable coupling ratio. This device can be used to divide or combine 830 nm optical signals in fiber optics research. With its low loss and precision mechanism, the F-CPL series gives you smooth and easy control of coupling ratio. This non-PM fiber version has FC/APC connectorized fiber pigtails.

Low Loss and very precise coupling ratio adjustment — from 0–100%


With its low loss and precision mechanism, the F-CPL series gives you smooth and easy control of coupling ratio. Smooth operation relies on proper and periodic application of the index matching oil, to optimize the mode coupling. Refer to the attached instruction document.


FC/PC and FC/APC connectors standard


All standard models come with FC/PC or FC/APC fiber connectors for easy integration into any setup.

PM and non-PM types available


Polarization maintaining (PM) and non-PM fiber versions are available to give the user extra flexibility for many different applications.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Fiber Optic Couplers
Product Number F-CPL-830-N-FA
Product Name Variable Ratio Coupler, 830nm, Non-PM, FC/APC Connectors
Wavelength 780 - 830 nm
Unlock Full Specs
to access all available technical data

Similar Products

Optical Fiber Coupler, Single Wavelength, 2 x 2, 50/50, 780 nm, FC/APC - F-CPL-S22785-FCAPC - Newport MKS
Specs
Cable Type Single Mode
Wavelength 780 nm
Coupler Package A
View Details
Optical Fiber Coupler, Single Wavelength, 1 x 2, 50/50, 850nm, FC/APC - F-CPL-S12855-FCAPC - Newport MKS
Specs
Cable Type Single Mode
Wavelength 850 nm
Coupler Package A
View Details
Optical Fiber Coupler, Broadband, 2 x 2, 10/90, 1310/1550 nm - F-CPL-B22351 - Newport MKS
Specs
Cable Type Single Mode
Wavelength 1550 nm; 1310/1550 nm
Coupler Package B
View Details
Optical Fiber Coupler, Single Wavelength, 1 x 2, 50/50, 633nm, FC/APC - F-CPL-S12635-FCAPC - Newport MKS
Specs
Cable Type Single Mode
Wavelength 633 nm; 633 nm
Coupler Package A
View Details