Newport MKS Optical Fiber Coupler, Broadband, 2 x 2, 10/90, 1310/1550 nm F-CPL-B22351

Description
The F-CPL-B22351 Broadband Coupler is operational over both the 1310 and 1550 nm windows. This 2x2 coupler has a 10/90 (10%) coupling ratio. It has bare fiber ends. Use the model number F-CPL-2x2-OPT and coupler option code when ordering non-standard fiber connectorization. The F-CPL-B22351 can be used directly with the 918D-IS-1 fiber optic detector. It can also be used with the 818 or 918D series detectors with the associated FP3-FH1 bare fiber holder and 818-FA2 bare fiber mount. See the Related Products tab for more information. 10/90 Fused Fiber Optic Couplers 10/90 fiber optic couplers are used to split off 10% of the input fiber optic light. We offer broadband, narrowband and wavelength flattened versions. FC/UPC, FC/APC or Bare Fiber Pigtails All standard models come with non-terminated (pigtailed) ends. FC/UPC or FC/APC fiber connectors are also available for most models. Rugged Housing and Cabling A semi-ruggedized housing, used on 1x2 and 2x2 couplers at 633, 780, and 850 nm, consists of a stainless steel outer housing from which 1 m long, 900 µm buffered fibers exit through molded strain relief boots. All other couplers feature a fully ruggedized black plastic housing with 1 m long, 3 mm PVC covered pigtails. Fused Biconical Taper Construction A fused coupler consists of two, parallel optical fibers that have been twisted, stretched and fused together so that their cores are very close to each other. This forms a coupling region with the length determining the coupling ratio from one fiber to the other. During the manufacturing process, light is launched into an input port and the output power from each output port is carefully monitored. When the desired coupling ratio is achieved, the fully automated manufacturing process is stopped. The resulting coupler is essentially one fiber with two cores that are very near to one another. This process is known as the Fused Biconical Taper (FBT) process. Broadband Fiber Optic Couplers Our Broadband couplers optimized to work over both the 1310 and 1550 nm windows. This allows users the versatility to use a single device at both wavelengths.
Request a Quote
Description
The F-CPL-B22351 Broadband Coupler is operational over both the 1310 and 1550 nm windows. This 2x2 coupler has a 10/90 (10%) coupling ratio. It has bare fiber ends. Use the model number F-CPL-2x2-OPT and coupler option code when ordering non-standard fiber connectorization. The F-CPL-B22351 can be used directly with the 918D-IS-1 fiber optic detector. It can also be used with the 818 or 918D series detectors with the associated FP3-FH1 bare fiber holder and 818-FA2 bare fiber mount. See the Related Products tab for more information. 10/90 Fused Fiber Optic Couplers 10/90 fiber optic couplers are used to split off 10% of the input fiber optic light. We offer broadband, narrowband and wavelength flattened versions. FC/UPC, FC/APC or Bare Fiber Pigtails All standard models come with non-terminated (pigtailed) ends. FC/UPC or FC/APC fiber connectors are also available for most models. Rugged Housing and Cabling A semi-ruggedized housing, used on 1x2 and 2x2 couplers at 633, 780, and 850 nm, consists of a stainless steel outer housing from which 1 m long, 900 µm buffered fibers exit through molded strain relief boots. All other couplers feature a fully ruggedized black plastic housing with 1 m long, 3 mm PVC covered pigtails. Fused Biconical Taper Construction A fused coupler consists of two, parallel optical fibers that have been twisted, stretched and fused together so that their cores are very close to each other. This forms a coupling region with the length determining the coupling ratio from one fiber to the other. During the manufacturing process, light is launched into an input port and the output power from each output port is carefully monitored. When the desired coupling ratio is achieved, the fully automated manufacturing process is stopped. The resulting coupler is essentially one fiber with two cores that are very near to one another. This process is known as the Fused Biconical Taper (FBT) process. Broadband Fiber Optic Couplers Our Broadband couplers optimized to work over both the 1310 and 1550 nm windows. This allows users the versatility to use a single device at both wavelengths.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Optical Fiber Coupler, Broadband, 2 x 2, 10/90, 1310/1550 nm - F-CPL-B22351 - Newport MKS
Irvine, CA, United States
Optical Fiber Coupler, Broadband, 2 x 2, 10/90, 1310/1550 nm
F-CPL-B22351
Optical Fiber Coupler, Broadband, 2 x 2, 10/90, 1310/1550 nm F-CPL-B22351
The F-CPL-B22351 Broadband Coupler is operational over both the 1310 and 1550 nm windows. This 2x2 coupler has a 10/90 (10%) coupling ratio. It has bare fiber ends. Use the model number F-CPL-2x2-OPT and coupler option code when ordering non-standard fiber connectorization. The F-CPL-B22351 can be used directly with the 918D-IS-1 fiber optic detector. It can also be used with the 818 or 918D series detectors with the associated FP3-FH1 bare fiber holder and 818-FA2 bare fiber mount. See the Related Products tab for more information. 10/90 Fused Fiber Optic Couplers 10/90 fiber optic couplers are used to split off 10% of the input fiber optic light. We offer broadband, narrowband and wavelength flattened versions. FC/UPC, FC/APC or Bare Fiber Pigtails All standard models come with non-terminated (pigtailed) ends. FC/UPC or FC/APC fiber connectors are also available for most models. Rugged Housing and Cabling A semi-ruggedized housing, used on 1x2 and 2x2 couplers at 633, 780, and 850 nm, consists of a stainless steel outer housing from which 1 m long, 900 µm buffered fibers exit through molded strain relief boots. All other couplers feature a fully ruggedized black plastic housing with 1 m long, 3 mm PVC covered pigtails. Fused Biconical Taper Construction A fused coupler consists of two, parallel optical fibers that have been twisted, stretched and fused together so that their cores are very close to each other. This forms a coupling region with the length determining the coupling ratio from one fiber to the other. During the manufacturing process, light is launched into an input port and the output power from each output port is carefully monitored. When the desired coupling ratio is achieved, the fully automated manufacturing process is stopped. The resulting coupler is essentially one fiber with two cores that are very near to one another. This process is known as the Fused Biconical Taper (FBT) process. Broadband Fiber Optic Couplers Our Broadband couplers optimized to work over both the 1310 and 1550 nm windows. This allows users the versatility to use a single device at both wavelengths.

The F-CPL-B22351 Broadband Coupler is operational over both the 1310 and 1550 nm windows. This 2x2 coupler has a 10/90 (10%) coupling ratio. It has bare fiber ends. Use the model number F-CPL-2x2-OPT and coupler option code when ordering non-standard fiber connectorization. The F-CPL-B22351 can be used directly with the 918D-IS-1 fiber optic detector. It can also be used with the 818 or 918D series detectors with the associated FP3-FH1 bare fiber holder and 818-FA2 bare fiber mount. See the Related Products tab for more information.

10/90 Fused Fiber Optic Couplers

10/90 fiber optic couplers are used to split off 10% of the input fiber optic light. We offer broadband, narrowband and wavelength flattened versions.

FC/UPC, FC/APC or Bare Fiber Pigtails

All standard models come with non-terminated (pigtailed) ends. FC/UPC or FC/APC fiber connectors are also available for most models.

Rugged Housing and Cabling

A semi-ruggedized housing, used on 1x2 and 2x2 couplers at 633, 780, and 850 nm, consists of a stainless steel outer housing from which 1 m long, 900 µm buffered fibers exit through molded strain relief boots. All other couplers feature a fully ruggedized black plastic housing with 1 m long, 3 mm PVC covered pigtails.

Fused Biconical Taper Construction


A fused coupler consists of two, parallel optical fibers that have been twisted, stretched and fused together so that their cores are very close to each other. This forms a coupling region with the length determining the coupling ratio from one fiber to the other. During the manufacturing process, light is launched into an input port and the output power from each output port is carefully monitored. When the desired coupling ratio is achieved, the fully automated manufacturing process is stopped. The resulting coupler is essentially one fiber with two cores that are very near to one another. This process is known as the Fused Biconical Taper (FBT) process.

Broadband Fiber Optic Couplers


Our Broadband couplers optimized to work over both the 1310 and 1550 nm windows. This allows users the versatility to use a single device at both wavelengths.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Fiber Optic Couplers
Product Number F-CPL-B22351
Product Name Optical Fiber Coupler, Broadband, 2 x 2, 10/90, 1310/1550 nm
Cable Type Single Mode
Unlock Full Specs
to access all available technical data

Similar Products

Variable Ratio Coupler, 1550nm, Non-PM, FC/APC Connectors - F-CPL-1550-N-FA - Newport MKS
Specs
Cable Type Single Mode
Wavelength 1550 nm
Coupler Connector FC/APC
View Details
Wavelength Flattened Fiber Coupler, 1x8, 1550 nm, ±40 nm - F-CPL-F18150 - Newport MKS
Specs
Cable Type Single Mode
Wavelength 1550 nm
Coupler Package D
View Details
Optical Fiber Coupler, Single Wavelength, 2 x 2, 50/50, 780 nm, FC/APC - F-CPL-S22785-FCAPC - Newport MKS
Specs
Cable Type Single Mode
Wavelength 780 nm
Coupler Package A
View Details
Optical Fiber Coupler, Single Wavelength, 1 x 4, 1550 nm, FC/UPC. - F-CPL-S14150-FCUPC - Newport MKS
Specs
Cable Type Single Mode
Wavelength 1550 nm
Coupler Package C
View Details