Newport MKS Polarization Maintaining Coupler, 1/99, 780 nm, FC/APC Connectors F-PMC-780-1

Description
The F-PMC-780-1 Polarization Maintaining (PM) Fiber Optic Coupler utilizes evanescent wave coupling to provide a fixed 1/99 ratio 2x2 coupler, with high polarization extinction ratio (PER) and low insertion loss for the 780 nm wavelength. This coupler enjoys inherent advantages because there is no deformation in the wave-guide cores. Furthermore, since the two Panda fiber halves are placed in direct contact with each other, these PM fiber couplers are more resistant to aging and environmental effects. The F-PMC comes in a small, specially designed silicone rubber package that allows low stress contact of the fiber halves over a broad range of temperatures. All couplers come standard with 1 meter fiber pigtails and FC/APC connectors. Evanescent Wave Coupling The F-PMC series utilizes evanescent wave coupling to provide fixed ratio 2x2 couplers with high PER and low insertion loss. Evanescent wave coupling is achieved by placing the two Panda fiber halves in direct contact with each other. The rate of the coupling ratio change is nominally 0.2 % per nm, as the wavelength of the light source is away from the specified wavelength. For example, a 50/50 coupler at 1060nm would be 48/52 at 1070nm and 52/48 at 1050nm. Compact Silicone Rubber Package These PM couplers come in a small, specially designed silicone rubber package that allows low stress contact of the fiber halves over a broad range of temperatures. They also feature standard 1-m pigtails and FC/APC connectors. Various wavelength versions and coupling ratios are available. Advanced Wave-guide Design These couplers enjoy inherent advantages because there is no deformation in the wave-guide cores. Furthermore, since the two Panda fiber halves are placed in direct contact with each other, these PM fiber couplers are more resistant to aging and environmental effects.
Request a Quote
Description
The F-PMC-780-1 Polarization Maintaining (PM) Fiber Optic Coupler utilizes evanescent wave coupling to provide a fixed 1/99 ratio 2x2 coupler, with high polarization extinction ratio (PER) and low insertion loss for the 780 nm wavelength. This coupler enjoys inherent advantages because there is no deformation in the wave-guide cores. Furthermore, since the two Panda fiber halves are placed in direct contact with each other, these PM fiber couplers are more resistant to aging and environmental effects. The F-PMC comes in a small, specially designed silicone rubber package that allows low stress contact of the fiber halves over a broad range of temperatures. All couplers come standard with 1 meter fiber pigtails and FC/APC connectors. Evanescent Wave Coupling The F-PMC series utilizes evanescent wave coupling to provide fixed ratio 2x2 couplers with high PER and low insertion loss. Evanescent wave coupling is achieved by placing the two Panda fiber halves in direct contact with each other. The rate of the coupling ratio change is nominally 0.2 % per nm, as the wavelength of the light source is away from the specified wavelength. For example, a 50/50 coupler at 1060nm would be 48/52 at 1070nm and 52/48 at 1050nm. Compact Silicone Rubber Package These PM couplers come in a small, specially designed silicone rubber package that allows low stress contact of the fiber halves over a broad range of temperatures. They also feature standard 1-m pigtails and FC/APC connectors. Various wavelength versions and coupling ratios are available. Advanced Wave-guide Design These couplers enjoy inherent advantages because there is no deformation in the wave-guide cores. Furthermore, since the two Panda fiber halves are placed in direct contact with each other, these PM fiber couplers are more resistant to aging and environmental effects.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Polarization Maintaining Coupler, 1/99, 780 nm, FC/APC Connectors - F-PMC-780-1 - Newport MKS
Irvine, CA, United States
Polarization Maintaining Coupler, 1/99, 780 nm, FC/APC Connectors
F-PMC-780-1
Polarization Maintaining Coupler, 1/99, 780 nm, FC/APC Connectors F-PMC-780-1
The F-PMC-780-1 Polarization Maintaining (PM) Fiber Optic Coupler utilizes evanescent wave coupling to provide a fixed 1/99 ratio 2x2 coupler, with high polarization extinction ratio (PER) and low insertion loss for the 780 nm wavelength. This coupler enjoys inherent advantages because there is no deformation in the wave-guide cores. Furthermore, since the two Panda fiber halves are placed in direct contact with each other, these PM fiber couplers are more resistant to aging and environmental effects. The F-PMC comes in a small, specially designed silicone rubber package that allows low stress contact of the fiber halves over a broad range of temperatures. All couplers come standard with 1 meter fiber pigtails and FC/APC connectors. Evanescent Wave Coupling The F-PMC series utilizes evanescent wave coupling to provide fixed ratio 2x2 couplers with high PER and low insertion loss. Evanescent wave coupling is achieved by placing the two Panda fiber halves in direct contact with each other. The rate of the coupling ratio change is nominally 0.2 % per nm, as the wavelength of the light source is away from the specified wavelength. For example, a 50/50 coupler at 1060nm would be 48/52 at 1070nm and 52/48 at 1050nm. Compact Silicone Rubber Package These PM couplers come in a small, specially designed silicone rubber package that allows low stress contact of the fiber halves over a broad range of temperatures. They also feature standard 1-m pigtails and FC/APC connectors. Various wavelength versions and coupling ratios are available. Advanced Wave-guide Design These couplers enjoy inherent advantages because there is no deformation in the wave-guide cores. Furthermore, since the two Panda fiber halves are placed in direct contact with each other, these PM fiber couplers are more resistant to aging and environmental effects.

The F-PMC-780-1 Polarization Maintaining (PM) Fiber Optic Coupler utilizes evanescent wave coupling to provide a fixed 1/99 ratio 2x2 coupler, with high polarization extinction ratio (PER) and low insertion loss for the 780 nm wavelength. This coupler enjoys inherent advantages because there is no deformation in the wave-guide cores. Furthermore, since the two Panda fiber halves are placed in direct contact with each other, these PM fiber couplers are more resistant to aging and environmental effects. The F-PMC comes in a small, specially designed silicone rubber package that allows low stress contact of the fiber halves over a broad range of temperatures. All couplers come standard with 1 meter fiber pigtails and FC/APC connectors.

Evanescent Wave Coupling

The F-PMC series utilizes evanescent wave coupling to provide fixed ratio 2x2 couplers with high PER and low insertion loss. Evanescent wave coupling is achieved by placing the two Panda fiber halves in direct contact with each other. The rate of the coupling ratio change is nominally 0.2 % per nm, as the wavelength of the light source is away from the specified wavelength. For example, a 50/50 coupler at 1060nm would be 48/52 at 1070nm and 52/48 at 1050nm.


Compact Silicone Rubber Package

These PM couplers come in a small, specially designed silicone rubber package that allows low stress contact of the fiber halves over a broad range of temperatures. They also feature standard 1-m pigtails and FC/APC connectors. Various wavelength versions and coupling ratios are available.


Advanced Wave-guide Design


These couplers enjoy inherent advantages because there is no deformation in the wave-guide cores. Furthermore, since the two Panda fiber halves are placed in direct contact with each other, these PM fiber couplers are more resistant to aging and environmental effects.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Fiber Optic Couplers
Product Number F-PMC-780-1
Product Name Polarization Maintaining Coupler, 1/99, 780 nm, FC/APC Connectors
Operating Temperature -15 to 55 C (5 to 131 F)
Unlock Full Specs
to access all available technical data

Similar Products

Fiber Coupler, Wavelength Flattened, 1 x 2, 50/50, 1550nm. - F-CPL-F12155 - Newport MKS
Specs
Cable Type Single Mode
Wavelength 1550 nm
Coupler Package B
View Details
Optical Fiber Coupler, Broadband, 1 x 4, 1310/1550 nm, ±40 nm - F-CPL-B14350 - Newport MKS
Specs
Cable Type Single Mode
Wavelength 1550 nm; 1310/1550 nm
Coupler Package C
View Details
Fiber Optic Coupler, Multimode, 1 x 8, 850 nm, FC/PC - F-CPL-M18850-FCPC - Newport MKS
Specs
Cable Type Multimode
Wavelength 850 nm
Coupler Package D
View Details
Optical Fiber Coupler, Broadband, 2 x 2, 10/90, 1310/1550 nm, FC/APC - F-CPL-B22351-FCAPC - Newport MKS
Specs
Cable Type Single Mode
Wavelength 1550 nm; 1310/1550 nm
Coupler Package B
View Details